-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.0625 to 1 inch
- Fitting Type: Adapter, Gas Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: Air Logic
Description: The Multiple Barbed fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.125 to 0.19 inch
- Fitting Type: Adapter, Pneumatic Fitting
- Connection Type: Barbed
- Features: English, Threaded, Tube Fitting
-
Supplier: Air Logic
Description: The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.0625 inch
- Fitting Type: Adapter, Cross / 4-Way, Pneumatic Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
-
Supplier: Air Logic
Description: The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.125 inch
- Connection Type: Barbed
- Features: English, Tube Fitting
- Fitting Type: Pneumatic Fitting, Union
-
Supplier: Air Logic
Description: The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.125 inch
- Fitting Type: Adapter, Elbow, Pneumatic Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s tube fittings solve many small tubing problems. Made of polypropylene, they provide chemical compatibility. Sized for 1/16", 3/32" and 1/8" plastic tubing.
- English Size: 0.0625 to 0.375 inch
- Connection Type: Barbed
- Fitting Type: Elbow, Tee, Union
- Features: English
-
Supplier: Cole-Parmer
Description: • Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms • Prevents growth of bacteria, fungi, mold, and mildew • Meets EPA standards • NSF 51, 61 & FDA compliant These single barb fittings offer protection for the fitting in applications where
- English Size: 1 inch
- Connection Type: Barbed
- Features: English
- Material: Polypropylene (PP)
-
Supplier: Beswick Engineering Co., Inc.
Description: Tube plug fitting. Used to block unused tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing
- English Size: 0.0625 to 0.1875 inch
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: • Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms • Prevents growth of bacteria, fungi, mold, and mildew • Meets EPA standards • NSF 51, 61 & FDA compliant These single barb fittings offer protection for the fitting in applications where
- English Size: 0.125 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: • Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms • Prevents growth of bacteria, fungi, mold, and mildew • Meets EPA standards • NSF 51, 61 & FDA compliant These single barb fittings offer protection for the fitting in applications where
- English Size: 0.25 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: • Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms • Prevents growth of bacteria, fungi, mold, and mildew • Meets EPA standards • NSF 51, 61 & FDA compliant These single barb fittings offer protection for the fitting in applications where
- English Size: 0.125 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Nordson Medical
Description: Male luer integral lock ring to 500 series barb, 5/32" (4.0 mm) ID tubing
- English Size: 0.15625 inch
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560704 Brass Straight Barbed Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.125 in I.D. Tube.
- Connection Type: Barbed
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560737 Brass Straight Barbed Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.25 in I.D. Tube.
- Connection Type: Barbed
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560728 Brass Barbed Elbow Fitting is designed for connecting fluid dispensing components. 0.125 in NPT Female x 0.125 in I.D. Tube.
- Connection Type: Barbed
- Fitting Type: Elbow
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560701 Brass Straight Barbed Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Female x 0.125 in I.D. Tube.
- Connection Type: Barbed
-
Supplier: Superlok - Mako Products
Description: team is experienced in providing valves and fittings to the oilfield and industrial markets, as they have done for many years. In 2012, Mako Products teamed up with Superlok to become the exclusive United States source for the patented Superlok I-Fittings and valves. Located in Edmond,
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter
- Connection Type: Barbed, Compression Fitting, Ferrule
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Festo Corporation
Description: Straight shape, T-shape, L-shape, Y-shape Operating medium compressed air, vacuum Brass, POM, aluminum, or stainless steel
- Material: Aluminum
- Fitting Type: Elbow, Pneumatic Fitting
- Features: Tube Fitting
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.0625 to 0.25 inch
- Fitting Type: Adapter
- Connection Type: Barbed, Push-to-Connect / Push-On
- Material: Brass/Bronze
-
Supplier: Xoxide
Description: Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed
-
Supplier: Xoxide
Description: Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed
-
Supplier: SSP Fittings Corp.
Description: Connects fractional Unilok port to flared (AN) tube
- English Size: 0.75 inch
- Fitting Type: Adapter
- Connection Type: Barbed, Ferrule, Flare
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Xoxide
Description: Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed
-
Supplier: Qosina Corp.
Description: Sanitary Flange, Barbed, Natural - 61874
- English Size: 0.25 inch
- Metric Size: 6.3500000000000005 mm
- Connection Type: Barbed
- Features: English, Flange, Metric, Tube Fitting
-
Supplier: IDEX Health & Science
Description: Our Barbed Unions have been engineered to effectively join two pieces of soft-walled tubing together. This type of connector is typically the connector of choice for joining two peristaltic tubes with similar inner diameters together. Our unions are manufactured from either
- Connection Type: Barbed
- Fitting Type: Union
-
Supplier: IDEX Health & Science
Description: Our Barbed Y-Connectors have been engineered to effectively join three pieces of soft-walled tubing together in a Y configuration, offering less turbulence and more gentle mixing of fluids than a traditional Tee Connector. This type of connector works well for joining three peristaltic
- Connection Type: Barbed
-
Supplier: Radwell International
Description: M, MINIATURE FITTING, BARBED TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
-
Supplier: Beswick Engineering Co., Inc.
Description: Fixed position tubing supported tee fitting, used to join three tubes or hoses of the same inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the
- English Size: 0.0625 to 0.1875 inch
- Connection Type: Barbed
- Fitting Type: Tee, Union
-
Supplier: IDEX Health & Science
Description: Our Barbed Reducing Unions have been engineered to effectively join together one piece of soft-walled tubing to a second piece of differently sized soft-walled tubing. This type of connector is typically the connector of choice for joining two peristaltic tubes with different inner
- Connection Type: Barbed
- Fitting Type: Union
-
Supplier: Allied Electronics, Inc.
Description: SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic
-
Supplier: Allied Electronics, Inc.
Description: SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic
-
Supplier: Allied Electronics, Inc.
Description: SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic
-
Supplier: Carr Lane Manufacturing Co.
Description: using tubing, a Tube End fitting (CLR-400-F), consisting of a nut and sleeve, must be placed on each tube end before flaring is completed.
- English Size: 0.25 to 0.312 inch
- Fitting Type: Adapter, Hydraulic Fitting
- Connection Type: Barbed
- Material: Carbon & Alloy Steel
-
Supplier: Watson-Marlow Fluid Technology Group
Description: tube and fitting eliminates flow by-pass and media entrapment
- English Size: 0.25 to 1 inch
- Connection Type: Barbed
- Features: English
- Material: Polypropylene (PP)
-
Supplier: Oil-Rite Corp.
Description: PurgeX Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane,
- Connection Type: Barbed
- Material: Brass/Bronze
Find Suppliers by Category Top
Featured Products Top
-
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corretef is heat-sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Beswick 1/8" OD tube to 10-32 Thead, Elbow Fitting Description: Adjustable position 90 degree elbow fitting, from 10-32 external thread to 1/8" OD tubing. Max Pressure Rating: 150psig Features (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
tubing. Manufactured in corrosion resistant stainless steel, the maxium pressure rating for the fitting is 1,000 psig (68.9 bar) when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Beswick (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick Engineering's luer lock fittings are commonly used in medical applications requiring liquid as the flow media. The external 10-32 luer fitting, LULM, with no shut-off is often paired with an internal luer with no shut-off (LULF) or with a single shut-off (LULFS (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged “line contact” barb for tubing IDs ranging from 3/16” ID (4.77mm) down to 1/16” ID (1.59mm). The fitting includes two Buna-N O-rings (one underneath the 17/64" round head (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
special cleaning to meet the requirements of ultra-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Brazen Truth: Why You Should Drop the Torch and Embrace Press Fittings Remember the days of wrestling with permits, fire watch, and the constant worry of a stray spark igniting a disaster? Brazing—the industry standard for decades—had its merits but came with a fiery (read more)
Browse Tube Fittings Datasheets for Parker Sporlan Division -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32261/56024971-MIT.pdf?sequence=2
… 25 inches O.D., 0.125 inches I.D. Silastic silicone tubing: 0.077 inch O.D., 0.058 inch I.D. Collagen-Glycosaminoglycan Slurry (A. 1) Luer-lock Male adapter plug Luer-lock x barb tube fitting : 0.0625" tube I …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35647/76754847-MIT.pdf?sequence=2
Brass Single- Barbed Tube Fitting Barbed X NPT Male for 3/32" Tube ID, 1/4" NPT .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35621/75969169-MIT.pdf?sequence=2
Brass Single- Barbed Tube Fitting Barbed X NPT Male for 3/32" Tube ID, 1/4" NPT .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92115/895873241-MIT.pdf?sequence=2
Sanitary White PVDF Barbed Tube Fitting , McMaster 53055K132 .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/372/MichaelCochran2007.pdf?sequence=1
The fitting had a barbed tube fitting on the output side, so a flexible u-tube was constructed and attached to the fitting to direct the condensate to a drain.
-
http://dspace.mit.edu/bitstream/handle/1721.1/64579/727050729-MIT.pdf?sequence=2
In the bottom picture, sodium hydroxide etches away the barbed tube fitting resulting in a tubing disconnect...................................................................158 Advancing and receding contact angles for 30 second corona treated PMMA and polycarbonate samples.
-
http://dspace.mit.edu/bitstream/handle/1721.1/54643/606578573-MIT.pdf?sequence=2
2844K13 - Barbed Tube Fitting .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92223/897470313-MIT.pdf?sequence=2
vacuum piece mounted to the same steel plate as the previous vacuum attachment, and as before this piece connected to the vacuum supply via a barbed tube fitting .
-
THOGUS Male Adapter,5/16 x 3/8 In,PP,PK10 - Barbed Tube Fittings - 3XVL9|TA1065/PPB-10-G - Grainger Industrial Supply
• Barbed Tube Fittings .
-
Mechanically programmable bend radius for fiber-reinforced soft actuators
As a final assembly step, a single- barbed tube fitting was screwed into a 10-32 threaded female stand-off and this assembly was threaded onto the end of the vented screw (Fig. 3e).
Indicates content that may require registration and/or purchase.