-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Modules ROHS
-
Supplier: ZBA, Inc.
Description: miniature scan module possesses outstanding scan performance. The module has four mounting holes (fitted for M2 screws) on the bottom of the case to allow for easy mounting into any OEM design. The 2D image scan module provides high-quality performance and rapid scanning speed
- Maximum Depth of Scan Field: 1.574804 to 9.055123 inch
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual 'Good Reading' Indicator, Omni-directional, Programmable
- Bar Code Scanner Type: Fixed Horizontal / In-counter
-
Supplier: Eagle Technology, Inc.
Description: or get information on the asset, which means less downtime and increased time savings. This elimination of paperwork means improved data collection and integrity. Proteus also utilizes the power of barcodes and barcode scanners to increase productivity within Proteus. The
-
-
Supplier: Radwell International
Description: PROGRAMMING MODULE FOR BAR CODE SCANNER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, FOR BARCODE READER, 230 VAC, 0.2 A, (1017135). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cognex Corporation
Description: accurately read multi-symbology and multi-label packages. Deploy high-speed sortation, quickly and easily DataMan 580 barcode readers and designed for the Cognex Modular Vision Tunnel (MVT). Each MVT contains barcode reading modules and hardware components that can be easily
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BARCODE SCANNER, HANDHELD, ADVANCED 1D/2D/DPM, FIXED FOCUS, BLUETOOTH COMMUNICATION MODULE, 9-PIN D-SUB CONNECTOR, RJ45 CONNECTOR, USB PORT TYPE, RS-232/ETHERNET/PROFINET.MODBUS TCP, GREEN LED AIMER. FREE 2 YEAR RADWELL WARRANTY
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Cognex Corporation
Description: DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. The flexible modular design ensures the DataMan 8050 series readers
- Features: Audible or Visual 'Good Reading' Indicator, Portable
- Symbologies: Codabar, Code 128, Code 39, Code 93, Data Matrix (Data Code), EAN, Interleaved 2 of 5, MaxiCode, Other Symbology, PLANET, POSTNET, QR Code, UPC
- Interface Options: Ethernet, Other, Serial
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Radwell International
Description: BARCODE MODULE 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: · Requires Single 5 Volt Supply · Fixed Beam or Laser Input · RS-232 or RS-422 Communications · Decodes Most Common Barcodes · User Configurable · Surface Mount Construction · 2.9" X 1.6" Circuit Board. DESCRIPTION: The DA1000 Series Barcode Decoder module is designed
-
Supplier: IQMS
Description: management and increases accuracy with hand-held barcode scanners. Create labels that include various data types, including text, special characters, barcodes, images and graphics including complex 2D formats. Print multiple label types for manufactured inventory, for items that
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-read® 3 is a highly accurate, full web-width barcode verification scanning system that automatically reads film barcodes for verification against products on the line. The barcode reader integrates seamlessly with tna robag® software programmes and can easily
- Maximum Depth of Scan Field: 25.196864 inch
- Light Source: LED / CCD
- Interface Options: Other
- Symbologies: Other Symbology
-
Supplier: ZBA, Inc.
Description: The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate
- PCS Value: 0.3 #
- Resolution: 5 mils
- Scan Rate: 1,400 Scans/Sec
- Maximum Depth of Scan Field: 7.87402 inch
-
Supplier: ZBA, Inc.
Description: miniature scan module possesses outstanding scan performance.The ZB-5130M is based on a CCD scan engine with a bright and narrow LED Illumination source, as similar in nature to a laser line, that gives the user visual feedback on the positioning of the scanner. The ZB-5130M is
- PCS Value: 0.3 #
- Resolution: 4 mils
- Scan Rate: 330 Scans/Sec
- Maximum Depth of Scan Field: 280 inch
-
Supplier: Smartmore Corporation Limited
Description: It adopts the most stable and mature dual wireless technology on the market, and perfectly combines 2.4G wireless module and dual-mode Bluetooth module into a high-end scanner. And the wireless scanner has a good feedback mechanism for reading codes. - Free switching
- Symbologies: Codabar, Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), Matrix 2 of 5, MaxiCode, QR Code, UPC
-
Supplier: ZBA, Inc.
Description: The ZBA A-51M laser scan module delivers superior scanning performance in an easy-to-integrate unit. The high-performance single-line laser scan engine yields 500 scans per second for quick and accurate reads even on relatively fast moving objects. The A-51M supports multiple interfaces
- PCS Value: 0.3 #
- Resolution: 5 mils
- Scan Rate: 500 Scans/Sec
- Maximum Depth of Scan Field: 215 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: BARCODE READER/SCANNER MODULE
- Category: Development Board
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: BARCODE SCANNER MODULE - INTERME
-
Description: The C555 Module can be used in many hand-held or portable applications, such as inventory control computers, industrial equipment instrumentation desktop test and measurement devices, POS terminals, bar-code scanners and medical devices. SPECIFICATIONS: • 640 x 480 resolution • 0.21
- Features / Applications: Computer Applications
- Backlight: Electro Luminescent (EL)
- Display Type: Graphic Display
-
Supplier: BARTEC
Description: The supply modules are used for an intrinsically safe supply (barrier) of the hand-held scanners and contain a safety barrier (evaluation barrier) for the data lines in a potentially explosive atmosphere. The data lines can be connected from the hazardous area to non-Ex systems, e.g.
-
Supplier: BARTEC
Description: The supply modules are used for an intrinsically safe supply (barrier) of the hand-held scanners and contain a safety barrier (evaluation barrier) for the data lines in a potentially explosive atmosphere. The data lines can be connected from the hazardous area to non-Ex systems, e.g.
-
Supplier: TNA Solutions Pty. Ltd.
Description: seconds. The scanner efficiently processes fine grain images thanks to its high-speed image detection capabilities to quickly find miscoded or uncoded products and activate the automatic pack reject mechanism. In addition, the tna intelli-scan® can be fully integrated with tna robag® software
- Scan Rate: 200 Scans/Sec
- Interface Options: Other
-
Supplier: Advantech
Description: collection Fast roaming and dual band WLAN, BT 5.0, NFC, 4G LTE connectivity for seamless communications Optional extension include 1D/2D barcode scanner, LAN+COM module, UHF RFID module
- Weight: 2.1609 lbs
- Features: Rechargeable (Secondary) Batteries
-
Supplier: BARTEC
Description: Configuration and connection for example, to the Bartec Bluetooth barcode scanner is easily done via barcodes. The connection is made via the USB interface.
- Device Type: Serial Data Converter
-
Supplier: TSC Auto ID Technology America Inc.
Description: keyboard display units, a long range linear imaging bar code scanner, an SD card reader slot, a Bluetooth module, a 3-inch-core label spindle and an external label hanger (for the TTP-243E Pro model). Key Features Dual-motor print engine 4 MB Flash and 8 MB SDRAM memory Optional SD
- Printing Rate: 76.19999999999996 mm/sec
- Resolution: 203 dpi
- Technology: Thermal Transfer
-
Supplier: Teguar Corporation
Description: allows for a diverse set of add-on modules which include a magnetic stripe reader, smart card reader, and barcode scanner, making it fast and easy for medical staff to get patient related information. The TMT-4391-08 comes standard with Wi-Fi, Bluetooth, GPS and even an HDMI
-
Supplier: QMI Services
Description: orientation and of virtually any shape, color, or package material. The CubiScan 1200-AKL utilizes advanced Class 1 infrared laser sensing technology that is safe for operators and freight (in accordance with DIN EN 60825-1 usage regulations). Two laser scanners are fixed to parallel guides
-
Supplier: Telit
Description: devices such as RFID readers, cameras, and barcode scanners. By integrating RFID, camera, and barcode data directly into the controller, users are able to link identification data to the process data from the controller before sending it to the MES.
-
Supplier: ACCES I/O Products, Inc.
Description: embedded applications OEM board with 10-pin vertical male headers instead of DB9s Extended operating temperature (-40°C to +85°C) DIN rail mounting provision RoHS Available. Please contact us for ordering information APPLICATIONS Multiple POS peripherals Barcode scanners Scales
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte
-
Supplier: diaago
Description: LabCollector is a sample managing software that is fully compatible with 1D rack barcode and 2D tube code scanning and a Micronic rack scanner allowing you to catalog samples scanned by lab equipment such as readers and scanners. Software is fully compatible with the lab's
- Use: Professional
-
Supplier: RS Components, Ltd.
Description: capture with barcode and RFID scanner. Freely configurable expansion interface for customer specific applications. Extensive accessories Model = Agile X Internal Memory = 8GB Operating System = Windows Embedded 8.1 Display Resolution = 1920 x 1200pixels Screen Size = 10.1in Built-In
- Display Size: 10.1 inch
- RAM: 8 GB
- Features: Handheld / Portable, Other, Tablet
- Operating System: Microsoft®
-
Supplier: Printronix, Inc.
Description: analysis. When combined with the optional RJS scanner/verifier unit, the system provides the total quality assurance that every case in the production run is 100% correctly labelled. The SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls
- Printing Width: 104.13994376443036 mm
- Printing Rate: 203.1999999999999 to 253.99999999999986 mm/sec
- Resolution: 203 to 300 dpi
- Maximum Media Width: 114.29993827803334 mm
-
Supplier: Tripp Lite by Eaton
Description: features a USB communication port and one C13 AC outlet on a six-inch dongle for connecting a device’s power cord. It is designed to endure in severe medical environments where reliable power is essential. Typical Applications Power a computer, monitor, USB hub, barcode scanner or
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- AC Input Voltage: 120 volts
Find Suppliers by Category Top
More Information Top
-
barcode scanner - offers from barcode scanner manufacturers, suppliers, exporters & wholesalers
Wireless Barcode Scanner Module .
-
bluetooth barcode scanner - offers from bluetooth barcode scanner manufacturers, suppliers, exporters & wholesalers
LV12, Cheapest 1D OEM Long Distance Bluetooth Barcode Scanner Module Product Description LV12 series brings benefits ...
-
bluetooth module - offers from bluetooth module manufacturers, suppliers, exporters & wholesalers
LV12, Cheapest 1D OEM Long Distance Bluetooth Barcode Scanner Module Product Description LV12 series brings benefits ...
-
PDAs - PDAs Manufacturers, Suppliers (Page 2)
Smallest 2D Barcode Scanner Module with Easy Integration Into PDA, ATM and Kiosk .
-
wireless barcode scanner - offers from wireless barcode scanner manufacturers, suppliers, exporters & wholesalers
Wireless Barcode Scanner Module .
-
E C G Machine - E C G Machine Manufacturers, Suppliers (Page 14)
1D 2D Fixed Barcode Scanner Module with Discrete Design for Kiosk .
-
Update Firmware - Update Firmware Manufacturers, Suppliers
Wireless Barcode Scanner Module .
-
Chinese Wireless Barcode Scanner, Chinese Wireless Barcode Scanner Manufacturers
Wireless Barcode Scanner Module .
-
p code reader - offers from p code reader manufacturers, suppliers, exporters & wholesalers
Sell LV3070 Cheap Bluetooth 1D 2D Barcode Scanner Module .
-
Barcode - Barcode Manufacturers, Suppliers
Wireless Barcode Scanner Module .
Indicates content that may require registration and/or purchase.