-
Supplier: OMEGA Engineering, Inc.
Description: For applications requiring thermistors with linear response to temperature change, OMEGA offers linear components. These unique devices consist of a thermistor composite for temperature sensing and an external resistor composite for linearizing.
- Temperature Range: -55 to 100 C
- Resistance (@25°C): 3,200 to 88,200 ohms
- Minimum Thermal Time Constant: 10 sec, in air
- Coating: Bare
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
Thermistors - THERMISTOR; 10; PCB MOUNT MTG. TYPE;1.5in LEAD; BARE TINNED COPPER; 0; +70 -- 70012603Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
Supplier: Hanna Instruments, Inc.
Description: No Description Provided
- Temperature Range: -50 to 150 C
- Coating: Bare
- Package / Electrode Type: Bead
- Housing: Probe / Closed Tube
-
Supplier: DigiKey
Description: FD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Bead
-
Supplier: DigiKey
Description: PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
- Temperature Range: -40 to 165 C
- Package / Electrode Type: Bead
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Littelfuse, Inc.
Description: Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual
- Temperature Range: -80 to 150 C
- Resistance (@25°C): 50,000 ohms
- Minimum Accuracy: 1 ±% Full Scale
- Package / Electrode Type: Bead
-
Supplier: Utmel Electronic Limited
Description: THERMISTOR NTC 4.7OHM 2880K BEAD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 4.7 ohms
- Length: 0.1968505 inch
- Package / Electrode Type: Bead
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA 55000 Series glass encapsulated thermistors provide a higher temperature alternative to the OMEGA 44000 Series epoxy coated thermistors where needed. With a maximum continuous temperature rating of -80 to 200°C (-112 to 392°F), and intermittent operation to 250°C (482°F), the
- Temperature Range: -80 to 150 C
- Resistance (@25°C): 2,252 to 10,000 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 2.5 inch
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Temperature Range: -62.22222222222222 to 65.55555555555556 C
- Resistance (@25°C): 1,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Radial
-
Supplier: HydraForce, Inc.
Description: DESCRIPTION A thermistor style heavy-duty analog temperature sensor with a padded resistor for improved linearity of the input curve. This steady-state sensor is intended for use in demanding industrial and off-highway equipment applications. FEATURES • Thermistor technology for low
- Temperature Range: -40 to 150 C
- Resistance (@25°C): 4,300 ohms
- Minimum Accuracy: 2 ±% Full Scale
- Width / Diameter: 0.187 inch
-
Supplier: Honeywell Sensing & IoT
Description: 115 Series Thermistors consist of two beads, each bead being mounted to a special hermetically-sealed header. For maximum sensitivity, the higher resistance units should be used at higher ambient temperatures.
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 8,000 ohms
- Minimum Thermal Time Constant: 0.5 sec, in air
- Length: 0.37795296 inch
-
Supplier: Selco Products Company
Description: interchangeable, DO-35, thin film, point matched, epoxy coated, and SMT products. Explore our selection of thermistors, NTC thermistors, thermistor probes, and more today.
- Temperature Range: -50 to 250 C
- Resistance (@25°C): 2,252 to 1,000,000 ohms
- Lead Style: Axial, Leadless, Radial
- Package / Electrode Type: Bead, Chip / Surface Electrodes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: OMEGA Engineering, Inc.
Description: All of OMEGA's Thermistor elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many applications. The size of the potted junction between lead wire and element is kept as small as possible. Note: These elements are not
- Temperature Range: -78.88888888888889 to 121.11111111111111 C
- Resistance (@25°C): 2,252 to 30,000 ohms
- Minimum Thermal Time Constant: 1 sec, in air
- Length: 39.3701 inch
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 100 to 100,000 ohms
- Package / Electrode Type: Bead
- Coating: Epoxy
- Lead Style: Radial
-
Supplier: Trigon Components, Inc.
Description: SERIES JNF DESCRIPTION Radial, Temperature Compensation ZERO POWER RESISTANCE 1K to 100Kohm THERMAL DISSIPATION CONSTANT 3mw_ Deg C THERMAL TIME CONSTANT 12sec PACKAGE Radial, Axial FEATURE •Operating Temperature Range: -40~120 Deg C •Application: Motherboard, Temperature Control Fan •Function:
- Temperature Range: -40 to 120 C
- Resistance (@25°C): 1,000 to 100,000 ohms
- Minimum Thermal Time Constant: 12 sec, in air
- Length: 1.181103 inch
-
Supplier: AVX Corporation
Description: applications Thanks to high precision resistance AVX accurate leaded and leadless thermistors are ideal for temperature measurement in wide range of professional, industrial, automotive (AEC-Q200) and custom high reliability applications. Available in leaded or leadless form with resistance
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 2,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless, Radial
-
Supplier: Littelfuse, Inc.
Description: Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable
- Temperature Range: -55 to 135 C
- Resistance (@25°C): 1,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 500 to 5,000,000 ohms
- Lead Style: Axial, Radial
- Package / Electrode Type: Bead
- Coating: Glass
-
Supplier: AVX Corporation
Description: NTC Leadless Disc Features & Benefits Fully metalized leadless disc Multiple temperature stability options Customized solutions Typical Applications Automotive Consumer Industrial AVX leadless disc thermistors offer excellent thermal and electrical stability with wide range of resistance
- Temperature Range: -40 to 200 C
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh
- Temperature Range: -55 to 250 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: A thermistor is a type of resistor that differs from standard resistors in that its resistance varies significantly with temperature. Common uses of thermistors are temperature sensors, self-resetting overcurrent protectors and self-regulating heating elements. Material that is
- Temperature Range: 149 to 182.99999999999997 C
- Resistance (@25°C): 0.5 to 10 ohms
- Minimum Thermal Time Constant: 14 to 55 sec, in air
- Length: 0.8661422 to 1.4960638 inch
-
Description: PTC thermistors act as thermal protectors for electrical motors. They are available with or without an insulated sleeve and have flexible connecting leads. PTC thermistors have a non-linear resistance/temperaturere response. At a specified temperature the resistance changes rapidly to
- Temperature Range: -55 to 200 C
- Resistance (@25°C): 0.7 to 1,000,000 ohms
- Minimum Thermal Time Constant: 2 to 126 sec, in air
- Lead Style: Axial, Leadless, Radial
-
Supplier: U.S. Sensor
Description: U.S. Sensor™s high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures,
- Resistance (@25°C): 1,000 to 100,000 ohms
- Width / Diameter: 0.07 inch
- Package / Electrode Type: Bead
- Coating: Glass
-
Supplier: Honeywell Sensing & IoT
Description: 115 Series Thermistors consist of two beads, each bead being mounted to a special hermetically-sealed header. For maximum sensitivity, the higher resistance units should be used at higher ambient temperatures.
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 2,000 ohms
- Minimum Thermal Time Constant: 0.5 sec, in air
- Length: 0.37795296 inch
Find Suppliers by Category Top
Featured Products Top
-
. Effective Inrush Current Suppression The WNT Series NTC thermistor is designed to limit surge current during power (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The WNT Series NTC thermistors are engineered to provide superior performance in suppressing surge currents while maintaining compact sizes and high reliability. These thermistors are perfect for professional engineers working in power, industrial, and consumer (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The WNT Series MF72 NTC Thermistor is designed to efficiently suppress inrush currents in a variety of industrial applications. With a negative temperature coefficient (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
High-performance NPN transistor with 40V Vce and 200mA Ic in a compact SOT-23-3 package, ideal for general-purpose amplifier and switching applications.
(read more)
Browse Thermistors Datasheets for Win Source Electronics -
From choosing the right sensor for your particular process application to the periodic recalibration of that sensor, Conax Technologies 4-page brochure includes 10 tips to help you ensure temperature measurement accuracy and get the most out of your process.
(read more)
Browse Thermistor Temperature Probes Datasheets for Conax Technologies
More Information Top
-
Engineering Research Division publication report, calendar year 1980
They are both bare bead thermistors types BB25JE350R and 8B25JE020M.
-
The development of an electronic fish freshness meter
Figure 3 Electrode assembly: A, stainless steel potential electrode ; B, epoxy resin insulation; C, graphite current electrode; D, case; E, Tufnol block; F, rubber seal; G, bare bead thermistor ; H, shim brass disc .
-
The Truth About Thermistors
Other companies sell " Bare Bead " thermistors mounted in space wall mount enclosures.
-
Optical-Thermal Response of Laser-Irradiated Tissue
TimeConstant,τ(sec) BB Bare Thermistor B Thermistor Bead BR Ruggedized Thermistor P Thermistor Probe Type J Thermocouple .
-
Submillimetre thermistors for balloon‐borne applications up to lower stratosphere: preliminary characterization with 0.02 K uncertainty
They are bare bead , 150 μm diameter thermistors , with 2 kΩ nominal resistance at 298 K (25 ∘C), growing up to around 1.5 MΩ at 173 K.
-
An instrument to measure the heat convection coefficient on the endocardial surface
One should also note that because the thermistor surface has the usual covering on the bare bead , the actual surface temperature will be even lower than the sensor core average temperature.
-
Respiration gated radiotherapy treatment: a technical study
A 0.1 mm diameter bare chromega–constantan thermocouple and a 0.5 mm glass- bead thermistor (both from Omega, Stamford, CT 06907, USA) were studied as potential TS.
-
Interstitial laser thermotherapy: Comparison between bare fibre and sapphire probe
The end of the bare fibre or the sapphire probe, the end of the light detecting fibre and the middle bead of the thermistor probes were placed at the same depth (36 mm) from the surface of the ground liver.
-
Handbook of Modern Sensors
The first group consists of bead -type thermistors . .... The beads may be bare , or coated with glass (Fig. 17.16), epoxy, or encapsulated into a…
-
Handbook of Modern Sensors
thermistors . .... The beads may be bare or coated with glass (Fig. 16.11), epoxy, or encapsulated into a metal jacket.
Indicates content that may require registration and/or purchase.