Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: 3GPP
Description: Technical specification (TS)
-
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: Accuris
Description: Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Layer 3 Specification
-
Supplier: Campbell Scientific, Inc.
Description: Located at base station computer, the RF310B Base Station serves as link to field stations and repeaters. This base station is compatible with Midland radios. It includes a 110/220 Vac to 12 Vdc transformer, RF310M modem, RS-232 port, internal mounts
- Form Factor: Desktop / Standalone
- Features: Point-to-Point
- Network Media: Wireless
-
Supplier: RS Components, Ltd.
Description: RF Solutions 725-TRX8-1K
- Number of Channels: 2
- Radio Technology: Transceiver
-
Supplier: Skyworks Solutions, Inc.
Description: ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 65 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73020-11 is manufactured using a robust
- RF Frequency Range: 700 to 1,000 MHz
- IF Frequency Range: 50 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 60 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73085-11 is manufactured using a robust silicon BiCMOS
- RF Frequency Range: 390 to 500 MHz
- IF Frequency Range: 40 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: Transceiver Module Wireless Base Station Receiver 1.288 ~ 7.3728Gbps 850nm 3.3V LC Duplex Pluggable, SFP
- Wavelength: 850 nm
- Operating Voltage: 3.3 volts
- Data Rate: 7.3728 Gbps
- Connector Type: LC
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface options on the Base
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
-
Supplier: Richardson RFPD
Description: processing functions providing a complete transceiver solution. The device provides the performance demanded by cellular infrastructure applications, such as small cell base station radios, macro 3G/4G/5G systems, and massive multiple in/multiple out (MIMO) base
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Microwave Photonic Systems, Inc.
Description: base station complex interconnected with as much as 50 km of optical cabling. The OFW-2320TRX is compatible with various radio transceivers and can replace the conventional RF Coax Cables that interconnect the transceivers to their respective antennas. The system function
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-5 is an economical Ground Plane base station antenna. It is ideally suited for use with Unicom transceivers and is field tunable to optimize VSWR at desired frequency. Durably constructed of high quality materials for a long operational life, the antenna is designed to
- Primary Frequency Range: 118 to 137 MHz
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: Integrated Device Technology
Description: 8-Channel T1/E1/J1 Transceiver (Line Interface Unit + Framer) with clock recovery and SSM support, optimized for telecommunication applications such as Central Office, PABX , Wireless Base Stations, T1/E1/J1 ATM Gateways, Multiplexers, LAN / WAN Routers, SONET / SDH Add/Drop
- TJ: -40 to 85 C
- Pin Count: 256 #
- Features: Other
- Package Type: PBGA
-
Supplier: Integrated Device Technology
Description: 4-Channel T1/E1/J1 Transceiver (Line Interface Unit + Framer) with clock recovery and SSM support, optimized for telecommunication applications such as Central Office, PABX , Wireless Base Stations, T1/E1/J1 ATM Gateways, Multiplexers, LAN / WAN Routers, SONET / SDH Add/Drop
- TJ: -40 to 85 C
- Pin Count: 208 #
- Features: Other
- Package Type: PBGA
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 48v20ah lifepo4 battery for base tower suppliers and manufacturers, welcome to wholesale 48v20ah lifepo4 battery for base tower from us. 48V20Ah LiFePO4 Battery for Base Tower Applications: Base transceiver
- Voltage: 48 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 122 F
- Width / Diameter: 6.299216 inch
-
Supplier: Integrated Device Technology
Description: 2-Channel T1/E1/J1 Transceiver (Line Interface Unit + Framer) with clock recovery and SSM support, optimized for telecommunication applications such as Central Office, PABX , Wireless Base Stations, T1/E1/J1 ATM Gateways, Multiplexers, LAN / WAN Routers, SONET / SDH Add/Drop
- TJ: -40 to 85 C
- Pin Count: 100 #
- Features: Other
- Technology: T1 / E1
-
Supplier: Integrated Device Technology
Description: 1-Channel T1/E1/J1 Transceiver (Line Interface Unit + Framer) with clock recovery and SSM support, optimized for telecommunication applications such as Central Office, PABX , Wireless Base Stations, T1/E1/J1 ATM Gateways, Multiplexers, LAN / WAN Routers, SONET / SDH Add/Drop
- TJ: -40 to 85 C
- Pin Count: 80 #
- Features: Other
- Technology: T1 / E1
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 48v50ah 3u lifepo4 for base tower suppliers and manufacturers, welcome to wholesale 48v50ah 3u lifepo4 for base tower from us. LiFePO4 48V50Ah 3U Battery Applications: Base transceiver station, UPS back up power
- Voltage: 48 volts
- Capacity, Amp Hours (AH): 50 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 11.81103 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 48v10ah 1u lifepo4 battery for base tower suppliers and manufacturers, welcome to wholesale 48v10ah 1u lifepo4 battery for base tower from us. LiFePO4 48V10Ah 1U Battery for Base Tower Applications: Base transceiver
- Voltage: 48 volts
- Capacity, Amp Hours (AH): 10 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 11.81103 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 48v20ah 2u lifepo4 battery for base tower suppliers and manufacturers, welcome to wholesale 48v20ah 2u lifepo4 battery for base tower from us. LiFePO4 48V20Ah 2U Battery Applications: Base transceiver station, UPS back
- Voltage: 48 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 11.81103 inch
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-709JAMZ is an 850nm SFP+ optical transceiver module that is compatible with the 9.83G CPRI standards. The AFBR-709JAMZ is designed to enable 9.83G CPRI wireless base station equipment designs based on the well known SFP specifications developed by the SFF
- Wavelength: 850 nm
- Sensitivity: -11.1 dB
- Spectral Width: 0.05 to 0.55 nm
- Maximum Optical Output Power: -4.300000000000001 to 0 dBm
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-57J5APZ optical transceivers support high speed serial links over multimode optical fiber at signaling rates up to 3.7Gb/s for wireless base station applications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is
- Wavelength: 830 to 860 nm
- Operating Voltage: 3.3 volts
- Data Rate: 3.7 Gbps
- Spectral Width: 0.85 nm
-
Supplier: Broadcom Inc.
Description: The Avago AFCT-739SMZ is a 9.83G CPRI, 1310nm SFP+ transceiver module enabling 9.83Gbps data links up to 10 km using single mode fiber (SMF) for wireless base station applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN
- Wavelength: 1,310 nm
- Data Rate: 9.83 Gbps
- Sensitivity: -12.6 to -10.3 dB
- Receiver Rise Time: 28 ns
-
Supplier: AENOR
Description: European digital cellular telecommunications system (Phase 2);Base Station Controller - Base Transceiver Station (BSC - BTS) interface;General aspects (GSM 08.51) (Endorsed by Asociación Española de Normalización in November of 2022.)
-
Supplier: AENOR
Description: Digital cellular telecommunications system (Phase 2) (GSM);Base Station Controller - Base Transceiver Station (BSC - BTS) interface;Interface principles (GSM 08.52) (Endorsed by Asociación Española de Normalización in November of 2022.)
-
Supplier: AENOR
Description: European digital cellular telecommunications system (Phase 2);Base Station Controller - Base Transceiver Station (BSC - BTS) interface;General aspects (GSM 08.51) (Endorsed by Asociación Española de Normalización in November of 2022.)
-
Supplier: AENOR
Description: European digital cellular telecommunications system (Phase 2);Base Station Controller - Base Transceiver Station (BSC - BTS) interface;Interface principles (GSM 08.52) (Endorsed by Asociación Española de Normalización in November of 2022.)
-
Supplier: Richardson RFPD
Description: and Receive channels for complex multi-stream applications ensuring end-to-end deterministic latency. Applications 3G, 4G, and 5G TDD macrocell base stations TDD active antenna systems Massive multiple input, multiple output (MIMO) Phased array radar Electronic warfare Military
- Category: Development Board
-
Supplier: Microchip Technology, Inc.
Description: performance reports, which reduce the software overhead associated with meeting T1 Standards in high-density designs. Applications • Wireless Base Transceiver Station and Digital Loop Carrier (DLCs) • Enterprise Router • DSLAM • PON Optical Network Unit (ONU) • Integrated Access
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.
- RF Frequency Range: 700 to 1,000 MHz
- IF Frequency Range: 40 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: low phase noise (–110 dBc/Hz @ 25 kHz offset), the SKY73120 is an ideal solution for ISM band base station transceivers, RFID transceivers, and 2G/3G base station transceivers.
- Supply Voltage: 3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: HydroLynx Systems, Inc.
Description: charged. The battery is sufficient to operate the repeater for 20 days during periods of no sun. Additional batteries can be supplied for longer periods of eligible sun. The repeater battery voltage can be transmitted to the base station on a timed interval or when a change threshold
- Device Type: Transceiver
-
Supplier: Microwave Photonic Systems, Inc.
Description: equipment shelter, and optical cable as an interconnect. The OFW-1900L is compatible with PCS Base Station Transceivers and can replace the conventional RF Coax Cables that interconnect the transceivers to their respective antennas. The Low Loss (0.6 dB/km) Optical Fibers
Find Suppliers by Category Top
Featured Products Top
-
, test and measurement, metering, medical, RFID, TD-SCDMA, 5G NR systems, transmit/receive switching and failsafe switching for LTE base stations and other radio and radar receivers. Download High Power Switch Design Guide to learn more today! (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
, medical communication, security equipment, military, space, commercial systems, as well as low-frequency communication and broadcasting systems. It is also compatible with test & measurement setups, base station equipment and transceiver modules. Key electrical (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military (read more)
Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
modules, base station equipment, test instruments and other products, meeting the needs of private network communication/public safety system construction in one stop. Flexible customization service: Supports connector (SMA/N male/female optional) and frequency customization (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
: Protects power amplifiers in 4G/LTE and 5G base stations from antenna mismatch and VSWR spikes, ensuring uninterrupted cellular service ·Public Safety Systems: Provides critical transmitter/receiver isolation in emergency communication networks, and police and fire (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
Modeling an Ad Hoc Network with Tranceivers
Ad hoc peer-to-peer networks can provide reliable communications in emergency situations where fixed infrastructures, like base stations, may not be available. This example demonstrates Wireless InSite's Transceivers capability.
-
Battery Management: Altech's Versatile Charging Solutions
Efficient, rechargeable and economical battery systems are needed in a wide variety of industries. Uses can range from generator sets to transceiver base stations, from onboard chargers for electric vehicles to water pumps. Proper recharging and maintenance of these batteries requires
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
(IF), and LO buffers, providing high-performance, up-converting functions for base-station transceivers. NEC shakeout sets Japan's IC industry on new course NEC Corp. this week moved to spin off almost all of its semiconductor and flat-panel-display operations, fulfilling the prophecy of NEC chairman Hajime
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
billion in July, up more than 11.5 percent year-to-year, and nearly 2 percent sequentially, the Semiconductor Industry Association said. MIT spinoff demos quantum dot display technology MIT spinoff QD Vision has demonstrated a proprietary, scalable printing technique for manufacturing displays based
More Information Top
-
Radio Interface System Planning for GSM/GPRS/UMTS
The base station controller (BSC) found between a base transceiver station (BTS) (also called a base station, BS) and a MSC controls the main functions of the mobiles (called also mobile station, MS) and base stations.
-
Secure Interoperation of Wireless Technologies
Neil John Croft
Base Transceiver Station (BTS) ....................................................
Indicates content that may require registration and/or purchase.