Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Albér
Description: conditions. Proper load testing is the only way to determine where the battery resides on its expected life curve. The Albér BCT-2000 capacity test system will test any battery in service today. Load testing is essential for any storage battery system that
- Current Test Range: 0 to 4,000 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Other
- Test Capability: Current, Voltage
-
Supplier: Battery Test Equipment Co.
Description: The most advanced motive battery test system in the world! MCBA Battery Analyzers provide simple, accurate capacity-testing and tracking for motive battery performance and efficiency. Know the real capacity of industrial motive power batteries (flooded,
- Current Test Range: 0 to 350 amps
- Voltage Test Range: 0 to 120 volts
- Test Capability: Current, Voltage
- Features: Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument PC interface cable and software Test leads 6 AAA batteries Checks battery condition in seconds while the battery is in service On-line testing without shutting down battery Built-in datalogger stores up to 999 tests
-
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-807 Hydraulic Powered Startall 12/24 Volt, 600 Amp Hydraulic Powered Provides starting power for 12 volt vehicles and 24 volt heavy, transit or military equipment 24 volt nominal, 350 amp cranking capacity 12 volt nominal, 600 amp cranking capacity Volt and amp meter
-
Supplier: ValueTronics International, Inc.
Description: The 602 is a Battery Analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Safran Electrical & Power
Description: LPS put in place a dedicated Electrical System Test Rig (ESTR), constructed in a similar arrangement to the Aircraft Electrical System, holding all the EPGDS (Electrical Power Generation and Distribution System) equipment. Its objective is to conduct functional tests, failure
- Component / Product Tested: Avionics / Military Electronics
- Type / Form: Test Platform / System
-
Supplier: Venable Instruments
Description: One MachineESTi combines capabilities of several custom battery test systems into a single instrument delivering the lowest cost-per-watt testing capacity on the market THE VENABLE DIFFERENCE Battery Test Products Battery Test EquipmentESTi 21616V, 1A
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Features: Other, Specialty / Other
- Form: Test Station / System
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace, appliance,
- Test / Certify To: ASTM, IEEE, MIL-SPEC, OEM Specific
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Electrical / Electronic Testing, Electrostatic Discharge (ESD), Functional / ATE, Load / Capacity Testing, Performance Testing, Thermal Cycling / Shock
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Electrical Distribution, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Motors and Control Systems,
- Forms Tested: Capital Equipment, Components / Parts, Products, Samples
-
Supplier: TelephoneStuff.com
Description: self-test ensures early detection of a battery that needs to be replaced - Battery replacement without tools: Allows quick, easy battery replacement - LED status indicators: Quickly understand unit and power status with visual indicators - Cold-start capable: Provides
- Voltage: 24 volts
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: BTECH, Inc.
Description: system overheating and catastrophic failure. Thermal Runaway: Battery system discharges with a ground fault present can exacerbate the condition and can lead to a dangerous thermal condition and fire. Battery system life can be severely limited. Battery capacity is
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Condition Monitor / Fault Detector
- Features: Electrical Faults / Condition
-
Supplier: BTECH, Inc.
Description: The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.55555555555556 to 71.11111111111111 C
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Power Management / Control
-
Supplier: ZGC, Inc.
Description: energy and long run-time package. The ProPac 14 is the recommended battery when powering the on-camera fill light from the camcorder battery. With an accessory Gold Mount Bracket, it can be used to power color monitors, waveform monitors, vector scopes and virtually any other video
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 4 ampere-hr
- Width / Diameter: 5.45 inch
- Depth: 2.1 inch
-
Supplier: E-Labs, Inc.
Description: frequency range of 10 KHz to 40 GHz. If you are concerned about yourproducts ability to withstand electric fields, E-labs will test for RadiatedSusceptibility Electric Fields. We cantest your equipment and sub-system enclosures as well as all interconnectingcables for Radiated
- Test / Certify To: ASTM, IEEE, MIL-SPEC, OEM Specific
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Electrical / Electronic Testing, Electromagnetic / EMC, Electrostatic Discharge (ESD), Functional / ATE, Load / Capacity Testing, Performance Testing, RF Emissions, RFI / EMI Immunity, Thermal Cycling / Shock
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Electrical Distribution, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Motors and Control Systems, Nuclear / Utility, RF & Wireless / IT & Telecom, Semiconductor /
- Capabilities: Component / Product Comparison, Data Acquisition / Instrumentation, Evaluation / Trouble Shooting (FMEA), Field Evaluation / On-site Inspection, In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Exide Technologies
Description: connectors, helping to extend battery life. High Cycling Double insulated glass mat lined separators combine with thick, robust paste to produce 50% greater cycling performance versus standard flooded product. (Exide Extreme Cycler 200 Only) Reserve Capacity From lift gates to DVD
- Cold Cranking Amps (CCA): 700 to 1,000 amps
- Reserve Capacity (RC): 200 minutes
- Application: Automotive
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
-
Supplier: Visual Sound, Inc.
Description: protect your equipment from "back door" surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines. Battery-protected and surge-only outlets Reserves power capacity and run time for connected equipment
-
Supplier: UL Standards & Engagement
Description: Standard for Test Method for Evaluating Thermal Runaway Fire Propagation in Battery Energy Storage Systems, UL 9540A: a) The maximum energy capacity of residential use electrochemical ESS shall not exceed 20 kWh (72 MJ). This value shall be permitted to be increased to the value
-
Description: documentation are covered. Battery sizing, maintenance, capacity testing, installation, charging equipment, and other types of batteries that are beyond the scope of this standard are not considered.
-
Description: additional requirements for high-capacity relays with generic performance intended for use in applications in smart grids, electric vehicles and other applications where, for example, battery charge/discharge switching is used, such as: • electrical energy storage (EES) systems, •
-
Supplier: CSA Group
Description: This Standard defines test voltage waveform range of test levels test generator test set-up test procedure. The test described hereafter applies to electrical or electronic equipment and systems. It also applies to modules or subsystems whenever the
-
Description: set of criteria with which they can judge the performance of secondary lithium cells and batteries offered by various manufacturers. Portable applications comprise hand-held equipment, transportable equipment and movable equipment. This first edition cancels and replaces the
-
Supplier: CSA Group
Description: set of criteria with which they can judge the performance of secondary lithium cells and batteries offered by various manufacturers. Portable applications comprise hand-held equipment, transportable equipment and movable equipment. This first edition cancels and replaces the
-
Description: IEC 61960-4:2024 specifies performance tests, designations, markings, dimensions and other requirements for coin secondary lithium cells and batteries for portable applications, watches, and backup power supply such as memory backup applications. In particular, watch‑specific requirements are
-
Supplier: Visual Sound, Inc.
Description: door" surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines. Battery-protected and surge-only outlets Reserves power capacity and run time for connected equipment that require battery back-up while
-
Supplier: SCHURTER Inc
Description: Proposition Compact design Maximum breaking capacity at minimal footprint Suitable for pulse-shaped continuous currents Applications Primary protection on SMD PCBs Medical Equipment Battery protection Application Note Primary Protection in Equipmentwith further information on
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 200 amps
- Operating Temperature: -55 C
-
Supplier: Product Safety Consulting, Inc.
Description: We are fully qualified to conduct a wide range of testing necessary for most US and European standards. If we do not have equipment on site to perform a specific test, we can arrange the procurement of the necessary equipment on a rental or lease basis. All testing is done on
- Test / Certify To: ASTM, IEEE, NRTL Mark (UL, CSA, TUV, etc.), OEM Specific
- Services Offered: Accelerated (HALT / HASS), Electrical / Electronic Testing, Functional / ATE, Load / Capacity Testing, Performance Testing, Thermal Cycling / Shock
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Electrical Distribution, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Motors and Control Systems,
- Forms Tested: Capital Equipment, Components / Parts, Products, Samples
-
Supplier: InspectorTools
Description: *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Concrete CRH instrument 2 Relative Humidity/Temperature probes with cable/RJ11 connectors 13 Plastic hole liner insert kits for below surface RH measurements PP3 Lithium Manganese battery
-
Supplier: Mile-X Equipment, Inc.
Description: Start•All® 24 volt nominal, 350 amp cranking capacity 12 volt nominal, 600 amp cranking capacity Volt and amp meter to monitor boosting output Voltage regulated to protect on-board electronics Antizap® voltage surge protection for safer boosting 30 ft., 1/0 ga. welding cable allows
-
Supplier: Tripp Lite by Eaton
Description: battery capacity and battery charge status. Three AA batteries are included, and the auto-off function preserves battery power. If you’re using rechargeable AA batteries, the USB Micro-B port charges them via connection to a USB wall charger or a computer’s USB port. When
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: evaluation via PC • Range of pressure build up to 15 m • Operating time with fully charged battery approx. 80 h • Adaptation of measurement rate to the signal dynamic for maximum possible battery life • Sleep mode of the radio transmitter with consistent measurement signals • System
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Powders / Granular Materials
-
Supplier: Tripp Lite by Eaton
Description: acid battery, which reduces the overall UPS weight.120-Volt Battery Backup Keeps Equipment Operating Through Short Power FailuresThe SMART3000RM2UL provides up to 9.5 minutes (half load) and 3.5 minutes (full load) of battery backup, as well as AC power protection, for
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.2499999999999964 kwatts
- Runtime at Half Load: 9.5 minutes
-
Supplier: GL Communications, Inc.
Description: running in unison for virtually unlimited capacity. Additionally, the Dual UTA HD (v.2) includes support for testing HD voice using Bluetooth® Wideband, and FXO Wideband along with hardware loopback controlled through the VQuad™ software (including self-test mechanisms). Dual UTA HD
-
Supplier: Bacharach, Inc.
Description: refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging capacity of
- Operating Temperature: 32 to 122 F
- Features: Audible Alarm Option
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
-
Supplier: Tripp Lite by Eaton
Description: acid battery, which reduces the overall UPS weight.120-Volt Battery Backup Keeps Equipment Operating Through Short Power FailuresThe SMART1000RM2UL provides up to 20 minutes (half load) and 8.3 minutes (full load) of battery backup, as well as AC power protection, for
-
Supplier: Tripp Lite by Eaton
Description: 3000VA / 3kVA online, double-conversion UPS system for critical server, network and telecommunications equipment. "XR" configuration offers twice the battery capacity as comparable "XL" version. 3U rackmount form factor with an installed depth of 26 inches (66cm). Expandable
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.4000000000000012 kwatts
- Runtime at Half Load: 30 minutes
-
Supplier: TelephoneStuff.com
Description: on batteries enabling timely preventive maintenance - Battery replacement without tools: Allows quick, easy battery replacement - Disconnected battery notification: Warns when a battery is not available to provide backup power - Intelligent battery management:
- Volt-Amp Rating: 0.55 kVA
Find Suppliers by Category Top
Featured Products Top
-
Knick High Voltage Transducers: Powering Precision in Battery Cycling Applications In the rapidly advancing fields of energy storage and electric vehicles, battery cycling is a critical process that requires precise measurement and control. During battery tests, the (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
receiver as well. Commercial drones are essentially flying computers with a video camera. Designing a drone with longer battery life, and therefore longer flying time, challenges engineers. The greater the battery’s power capacity, usually expressed in milli-Ampere-hours (mAh), the (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
oversized test specimens Suitable for automotive components, aerospace assemblies, battery systems, and industrial equipment (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
As products become larger, smarter, and more integrated, manufacturers face increasing pressure to verify reliability before products reach the market. Whether testing battery systems, automotive components, electronics (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
× 67.2 mm Designed for Equipment Integration Save installation space: The sealed arc-control structure enables high-capacity DC switching in a compact package. Support contact reliability: Hermetic (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
utilities and operators expand capacity, the same units can be redeployed to accommodate higher bus voltages or upgraded systems, enabling expansion without requiring a full redesign. Also, with delivery times of weeks for standard equipment, operators can (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
precise control, including applications such as power supply testing, battery discharge testing, solar panel simulator with MPP tracking, automotive component testing compliant with DIN 40839, power semiconductor testing, laboratory DC load use, rack mounting in 3U form factor, high-power component (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
performance and lifespan, with cold conditions reducing overall battery capacity and hot conditions accelerating battery aging processes. Testing drones in simulated arctic versus desert conditions reveals these critical performance differences and informs robust design choices that account for temperature (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
M Series High power Designed for the most stringent high power distribution requirements Rapidly improving battery technologies, capacities and cost as well as increasing tendency towards (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
user-defined waveforms. Specialized Test Modes: Includes dedicated battery test mode with capacity/energy logging and MPP tracking for photovoltaic panel testing. Intuitive User Interface: Features a multilingual (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Factors Affecting PACK Discharge Capacity of Lithium-ion Batteries
Lithium ion battery PACK is an important product that conducts electrical performance test after screening, grouping, grouping and assembly of the cell, and determines whether the capacity and pressure difference are qualified.
-
Battery Inspection, Maintenance, and Testing
A properly implemented maintenance program will aid in prolonging battery life, prevent avoidable battery failures, reduce premature battery replacement, ensure that the battery systems is charged properly at full capacity and deliver it the stored energy to the load when required. Eagle Eye's
-
Developing An Advanced, Predictive Battery Health Monitoring Solution With A Low-cost Microcontroller Solution
on the health and capacity of a battery system above and beyond simple current and voltage measurements. Although it is said that neither can match the absolute testing results of pure load testing, both are proving to be a low cost, reliable and time-effective solution or replacement.
-
Frequency Immittance Testing
Predicting a battery's performance without actually discharging it has long been a topic of great interest. Battery conductance [1-8] and impedance magnitude have proven very useful in predicting cranking performance and relative capacity. However, both conductance and impedance magnitude comprise
More Information Top
-
Evolution of VRLA battery maintenance technologies at NTT
In addition to improving the accuracy of the degradation judging equipment, the battery capacity test equipment , which was unused after the introduction of the BMS, was also renewed.
-
Measurement method for online battery early faults precaution in uninterrupted power supply system
In this section, we will discuss issues surrounding battery capacity test equipment and method, and to establish battery charging and discharging test procedures, as demonstrated in Fig. 4.
-
Validation of single frequency Z measurement for standby battery state of health determination
For the characterization of the batteries with regard to the capacity , professional battery test equipment from the company DIGATRONhas been used.
-
CR4 - Thread: Battery Discharge Test. Is it Harmful to the Battery Life?
In merchant navy, battery capacity tests of emergency communication equipments are mandatory, every two years.
-
IEEE Recommended Practice for Installation Design and Installation of Valve-Regulated Lead-Acid Batteries for Stationary Applications - Redline
Battery sizing, maintenance, capacity testing , charging equipment , battery protection, and consideration of other types of batteries monitoring are beyond the scope of this recommended practice.
-
IEEE Recommended Practice for Installation Design and Installation of Valve-Regulated Lead-Acid Storage Batteries for Stationary Applications
Battery sizing, maintenance, capacity testing , charging equipment , battery protection, and consideration of other types of batteries are beyond the scope of this recommended practice.
-
A deterioration estimating system for 200-Ah sealed lead-acid batteries
The batteries are measured by the capacity testing equipment and the deterioration .
-
Development of VRLA battery capacity estimation system
We have developed a VRLA battery capacity estimation system that comprises capacity test equipment , capacity evaluation equipment, a data transfer program, a central database and a regression curve generating program.
-
Dynamic Node Lifetime Estimation for Wireless Sensor Networks
Load testing is an accurate and reliable battery capacity estimation technique but the load test equipment is required.
Indicates content that may require registration and/or purchase.