Products/Services for Battery Powered Portable Vu Meters
-
VU Meters - (9 companies)...milliwatt (mW) of sine-wave power flows at 1,000 cycles per second (CPS). Most VU meters have a scale from -20 to +3, and rise and fall times of 300 milliseconds (ms). If a constant sine-wave of 0 VU is applied, the meter will achieve 0 VU in 300 ms...Form FactorDisplay TypeElectrical Measurements -
Ion Specific Electrode Meters - (93 companies)...classified into two form types: benchtop and portable. Benchtop units are designed to sit on a flat surface, while portable meters are handheld and designed to be easily carried for field testing. Both use external probes attached to the unit. A benchtop... -
Liquid Level Sensors - (732 companies)...sensors apply radio frequency signals to a capacitance circuit to sense materials with dielectric constants ranging from 1.1 to 88 or more. Conductivity or resistance sensors use a low-voltage power source applied across separate electrodes. Level... -
Batteries - (1829 companies)...batteries is more costly, such as in electric vehicles, handheld power tools and automobile starters. Battery Chemistry. Industrial batteries are manufactured using a variety of reactive elements. A battery's chemistry largely determines its cost, size... -
Power Meters - (389 companies)Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits. Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC... -
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
-
Audio Mixers and Consoles - (196 companies)...is a lightweight soundboard powered by a 9-V battery. This popular soundboard provides several input and output connections for accepting signals. Other audio mixers and consoles are also available. These devices can be used to power microphones...
-
RF Power Meters - (47 companies)RF power meters measure the strength of an RF signal in dBm or watts and may also be called an RF wattmeter. Typically RF power meters are used to measure the output of a transmitter. RF power meters measure the strength of radio frequency signals...
-
Energy Meters and Optical Power Meters - (144 companies)Energy meters measure the total energy of a single pulse and optical power meters measure the average power of a continuous light beam. Energy meters and optical power meters are optical testing instruments. Power meters are optical testing...
Product News
-
McCrometer, Inc.
FH950 Portable Flow Meter total discharge based on USGS and ISO methods. Real-time velocity graphed on color display. Lowest maintenance solution on the market. Lightweight, rugged portable meter... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
AMETEK Spectro Scientific
Portable Fuel Dilution Meter 6000 series FDM 6000 Offers Alternative Solution to Traditional Analytical Techniques. The 6000 Fuel Dilution Meter (FDM) is a portable fuel dilution meter that can be used in the laboratory or in the field to provide rapid and accurate measurements of fuel contamination in engine oil. Features & Benefits. * Conforms to ASTM D8004 - "Standard Test Method for Fuel Dilution of In-Service Lubricants Using Surface Acoustic Wave Sensing". * Direct fuel dilution measurement with 0.2 to 15% fuel dilution range... (read more)Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Portage Electric Products, Inc.
Thermal Controls for portable battery packs Pepi Thermal Controls which are utilized in battery packs for portable power applications. These thermal controls can be used to limit the charge or discharge rate of the battery pack based on sensing increases in temperature or current. Many of the thermal controls in this category are available with gold diffused fine silver electrical contacts to reduce internal resistance of the electrcial circuit of the battery pack. See Battery Pack Applications (read more)Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Green Cubes Technology
The Ultimate Portable Power Solution Endless Mobility and Power with Green Cubes Power Bank. Work without limits with the Green Cubes Power Bank. Designed for the modern mobile user, this slim, powerful battery pack offers unmatched runtime for laptops and small computing devices. Experience the freedom of universal compatibility, fast charging, and safety certification --all in one sleek package. Power That Lasts. Unlock extended device runtime with our slim power bank, designed for the ultimate in portability and enduring power... (read more) -
Myron L Company
Portable, Analog Reverse Osmosis TDS Meters . Automatic Temperature Compensation - Why It's Important. Conductivity readings change with temperature; TDS does not change. Some instruments ignore the importance of temperature. Others require a separate thermometer for testing sample temperature, then manual adjustment of the instrument. All Myron L RO meters, however, feature fast and precise Automatic Temperature Compensation. The result: a more accurate, useful instrument. The Myron L RO-1 Meter is easy to use and requires no special training... (read more)Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Myron L Company
Original Portable Dissolved Solids and pH Meters Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L (R) Company has two proven ways to measure such impurities. Our DS Meters TM provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters TM test conductivity or TDS... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Fargo Controls, Inc.
Battery powered LCD electronic counter - CH Series Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters... (read more)Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Aker Technology USA Corporation
1.2 Volt TCXOs - Portable Battery-operated Devices New 1.2 Volt TCXOs from Aker Technology Designed for Small Portable Battery-operated Devices. Discover its ideal for use where precise timing, signal synchronization and stable frequency output is needed over a wide range of temperatures. (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
LadyBug Technologies LLC
Power Meter Connector Options Selecting the best connector for your power sensor. Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer 's DUT, increasing measurement accuracy by eliminating adaptors. Connectors are installed and the VSWR is verified at the beginning of the sensor 's manufacturing process. Field replacement is not recommended and voids the warranty because it could degrade the VSWR and calibration. Connector... (read more) -
SICK
Powering Safer Battery Production Battery systems are the backbone of our electrified future --from EVs to grid storage. But building them safely? That 's a high-stakes challenge. Automated battery production lines must meet all the usual safety requirements, but the stakes are much higher when you 're dealing with partially charged cells. As Ulrich Hochrein, Head of Safety Engineering at EDAG Production Solutions, explained, "Errors in the production technology can be far more critical because the battery cells or battery... (read more)Browse Inductive Proximity Sensors Datasheets for SICK
-
Shopping In Microphone Preamps - Big Bruin
The HV-35P essentially takes the guts of Millennia's 500 Series format HV-35 and sticks them in a roadworthy portable chassis that you can power with a camera battery - a feature the video and location experts at Sweetwater really love. The 8 seg LED VU meter follows the balanced output of the preamp.
-
Subject Index
… class B, 623 high-fidelity, 1047 high-gain, hum, 1689 narrow-band, 3484 portable 2-channel with … … permeability-tuned, for 100 Mc/s, (A) 1028, 3070 phase-splitting, twin-triode, 2068 power , cathode-excited, 2037 … electrical, for servo- mechanism analysis, VU , (D) 891, (D) 3887; electrical and mechanical, survey, 96 Barim tibnas,dielectric and piezoelectric properties, 8547 Batteries , dry, 29 , AgCI-Mg, 901, 3296, miniature, for tropical … … techniques, 29 f.m., preamplifier noise, 4068in India, choice of wavelength, 19 proposed metre -wave system, (AD …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… systematize_V|1 digest_V|4 digest_N|1 hammurabi_N|1 codify_V|2 finalize_V|1 voter_N|8 prevailing_J|1 accommodate_V|7 harmonize_V|3 cognac_N|2 round_out_V|1 tearful_J|1 crown_V|4 implement_V|3 fixate_V|3 glue_V|3 water_down_V|1 sophisticate_N|1 rose_water_N|1 leach_V|2 smoke-filled_J|1 linearize_V|1 polyethylene_N|1 glorify_V|2 mediocre_J|5 quantify_V|1 meter _N|3 mistime_V|1 marathon_runner_N|3 click_V|3 … … sulphur_V|1 rerun_V|2 misunderstand_V|4 car_ battery _N|1 facilitate_V|2 mystify_V|2 demystify_V|1 … … hitch_N|1 hedge_in_V|1 shaded_J|3 unblock_V|1 disperse_V|4 tripod_N|1 tropical_J|5 furor_N|1 remake_V|1 self-destruct_V|1 destruct_V|1 balance_of_ power _N|1 east_german_J|3 underproduce_V|1 … … observable_J|1 crime_rate_N|1 tract_N|2 liquid_detergent_N|1 condominium_N|1 landscaped_J|1 unimproved_J|3 uncleared_J|1 inaugural_address_N|1 exaugural_J|1 valedictory_address_N|2 flaps_N|1 outboard_N|1 portable _J|2 outboard_motor_N|1 prone_J|1 … … intrastate_J|1 new-mown_J|1 unbleached_J|1 artfully_R|2 caricature_N|1 dummy_J|1 factitious_J|1 alligator_N|1 reflex_response_N|1 phantasmal_J|1 tapping_N|1 deja_ vu _N|1 screech_N|1 weird_sister_N|1 …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/20421/cats_rr_13.pdf?sequence=2
A battery pack in the unit supplies transducer and amplifier power . The unit is very portable and weighs only 20.0 pounds (2.765 newtons). equipped with a VU meter , input and output zeroing, and level controls; also .
-
Belgium-Walloon - Take-back Regulation of 23 September 2010
… Council of September 6, 2006 related to cells and accumulateurs thereby that at the waste of cells and of accumulators and repealing the Directive 91/157 / CEE; Because of the Directive 2008/98 / … … the repression and the measures of repair of the … 10 ° apparatus: any electrical or electronic equipment that is or can be supplied fully or partially … 11 ° stack or portable accumulator: any stack, button stack, assembly in battery or accumulator that: .
-
Audio / Meters / Line
Level Meter* / Frequency Counter, dual-trace Audio Scope, VU Meter , THD+n Test*, Amplitude Sweep, and Phase Meter. TM-10 - 5MHz~862MHz Portable CATV Signal Strength Meter Built in Rechargeable Battery pack Measures electro magnetic fields of extremely low frequency (ELF) from electrical power lines and transmission equipment, appliances …
-
Shopping For "0" - Big Bruin
… 7.1-Channel Audio Video AV Home Theater Receiver Using: Just insert the batteries , no need any … EZ EZPH1 - Stereo Phono Preamplifier The EZ-PH1 is a stereo phono preamplifier with front-panel volume trimmers and audio level metering Stereo RCA jacks and a grounding screw … … Left and right channel front-panel LED VU metering facilitates adjustment of … … DC504BIM - - DC504BiM General Features: Dual DC504BiM In-Dash Receiver CEA-2006 compliant amplifier Power Output: Peak: 60 … … your Music Wirelessly from any Bluetooth Device onto your Car Stereo, Home Stereo, or Portable Speakers (White .
-
Shopping In Microphone Preamps - Big Bruin
An internal jumper selects the MIC PRE MAIN OUTPUT or the MIC PRE GAIN STAGE signal to feed the VU Meter . The HV-35P essentially takes the guts of Millennia's 500 Series format HV-35 and sticks them in a roadworthy portable chassis that you can power with a camera battery - a feature the video and location experts at Sweetwater really love.
Indicates content that may require registration and/or purchase.