-
Supplier: PCB Piezotronics, Inc.
Description: 4-pin Bayonet connector
-
Supplier: Accuris
Description: CONNECTOR-BAYONET, THREE PIN, OXYGEN MASK
-
Supplier: Accuris
Description: Connector-Bayonet, Three Pin, Oxygen Mask
-
-
Supplier: Newark, An Avnet Company
Description: BULB - SINGLE PIN BAYONET
-
Supplier: Accuris
Description: PIN, BONE, STEINMANN, BAYONET AND TROCAR POINT
-
Standards and Technical Documents - PIN, BONE, BAYONET POINT, KIRSCHNER -- MIL-P-36634 CANC NOTICE 1Supplier: Accuris
Description: PIN, BONE, BAYONET POINT, KIRSCHNER
-
Supplier: Newark, An Avnet Company
Description: AB BAYONET 4#0 PIN PLUG
-
Supplier: Beswick Engineering Co., Inc.
Description: Internal half of Beswick series QB bayonet quick disconnect for high pressure applications. Built in shut off mechanism will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected or disconnected Take caution when disconnecting lines under pressure since the external
- Fitting Type: Quick Coupler
- Features: Single Shut-Off, Twist/Bayonet
-
Supplier: Beswick Engineering Co., Inc.
Description: External half of Beswick series QB bayonet quick disconnect for high pressure applications. Internal end (QBI) will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected Take caution when disconnecting lines under pressure since the external pin has no shut-off
- Fitting Type: Quick Coupler
- Features: Single Shut-Off, Twist/Bayonet
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: External half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig
- Fitting Type: Quick Coupler
- Material: Stainless Steel
- Features: Twist/Bayonet
-
Supplier: Beswick Engineering Co., Inc.
Description: Internal half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig
- Fitting Type: Quick Coupler
- Material: Stainless Steel
- Features: Twist/Bayonet
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, Reverse Bayonet, IP67, Crimp, GT Reverse Bayonet Series, Receptacle, 3, Pin RoHS Compliant: No
-
Supplier: PCB Piezotronics, Inc.
Description: 35-pin bayonet connector w/strain relief to 35-pin bayonet connector w/strain relief with 8 feet of 16 pair (32-conductor), PVC jacket
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, Reverse Bayonet, IP67, Solder, GT Reverse Bayonet Series, Plug, 1, Pin, Solder RoHS Compliant: No
-
Supplier: PCB Piezotronics, Inc.
Description: 35-pin bayonet connector w/strain relief to 35-pin bayonet connector w/strain relief with 100 feet of 16 pair (32-conductor), PVC jacket
-
Supplier: PCB Piezotronics, Inc.
Description: 35-pin bayonet connector w/strain relief to 35-pin bayonet connector w/strain relief with 20 feet of 16 pair (32-conductor), PVC jacket
-
Supplier: Allied Electronics, Inc.
Description: Din Plug,straight shielded,bayonet lock,metal housing;6,pin mates with PKR, PBR
-
Supplier: Utmel Electronic Limited
Description: 4 Position Panel Mount Receptacle, Male Pins Bayonet Lock Connector
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removal are required. These sensors are installed using a spring loaded bayonet cap, mating adapters are also available (see BTA-1
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 2.36 to 3.54 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Allied Electronics, Inc.
Description: factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with
-
Supplier: Heilind Electronics, Inc.
Description: STRT PLUG BAYONET COUP. 24-43PIN,23#20,20#16 #6KEY
-
Supplier: Allied Electronics, Inc.
Description: LAMP, DC BAYONET BASE, 130V, 25W/T-8
-
Supplier: Allied Electronics, Inc.
Description: factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. RM12BPE-7PH(71) HR 7 Pin Cble Plg (m) Bayonet Locking
- Connector Type: Audio / Video Connector
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Transducer connection cable 6 wire, 3m long with 6-pins Bayonet connector (plug compatible to MIL-C-26482 series1) and free ends
- Standards / Certifications: MIL-SPEC
-
Supplier: Utmel Electronic Limited
Description: DEUTSCH MS3476W24-31PYCircular Connector, MIL-DTL-26482 Series II, Straight Plug, 31 Contacts, Crimp Pin, Bayonet, 24-31
- Current Rating: 13 amps
- Number of Contacts: 31 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Male / Plug
-
Supplier: Hottinger Brüel & Kjær A/S
Description: cable socket with bayonet locking, 6 pin; suitable for bayonet connector plug of force sensors U10M, U10S, U15, C10; plug compatible with ML-C-26482 series 1; for cable diameter 4-6,5mm
-
Supplier: Utmel Electronic Limited
Description: DEUTSCH MS27467T17B26PB Circular Connector, MIL-DTL-38999 Series I, Straight Plug, 26 Contacts, Crimp Pin, Bayonet, 17-26
- Current Rating: 7.5 amps
- Number of Contacts: 26 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Male / Plug
-
Supplier: Advanced Sensor Technologies, Inc.
Description: polymer technology; Available in double junction (standard) or triple junction (optional œTJ) configurations Rugged industrial grade sensors can operate in a temperature range from -35 to 150 degrees Celsius at pressures up to 100 psig for quick-disconnect inline twist lock bayonet lock
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Essentra Components
Description: These spacers have an extra long top mounting fixing. This long nose automatically locates and aligns connector pins with socket. The top board is also easily removable
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: Radwell International
Description: CIRCULAR CONNECTOR, PT SERIES, BOX MOUNT RECEPTACLE, 5 CONTACTS, SOLDER PIN, BAYONET, 14-5. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Ushio America, Inc.
Description: Only for Use in Approved Enclosed Halogen Fixtures Single Contact Bayonet Base - BA9s, BA15s Double Contact Bayonet Base - BA15d Universal Burn Position
- Lamp Power: 20 to 300 watts
- Rated Average Life: 50 to 2,000 hours
- Maximum Overall Length: 0.064960665 to 0.085433117 inch
- Color Temperature: 2,850 to 3,500 K
-
Supplier: Sonel Test
Description: Temperature probe of K type, bayonet design
-
Description: Relates to a range of circular multiple connectors with round pins and solder or crimp type connections. Specifies IEC type designation, dimensions, gauges, ratings and establishes climatic category and a schedule for type tests.
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Sony type 26 pin in-line (m-f) adapter used to extend broadcast camera assemblies. Bayonet locking.
- Connector Type: Audio / Video Connector
Find Suppliers by Category Top
Featured Products Top
-
DuraMate AHDM Series from Amphenol Sine Systems are multi-pin, heavy-duty metal circular connectors that are environmentally sealed for a variety of applications, rated IP68/69K when mated. Their quick-connect bayonet locking system is made to withstand the challenges and complexities (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
/Outdoor applications and the MIL-DTL-26482 based design provides a quick, reliable, 1/3 turn bayonet coupling. Additional ecomate® Aquarius™ connectors include optional In-Line, Jam-Nut, Square-Flanged, and End Cap configurations. Their pin and socket contacts are available on reels, in strip form (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
designed for communications technology The 10-pin miniature bayonet connectors combine decades of proven reliability with next-generation innovation to provide compact, high-performance connectivity for challenging communication systems. VG/NF Series connectors – designed and (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
Amphenol’s EMI Wind-Lok is a single pole, high-power connector that features a 1/3 turn reverse bayonet coupling design with secondary coupling that allows for audible, tactile and visual confirmation of secure mating. Its double-dead front, finger-proof inserts help to protect the pin as (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
404, CECC 22 220, IEC 61169-50, MIL-C-3643, MIL-C-49142, and MIL-C-81659. These rugged and durable connectors seal out moisture and hydraulic fluids, are durable enough to withstand extreme environmental variations in temperature and pressure, and resist vibration. Bayonet Connector (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
also offer multi-pin screw or bayonet-style connectors. The lead wire between the probe and the connectors runs continuously, using the same noble metal thermocouple wire that is installed in the quartz sheath. As a cost saving option, Conax may transition to extension grade wire for the lead (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
against vibration and corrosion. Coupling Options: MIL-DTL-38999 connectors commonly feature bayonet and threaded coupling mechanisms MIL-DTL-5015 This specification covers circular connectors that are designed for power and signal applications (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
years, each major design being developed to meet specific size, frequency, power handling, and mechanical requirements. Below are some of the most widely used coaxial connector types that one should be familiar with when searching for suitable options: Bayonet (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
. To meet these demands, small form factor connectors use high-density pin layouts, hybrid contact configurations and materials chosen for their thermal stability and mechanical strength. Reduced-profile coupling mechanisms, such as bayonet and snap-lock interfaces are designed for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
(Bayonet Neill-Concelman) connectors are easy to connect due to a twist-lock system. These connectors work well up to about 4 GHz and 70 W power and are standard on test equipment. N connectors are one of the most commonly used for frequencies up to 11 GHz. They also have a high power range, around 150 W (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc.