-
Supplier: Bunting Bearings, LLC
Description: Bunting Dri-Plane® Thrust Washer Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting
- Bore: 0.25 to 2 inch
- Outside Diameter: 0.625 to 3.5 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.625 to 3.5 inch
-
Supplier: Timken Company (The)
Description: the internal self alignment of the bearing elements during operation. Optimal bearing capacity can often be realized with up to +/- 1.5 degrees of misalignment. Size range: 125 mm to 220 mm OD Design Attributes For most aerospace applications, the bearings are made
- Outside Diameter: 4.9212625 to 8.661422 inch
- Features: Aerospace, Airframe / Aircraft Control, Self-aligning
- Bearing Type: Spherical Roller Bearing
-
Supplier: Bunting Bearings, LLC
Description: Bunting Dri-Plane® Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane”
- Inside Diameter: 0.125 to 4 inch
- Outside Diameter: 0.1875 to 4.5 inch
- Length: 0.125 to 4 inch
- Operating Temperature: -50 to 700 F
-
-
Supplier: Timken Company (The)
Description: Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions. Size range: 32 mm to 300 mm OD (special designs up to 600 mm are available) Design Attributes Typical tapered single (TS) design can
- Outside Diameter: 1.2598432 to 11.81103 inch
- Features: Single-Row Tapered
- Bearing Type: Tapered Roller Bearing
-
Supplier: Bunting Bearings, LLC
Description: Bunting Dri-Plane® Flanged Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting
- Inside Diameter: 0.1875 to 2 inch
- Outside Diameter: 0.3125 to 2.25 inch
- Length: 0.1875 to 2.5 inch
- Operating Temperature: -50 to 700 F
-
Supplier: Dupont Molykote
Description: mechanical shear. Molykote® G-6000 is well suited for applications exposed to radiation. APPLICATIONS Bearings operating at high temperatures Automobile electrical accessories Equipment exposed to radiation Bearings operating under high
- Operating / Use Temperature: -40 to 392 F
- Kinematic Viscosity (@ 40°C): 103 cSt
- Applications: Automotive / Transportation, Bearings, Electrical / Electronic
- Features: Corrosion Inhibitor / Rust Preventative, Synthetic / Semi-synthetic
-
Supplier: SKF/Global
Description: drying machines Applications with medium and high speed ball (and roller) bearings operating at medium and high temperatures Clutch release bearings Vertical shaft applications Kiln trucks and rollers
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Type / Function: Grease / Gel, Lubricant
-
Supplier: SKF/Global
Description: SKF LGHB 2 is a high viscosity, mineral oil based grease, using the latest complex calcium-sulphonate soap technology. Formulated to withstand high temperatures and extreme loads, it is suitable for a wide range of applications, especially in the cement, mining and
- Kinematic Viscosity (@ 40°C): 400 to 450 cSt
- Operating / Use Temperature: -4 to 300 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Petroleum / Mineral Oil
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: developed the first liner system for spherical bearings that qualifies to the threshold of 100,000 cycles for bearing life (industry standard AS81820 Type 'A'). Our customized and standard bearings also include swaged, split ball, spit race, fracture race, snap
- Bore Diameter: 0.19 to 1 inch
- Length Through Bore: 0.218 to 0.797 inch
- Outside Diameter: 0.5625 to 1.75 inch
- Load Capacity: 4,060 to 80,040 lbs
-
Supplier: Saint-Gobain Coating Solutions
Description: Ekonol T101 aromatic polyester filler is a tan powder additive that, when combined with PTFE, produces a composite material with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. This filler extends the life of bearings and
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Features: Heat Resistant / High Temperature
-
Supplier: SKF/Global
Description: temperatures up to 220 °C (430 °F) for short periods Protection of wheel bearings operating under severe conditions Effective lubrication in wet conditions Good water and corrosion resistance Excellent lubrication under high loads and low speeds Typical
- Kinematic Viscosity (@ 40°C): 185 cSt
- Operating / Use Temperature: -22 to 284 F
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Type / Function: Grease / Gel, Lubricant
-
Supplier: TPA Motion
Description: LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature
- Dynamic Load Capacity: 179.84 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
- Bearing Type: Cam Follower
- Bearing Housing: Rectangular
-
Supplier: JTEKT North America, Inc.
Description: equipment. Bearing for heat treatment deposition equipment A special-specification bearing that can be lubricated even at high temperatures is adopted for the thermal treatment film generator. Bearing for EB exposure equipment The
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Description: and alkali resistance High dielectric strength Applications Electronic components & substrates High temperature electrical insulators High voltage insulators Laser tubes Machine components Mechanical seals Precision shafts and axles in high wear environments
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: Dupont Molykote
Description: of solid lubricants makes Molykote® G-2001 well suited for small to medium sized rolling element bearings at high speeds. APPLICATIONS High speed bearings Spindles Fast moving positioners Moulding cutters Chemical industry and paper processing FEATURES Wide
- Operating / Use Temperature: -58 to 266 F
- Kinematic Viscosity (@ 40°C): 35 cSt
- Applications: Bearings, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative, Synthetic / Semi-synthetic
-
Supplier: Alpine Bearing, Inc.
Description: 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for
- Bore Size: 2.755907 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 27,108 rpm
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: developed the first liner system for spherical bearings that qualifies to the threshold of 100,000 cycles for bearing life (industry standard AS81820 Type 'A'). Our customized and standard bearings also include swaged, split ball, spit race, fracture race, snap
- Bore Diameter: 0.19 to 1.5 inch
- Length Through Bore: 0.205 to 1.17 inch
- Outside Diameter: 0.5625 to 3 inch
- Load Capacity: 2,470 to 239,280 lbs
-
Supplier: SantoLubes LLC
Description: SANTOLUBE MCS-2408 is a unique, high performance polyester fluid suitable for use as a base stock for designing lubricants for applications involving prolonged operation at high temperatures. SANTOLUBE MCS-2408 has low viscosity, excellent low
- Kinematic Viscosity (@ 40°C): 48.7 cSt
- Pour Point: -65.2 F
- Flash Point: 469.4 F
- Applications: Aerospace, Bearings, Electrical / Electronic, Machine / Gears
-
Supplier: igus® inc.
Description: Features Made from iglide® T500 (in two parts) Recommended for high temperature applications over 176°F and up to 482°F High chemical resistance Maintenance-free Very low moisture absorption Available for all adapters and pillow blocks (Ø12 mm – 30 mm)
- Outside Diameter: 0.5511814 to 1.7322844 inch
- Length: 1.2204731 to 3.1102379 inch
- Design Units: Metric
- Bearing Surface: Plastic
-
Supplier: Dupont Molykote
Description: Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low volatility, will not form
- Kinematic Viscosity: 24 to 285 cSt
- Viscosity Index: 110
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High-temperature, abrasion-resistant solids-handling pump Withstands temperatures up to 200°F (93°C) Hard metal agitator slurry pump Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Media Temperature: 200 F
- Horsepower: 5 to 30 HP
-
Supplier: H2O Control Products, Inc.
Description: With the ability to withstand temperatures to 250º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling,
- Operating / Use Temperature: 480 F
- Dielectric Strength: 20,000 V/m
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
- Industry Applications: Automotive / Transportation, Electrical / Electronic
-
Supplier: Dupont Molykote
Description: Heavy duty bearing grease for applications in presence of water and moisture Molykote® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used in a wide temperature range and offers excellent resistance against water wash out. Molykote®
- Kinematic Viscosity (@ 40°C): 150 cSt
- Operating / Use Temperature: -13 to 284 F
- Applications: Bearings
- Type / Function: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant
-
Supplier: ASTM International
Description: for this test method has a viscosity closely held to 3.55 mPa·s at 150 °C by using the absolute viscometry of the TBS. 1.4 Manual, semi-automated, and fully automated TBS viscometers were used in developing the precision statement for this test method. 1.5 Application to
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.781 to 3.125 inch
- Overall Width: 0.56 to 1.875 inch
-
Supplier: ASTM International
Description: developing the precision statement for this test method. 1.5 Application to petroleum products other than engine oils has not been determined in preparing the viscometric information for this test method. 1.6 The values stated in SI units are to be regarded as standard. No other
-
Description: ceramic materials. It is an ideal choice for bearing parts, especially those parts that need to work under high temperature and high pressure. Therefore, silicon nitride ceramic products are an ideal choice for many industries, such as: Rotating ball &
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: SKF/Global
Description: SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Machine / Gears
- Features: Bearings, Lubricant
-
Supplier: Epoxies Etc...
Description: 10-3014 is a low viscosity, single part anaerobic securing compound. 10-3014 is engineered for fitting and securing cylindrical metal assemblies. Fixturing usually takes place in 15 minutes. APPLICATIONS: 10-3014 is ideal for securing all types of bearings, shafts,
- Applied Thickness / Gap Fill: 0.0004724412 inch
- Viscosity: 400 to 800 cP
- Use Temperature: -85 to 752 F
- Tensile Strength (Break): 3,000 psi
-
Supplier: Techsil Limited
Description: LPS Thermaplex Hi-Temp Bearing Grease reduces the risk of bearing failure and resists carbonization at high temperatures. Product Benefits Extends relubrication periods Excellent vibration resistance Very high dropping point Reduces grease consumption Reduces the
-
Supplier: TPA Motion
Description: High Temperature Linear Guides are required for harsh environments. Special materials complemented with special surface treatments are often needed for demanding high temperature environments. The more we know about your application the better we can
- Features: Cleanroom Rated, Vacuum Rated
-
Description: structure in bearings primarily for automotive applications. In addition, these expanded metals are ideal for automotive speaker grills & covers, light covers, protective light mesh and decorative applications. Automotive engineers continue to adapt Dexmet expanded
- Opening Size: 0.031 to 0.5 inch
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Features: Calendered / Flattened, Other Metal
- Base Construction: Expanded
Find Suppliers by Category Top
Featured Products Top
-
full contact seals, the SMITH XTREME bearings are ideal for extremely high load applications. Never settle for less than greatness! That is why Smith Bearing® is the brand you need to trust! With over 60 (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Coatings for Aerospace Applications Aerospace Bearings Design engineers in the aerospace industry encounter significant challenges, including managing extreme loads and high (read more)
Browse Aerospace Bearings Datasheets for GGB -
needs — High loads and high temperature capabilities — Excellent fatigue strength under dynamic and shock load conditions — Excellent wear resistance — Suitable for hydrodynamic operation — Suitable for oil and grease lubrication — Superior (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
needs. Through our global production platform and supply network, we offer the industry’s most extensive portfolio of self-lubricating and pre-lubricated plain bearings for numerous applications in a variety of industries. GGB supplies the automotive industry, pump, and compressor (read more)
Browse Aerospace Bearings Datasheets for GGB -
Enhance your systems with Essen Magnetics Alnico Magnets. Contact us to explore tailored magnetic solutions that ensure reliable, high-temperature performance for specialized engineering applications. (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
-contact temperature measurement applications such as work piece monitoring in ovens, heat gun target monitoring and fire detection/suppression in extreme environments. A new filter attachment technique provides hermeticity that makes the detector rugged and reliable in hostile environments and eliminates the need for shielding and/or cooling in high temperature applications. (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
for your custom quote. Climatics Testing E-Labs, Inc provides a wide variety of environmental exposure testing services with the ability to simulate and control climatic conditions including high and low temperatures and temperature (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig Bushings, and Specialty Aerospace products and assemblies. As well as our existing product line, we are ready to assist you (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc.
Conduct Research Top
-
The 5 Major Benefits of Plastic Bearings
Some engineers hesitate to use plastic bearings in their designs. Maybe they have trusted metal and bronze bearings for years or they simply don't think plastics can handle the tough applications or environments. Plastic bearings, however, can endure extreme temperatures, heavy loads and high
-
Exploring the Capabilities of Full Ceramic Bearings
Full ceramic bearings are made of ceramic rings and balls with a non-metallic retainer and seals. Full ceramic bearings are excellent for high-speeds, low friction, and offer exceptional resistance to corrosion and elevated temperatures. However, one very important difference is that load ratings
-
Gas Bearing Design for Non-air Applications
on the gas temperature and the type of gas. The gas bearing must be designed to run stably over the complete operating range of parameters, throughout the entire speed range and for a range of manufacturing tolerances. As an example the smallest gas bearing clearance is critical at high temperatures
-
Improvement of Tilting-Pad Journal Bearing Operating Characteristics by Application of Eddy Grooves
In high speed, high load fluid-film bearings, the laminar-turbulent flow transition can lead to a considerable reduction of the maximum bearing temperatures, due to a homogenization of the fluid-film temperature in radial direction. Since this phenomenon only occurs significantly in large bearings
-
Bearing Performance Improvement
temperatures, especially at medium to high loads and sliding speeds. At high sliding speeds, eddy groove technology clearly outperforms CuCr base material and thereby pushes the limits of bearings and applications considerably.
-
Talk About Speed and Life
A bearings rated speed is given based on being lubricated with oil or grease and with moderate temperature and light loads. As temperature goes up and/or load is increased, the life of the bearing will be shortened. CSL cannot change that. However, when using CSL in place of oil or grease
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with the. specific products they build, sell and stand behind. EQUIPMENT ADVANCES. Over the past few decades, the refrigeration industry has. transitioned from reciprocating compressors to rotary. screws in most applications. Screw compressors used on. ammonia maintain much lower discharge temperatures. than