Products/Services for Belt Drive Of CMM

  • V-Belts and V-Ribbed Belts-Image
    V-Belts and V-Ribbed Belts - (373 companies)
    V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...
    English Section
    Metric Section
    V-Ribbed Section
  • Flat Belts-Image
    Flat Belts - (242 companies)
    ...consist of several plies or layers that are made of cotton or synthetic fiber, with or without rubber impregnation. The number of plies determines the belt thickness that will help determine the minimum pulley diameter for the drive. Fabric cord belts...
  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    ...of material that are driven by a system of pulleys or drives to carry goods. They are used in a variety of material handing applications, including food and beverage processing, manufacturing, mining, packaging, and power transmission. Some conveyor belts...
  • Round Belts and O-ring Belts-Image
    Round Belts and O-ring Belts - (75 companies)
    ...are also called endless drive belts or endless round belts. Round belts are solid or hollow lengths of cylindrical material. They maintain contact with belt pulleys using friction and must be stretched or elongated to operate. Round and o-ring belts...
  • V-Belt Pulleys-Image
    V-Belt Pulleys - (217 companies)
    V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
  •  
    Belt and Chain Tensioners - (92 companies)
    Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
  •  
    Rotary Tables - (234 companies)
    ...are mounted so the rotary table surface runs up and down. In inverted mounting, the rotary table can be upside down in the horizontal position. The drive location of rotary tables may be dependent on the mount; drives can be placed behind, below, top...
  •  
    CMM Probes - (91 companies)
    Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
  •  
    Flat Belt Pulleys - (103 companies)
    ...not necessarily require grooved flat belt pulleys. A flat pulley idler can also be used for the back side of a conventional V-belt. Flat belt drive pulleys apply motive power to the belt. Features. Flat belt pulleys and flat belt idler pulleys can...
  •  
    Timing Belts (metric) - (233 companies)
    ...timing belts, a timing pulley transmits force to the belt via evenly-spaced grooves that mate with the teeth in the belt. These same grooves and teeth prevent belt slippage. Synchronous belt drives are highly-efficient devices. Synchronous belts come...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Custom Machine & Tool Co., Inc.
Stock Drive Products & Sterling Instrument - SDP/SI
KHK USA, Inc.
Chengdu Leno Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.