-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume,
- Maximum Discharge Flow: 860 to 3,100 GPM
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Self-Priming Pump, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: ContiTech Roulunds Rubber A/S
Description: belt is a further development of the Vbelt, and is used in modern engines above all. It has ribs running in a lengthwise direction. The engine accessory units are likewise driven by the belt. These include the alternator, the cooling water pump, the air
- Belt Length: 21.1811138 to 116.141795 inch
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: PressureParts.Com
Description: quick access to belts Dual cogged belt drive to prevent slippage Belt drive triplex piston AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader Water Filter with clear sleeve for screen inspection Forged brass
-
-
Supplier: PressureParts.Com
Description: quick access to belts Dual cogged belt drive to prevent slippage Belt drive triplex piston AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader Water Filter with clear sleeve for screen inspection Forged brass
-
Supplier: Griswold Pump Company
Description: Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are equipped
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,900 GPM
- Maximum Discharge Pressure: 150 psi
- Features: Cast Iron, None, Pump Only, Water Pumps
-
Supplier: ContiTech AG
Description: Multi V-belts enable the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the ContiTech multi V-belts guarantees perfect performance. Design and
-
Description: KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas
- Pumping Speed: 165 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Description: KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast
- Pumping Speed: 52 CFM
- Motor Power: 2 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Westerbeke Corporation
Description: steady speed, provides optimum fuel efficiency and eliminates "bogging down" when load is applied. Standard Equipment Simple, "one touch" start/stop control panel with running hour meter Overspeed Protection Battery Charger Belt-driven, raw water pump Lube oil drain hose
- Wattage: 3,000 watts
- Frequency: 50 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: eliminates "bogging down" when load is applied. Standard Equipment Simple, "one touch" start/stop control panel with running hour meter Overspeed Protection Battery Charger Belt-driven, raw water pump Lube oil drain hose Operator's manual and parts list Electronic
- Wattage: 3,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Higher Power Supplies, Inc.
Description: speed pump and thermo-sensor (prevents overheating in bypass mode) • Remote six gallon poly fuel tank • Dimensions 48"L x 40"W x 37"H Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc.
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: pump and thermo-sensor (prevents overheating in bypass mode) • Set up for tank feed • Dimensions 48"L x 40"W x 37"H Warranty • 2 yr engine • 2 yr poly chain belt • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc. This warranty dose not
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: FEATURES: • General Triplex Plunger Pump (belt drive) • Electric Start • Epoxy powder coated Aircraft grade aluminum frame • Easy access tip holder / gun holder / hose hanger on handle • 10,000 hour rated Gates polychain clogged belt • 50 mesh inlet water filter •
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Belt-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake
- Displacement: 2.1794777644867733 liters
- Number of Cylinders: 4
- Length: 35.4 inch
- Width: 21.3 inch
-
Supplier: Alfa Laval Inc.
Description: discharge of clean oil Large sludge space Belt-driven The major benefits are: Easy to install. Requires limited space. Pressurised discharge of clean oil. No need for downstream pump. Fewer service manhours. Larger sludge space extends operating period between manual cleaning.
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Alfa Laval Inc.
Description: discharge of clean oil Large sludge space Belt-driven The major benefits are: Easy to install. Requires limited space. Pressurised discharge of clean oil. No need for downstream pump. Fewer service manhours. Larger sludge space extends operating period between manual cleaning.
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Westerbeke Corporation
Description: cooling Vibration mounts 90° water injected exhaust elbow Coolant recovery tank 17 amp battery charger Simple start/stop control panel with running hour meter Belt guard Belt-driven, raw water pump Electronic governing Generator field adjustable to 50 or 60
- Wattage: 4,200 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: control system (hazardous environment only) Derated engine: automatic ambient temperature compensation Cooling System Thermostats and housing, RH forward-facing outlet — 51 mm (2.01 in) connection Jacket water pump — belt-driven, centrifugal Water pump —
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Programmable monitoring system (engine speeds, temperature, pressure) J1939 broadcast (diagnostic and engine status) Automatic variable timing, electronic All engines shipped at max rated rpm Cooling System Thermostats and housing, vertical outlet Jacket water pump —
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Polishing and Buffing Machines - 4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20Supplier: Precision Surfacing Solutions
Description: hardware are made from corrosionresistant materials. The entire head assembly is supported by a 4-stantion bridge that is raised and lowered through a series of ball screws. The top plate is driven from above to facilitate water cooling both of thelapping and polishing surfaces, if so
- Power: 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: CEF Industries LLC
Description: filters options A variety of electric connectors and mounting plate configurations options Stainless steel valve diaphragm helps maintain maximum pump efficiency by resisting corrosion and preventing foreign particles from coating valve seats extending operating life and durability
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
installation in belt-driven systems. Its trapezoidal groove profile ensures strong friction with V-belts, improving transmission stability and efficiency. Core Engineering Advantages (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
pumping stations use a variety of pumps in their operations, that are driven by variable frequency drives (VFDs), to propel the water through the many stages of purification along the way. Water treatment plants use pumps to pass fresh (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
: Energy Costs Increase Almost every stage where a bottling and canning facility uses water (moving, treating, heating, cooling, and disposing of water), requires a significant amount of energy. Facilities constantly pump water through (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
inlet separators are essential components in vacuum box applications, specifically designed to optimize the removal of water and fiber before they reach the vacuum pump. The Importance of Inlet Separators (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
separators are essential components in vacuum box applications, specifically designed to optimize the removal of water and fiber before they reach the vacuum pump. The Importance of Inlet Separators Inlet (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
MCRT® 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale (read more)
Browse Datasheets for S. Himmelstein & Company -
vacuum pump processes this extra water and solids it can cause vacuum surging, buildup and erosion in the vacuum pump, plus premature belt and motor failure. These separators also create a metering effect, giving you better control over the flow of your operations (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC
More Information Top
-
Smart Thermostat and Coolant Pump Control for Engine Thermal Management Systems
The conventional belt driven water pump may also be replaced with a variable speed electric pump to minimize parasitic losses.
-
Simulation of Conventional and Hybrid Vehicle Including Auxiliaries with Respect to Fuel Consumption and Exhaust Emissions
As baseline vehicle is the HEV vehicle with a conventional, belt driven water pump and a conventionally operated fan with viscous clutch.
-
A MODEL TO PREDICT THE EFFECT OF THE
RADIATOR CORE AND AMBIENT CONDITIONS ON THE
PERFORMANCE OF THE COOLING SYSTEM OF A
RALLY CAR
• a fan belt driven water pump , .
-
Design and prototype of dual loop lubricant system to improve engine fuel economy, emissions, and oil drain interval
The engine does not have an alternator or a belt driven water pump .
-
Combining artificial neural network and multi-objective optimization to reduce a heavy-duty diesel engine emissions and fuel consumption
Water, belt driven water pump .
-
Developing an accelerated aging system for gasoline particulate filters and an evaluation test for effects on engine performance
The EcoBoost 1.6L engine utilized is normally fitted into a Ford Escape compact SUV; in this installation, the engine is fitted with a belt driven water pump , alternator and air conditioning compressor; these accessories take power directly from the crankshaft.
-
Advanced Microsystems for Automotive Applications 2010
Belt driven water pumps have to ensure sufficient cooling at low engine speed and maximum towing torque.
-
Intelligent Drive Technologies for Innovative Vehicle Concepts (Transportation Challenges in Emerging Economies;Environment & Energy -1)
For the conventional operated auxiliaries a belt driven water pump and a cooling fan with viscous clutch are used.
-
Advanced Engine Cooling Thermal Management System on a Dual Voltage 42V-14V Minivan
One of the technologies that will contribute to these efforts is the thermal management of the engine based on the replacement of the belt drive water pump by an electrically actuated pump which, in conjunction with a variable speed electric cooling fan…
-
Development of a Hydrogen Fueled Land Speed Record Engine
An engine mounted and belt driven water pump fed four -12 AN hoses to the ends of the intercooler cores.
Indicates content that may require registration and/or purchase.