-
Supplier: SAE International
Description: simulate many of the most common electric drive powertrains currently available on the market: 12V Micro Hybrid Vehicle (start/stop systems), Belt-integrated starter generator (BISG), Crank-integrated starter generator (CISG), Full Hybrid Electric
-
Supplier: Infineon Technologies AG
Description: Automotive Applications Hybrid Electrical Vehicles (H)EV Motor Drives Commercial Agriculture Vehicles Applications Automotive secondary power distribution unit Belt starter generator 48 V – inverter ISG Electric vehicle (EV) drivetrain system EV traction inverter
- VCES: 750 volts
- VCE(on): 1.1 volts
- IC(max): 1,540 amps
- Transistor Grade / Operating Range: Automotive
-
Supplier: Infineon Technologies AG
Description: Automotive Applications Hybrid Electrical Vehides (H)EV Motor Drives Commercial Agriculture Vehicles Main inverter Applications Automotive high-voltage e-compressor Belt starter generator 48 V – inverter ISG EV traction inverter
- Features: Automotive, MOSFET, Other
- Packing Method: Tray
-
-
Supplier: Infineon Technologies AG
Description: SPICE-Model Applications Belt starter generator 48 V – inverter ISG Body electronics and power distribution Electric power steering (EPS) Electronic stability control Multi-port fuel injection Designers who used this product also designed with TLE9877QXW40 | MOTIX™ MCU | 32-bit
- VGS(off): 2 to 4 volts
- rDS(on): 0.002 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive Belt starter
- tON: 250,000 ns
- tOFF: 270,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: SAE International
Description: demonstrator vehicle that also features an advanced 48 V lead-carbon battery pack and a 48 V belt-driven integrated starter generator (BISG). The battery and BISG have been selected to enable the continuous high-output (6 kW) operation of the eSupercharger to support
-
Supplier: SAE International
Description: engine is to be installed into a demonstrator vehicle. The vehicle will feature an advanced 48 V lead-carbon battery pack and a 48 V belt-integrated starter generator (BiSG). The battery and BiSG have been selected to enable the continuous high-output (>6 kW) operation of
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional v-belt or
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: capability; ease-of-cooling system integration; enables sea water cooling - Air shutoff — integrated with engine controls Optional Attachments Engine-mounted transmission oil cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: ease-of-cooling system integration; enables sea water cooling - Air shutoff — integrated with engine controls Optional Attachments Engine-mounted transmission oil cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
easily speed controllable via integrated electronics. Air volume can be adjusted to any possible operating point. The integrated, intelligent electronics also allow for pressure or air quality control. Rosenberg’s standard AC models are often specified for use where variable frequency drives (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
advancements. The ECFanGrid consists of a series of electronically commutated (EC) backward curved fans operating in parallel as a unit. It is a highly efficient, cost-effective alternative to single large belt-driven radial fans for air handling units. Thanks to its modular design, the ECFan (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
expertise, vertically integrated operations, and a strong focus on process optimization, we provide the technical support and production capabilities needed to help customers accelerate development, improve manufacturability, and scale with confidence. Our team supports customers across aerospace (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Federal Register > Friday, May 7, 2010 > [75 FR 25324] Light-Duty Vehicle Greenhouse Gas Emission Standards and Corporate Average Fuel Economy Standards; Final...
• Higher Voltage Stop-Start/ Belt Integrated Starter Generator (BISG)-provides idle-stop capability and uses a higher voltage battery with increased energy capacity over typical automotive batteries.
-
Ultracapacitor Applications
Mild-hybrid implementations come in two varieties: (1) belt integrated starter generator (B-ISG) or belt alternator starter (BAS) and (2) crankshaft mounted integrated starter generator (ISG).
-
Inderscience Publishers - linking academia, business and industry through research
component sizing; electric variable transmission; hybrid electric vehicles; HEVs; hybrid vehicles; ISG; traction motors; vehicle electrification; optimisation; fuel efficiency; urban driving; hybridisation powertrains; front-wheel drive; torque; speed; belt integrated starter generator ; crankshaft integrated starter generator.
-
Insight Weekly – 15th September 2014
The prototype is based on the Ford Focus and uses a 48V “electrical architecture”, a SpeedStart 10kW belt integrated starter generator and Turbogenerator Integrated Gas Energy Recovery System (TIGERS) turbine integrated exhaust gas energy recovery system with a lead carbon battery pack …
-
Hybrid EV Weekly - 11th September
The prototype is based on the Ford Focus and uses a 48V “electrical architecture”, a SpeedStart 10kW belt integrated starter generator and Turbogenerator Integrated Gas Energy Recovery System (TIGERS) turbine integrated exhaust gas energy recovery system with a lead carbon battery pack …
-
Ricardo to reveal Advanced Diesel Electric Powertrain
The prototype is based on the Ford Focus and uses a 48 volt "electrical architecture", a SpeedStart 10kW belt integrated starter generator and Turbogenerator Integrated Gas Energy Recovery System (TIGERS) turbine integrated exhaust gas energy recovery system with a lead carbon battery …
-
Development of a BISG Micro-Hybrid System
DEFINITIONS, ACRONYMS, ABBREVIATIONS ABS Anti-lock braking system BISG Belt driven integrated starter generator BMS Battery monitoring sensor CAN Controller Area Network CCM Climate control module CEM Central electric module CISG Crankshaft driven integrated starter generator DMF Dual-mass-flywheel ECM Engine …
-
Physical Model for Investigation of Diesel Engine Cranking by Belt-driven Integrated Starter Generator
A new physical model to simulate the cranking behavior of diesel engines with a belt driven integrated starter generator (BISG) has been created.
-
Federal Register > Tuesday, September 22, 2009 > [74 FR 48192] Passenger Car Average Fuel Economy Standards-Model Years 2008-2020; Light Truck Average Fuel Eco...
Type of Hybrid/Electric vehicle-classified as MHEV = 12V micro hybrid, BISG = belt mounted integrated starter generator , CISG = crank mounted integrated starter generator, PSHEV = power-split hybrid, 2MHEV = 2-mode hybrid, PHEV = plug-in hybrid, EV = electric vehicle, H = hydraulic hybrid, P = pneumatic …
-
Federal Register > Monday, March 30, 2009 > [74 FR 14196] Average Fuel Economy Standards Passenger Cars and Light Trucks Model Year 2011
A Belt Mounted Integrated Starter Generator (BISG) system is similar to a micro-hybrid system, except that here it is defined as a system with a 110 to 144V battery pack which thus can ‡perform some regenerative braking, whereas the 12V micro …
Indicates content that may require registration and/or purchase.