Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The belt tension meter is an optical measuring instrument for determining the belt tension force. This belt tension meter consists of a display unit and a sensor on a gooseneck cable. The belt tension meter measures the tension of
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -4 to 203 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Sensor Developments, Inc.
Description: This sensor measures the seat belt tensions during vehicle crash testing and overall belt strength evaluations.
- Tension Range: 3,500 lbs
- Accuracy: 2.5 ±% Full Scale
- Output: Analog voltage signal
- Display: None (No Display)
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™
-
-
Supplier: RS Components, Ltd.
Description: Telemecanique Sensors XY2CZ704
-
Supplier: TE Connectivity
Description: CTR (PCTFSDEGC) : ±.02 Product Type Features Force Sensor Type : Seat Belt Load Cell Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Operating Temperature: -40 to 248 F
-
Supplier: Transducer Techniques, LLC
Description: 160,000,200,000 lb Typical Applications Crane Load Monitor Front End Loaders Tow Bar Connection Railroad Couplings Conveyer Belt Rollers Clevis Joints Sprocket Axle Crane Cargo Hook Connecting Rod Forklifts Mooring Line Tension Tow Line Tension
- Force / Load Rating: 750 to 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Radwell International
Description: SAFETY ROPE EMERGENCY STOP SWITCH, RELIABLE PROTECTION OF EXTENSIVE HAZARDOUS AREAS FOR USE ON CONVEYOR BELTS ROBUST DESIGN FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS EASY SETTING OF THE ROPE TENSION INTEGRATION INTO AS-I NETWORKS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VEGA Americas, Inc.
Description: quickly mounted by simple and reliable adhesive, ceiling or tension belt mounting. Since no additional power supply is necessary, the autarkic sensor offers a particularly economical solution. The sensor housing with high protection rating IP69 enables maintenance-free
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Advanced Poly-Packaging, Inc.
Description: to package a wide assortment of parts (kit packages) inexpensively: hardware kits, appliance kits, bike kits, toy assembly kits, and craft kits directly into poly bags, cartons or other containers. "V" Tracking Belt Alignment: Guarantees perfect tracking with no alignment and few
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T22 Pulley Rotary Torque Transducer is the best in class: Capacities from 20 Nm to 5K Nm (177 to 44K lb-in) ±5 VDC output Digital electronics 10 kHz sample rate Contactless 16-bit resolution More Information The T22 is used for monitoring pulley torque, belt or chain
- Maximum Torque: 176.991150442478 to 44,247.7876106195 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: NOSHOK, Inc.
Description: Engineered to provide superior performance in level measurement, rope and belt tension and torque measurement, bearing support forces on lifting equipment and other compression force measurement applications Ranges from 230 lbs.-force to 500,000 lbs.-force Accuracy levels range from
- Force / Load Rating: 90,000 to 220,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: lamp indicates the feature is active. Moving the rocker switch to the off position, or activating the service brakes or the retarder, disables the feature. Automatic Belt Tensioning Both the tractor and scraper engines now have automatic belt tensioning rather than manual tensioning.
- Travel Speed: 32 miles/hr
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: Sum can be used to add two flows for total flow, or to add the number of parts carried by two conveyor belts. Difference can be used to subtract outflow from inflow for net flow, or to subtract reject parts from total parts. Product can be used to multiply two rates, for example to compute
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tensile Test Machine with Computer Servo mainly applied to test the metallic and non-metallic materials such as rubber, plastic, wire and cable, optical fiber cable, seat belts, seat belt, leather belt composite materials, plastic profiles, waterproof membrane, steel, copper,
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application Universal Testing Machine is used to test tension, compression, shearing force, adhesion, peeling force, tear strength,ect of specimen, semi product and finished product in the field of rubber, plastic, metal, nylon,fabric,paper, aviation, packing, architecture, petrochemistry,
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Haida International Equipment Co., Ltd.
Description: host, computer, universal fixture, professional software, communication cable Option: standard roller, test panel, sampling knife, floating roller fixture, non-standard fixture Test Principle This tensile testing equipment uses AC servo motor as a power plant, belt drive, high precision ball
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Caterpillar Oil & Gas
Description: radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys Fan height instructions Vee belts for customer-supplied radiators Suction fans and blower fans Water inlet elbows Dry charge coolant conditioners Emissions Certification IMO
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings and pulleys Alternator belt tensioner Cooling System Radiators Radiators Fans f/u/w radiator packages Coolant level sensor Fan drive
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley — f/u/w radiator packages Fans f/u/w radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys Fan height instructions Vee belts for
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
Find Suppliers by Category Top
Featured Products Top
-
protection. Ring sensors available in normal, high, and ultra-high sensitivity models. Static and dynamic sensor technologies for different detection requirements. Modular flat sensors for conveyor belts and chutes. (read more)
Browse Inductive Proximity Sensors Datasheets for Altech Corp. -
Ideal for emergency stops on conveyors, long cable trip systems, and belt safety control (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
Low-dielectric materials or materials with limited reflectivity Mounted over piled material in flat storage warehouses Over conveyors, belts to prevent overloading or detect when belts are running empty Measure levels within the equipment, such as (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Extruded aluminum, light weight with industry standard T-slot Industry standard pallet sizes Larger T10 timing belt & robust design Innovative single point tensioning & belt tracking system Variety motor location configuration Easy (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp.
Conduct Research Top
-
Torque Sensor Application - Assembly Line / Automation
Sensors / transducers are essential in many automated assembly, packaging and labeling processes. Below, a reaction torque sensor is setup with a servo motor in an automated conveyor belt assembly line to control the tension in the winding tape while providing feedback regarding alignment, out
More Information Top
-
CTS Awarded Production Program For Seat Belt Tension Sensors
CTS Awarded Production Program For Seat Belt Tension Sensors .
-
CTS Awarded Production Programs For Seat Belt Tension Sensors
CTS Awarded Production Programs For Seat Belt Tension Sensors .
-
Advanced Microsystems for Automotive Applications 2006
In case of implementing the iBoltTM above the seat belt attachment point a customized algorithm in the ECU usually handles correct occupancy detection without an additional belt tension sensor .
Indicates content that may require registration and/or purchase.