Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pfaltz & Bauer, Inc.
Description: Beryllium oxide
-
Description: various industries. Properties of Beryllium Oxide Ceramic Tubes 1. High Thermal Conductivity: Beryllium oxide has one of the highest thermal conductivities among all engineering materials, making it an ideal choice for heat-sensitive applications. This property allows
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
- Features: Specialty Ceramics
- Shape / Form: Tube Stock
-
Description: What is Beryllium Oxide Ceramic Blocks? Beryllium oxide (BeO) ceramic blocks stand as the undisputed champions of thermal management in the world of advanced materials. Boasting the second highest thermal conductivity of all electrically insulating materials, surpassed
- Density: 2.8999981697315307 g/cc
- Thermal Conductivity: 240 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.5 µm/m-C
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
-
-
Supplier: San Jose Delta Associates, Inc.
Description: San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide requires stringent dust control during the grinding process it otherwise
- Density: 2.85 g/cc
- Max Use / Curie Temperature: 1,800 C
- Thermal Conductivity: 292.89100667246 to 376.57415143602 W/m-K
- Coeff. of Thermal Expansion (CTE): 954,000,000 µm/m-C
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: It can be applied in microwave technology, electric vacuum technology, nuclear technology, microelectronics and packaging, communication devices, high brightness LED, power electronic modules and other industries. Characteristic: 1. High wear resistance, corrosion resistance and long service life.
-
Description: Beryllium Oxide (BeO), often known as beryllium, has a special combination of thermal, dielectric, and mechanical properties that make it very desired for use in electronic applications. These features are unique to this material. BeO ceramic has superior strength, has
- Max Use / Curie Temperature: 1,800 C
- Thermal Conductivity: 260 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Oxide Type: Beryllia / Beryllium Oxide
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A0958 BeO CAS#:1304-56-9 F.W.:25.01 NFPA#: Specific Gravity: 0.000 DOT:6.1/II Descriptions: Specification TEST 1. Assay (Metals Basis) 99% min. Properties No properties.
- Function: Reagent
-
Supplier: Materion Corporation
Description: Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material.
- Thermal Conductivity: 275 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.2 µm/m-C
- Dielectric Constant (Relative Permittivity): 6.7 #
- Oxide Type: Beryllia / Beryllium Oxide, Other
-
Description: Advantages Of Beryllium Oxide Ceramic Substrate Beryllium oxide ceramic substrate has the characteristics of high thermal conductivity, high melting, strength, high insulation, low dielectric constant, low dielectric loss and good packaging process adaptability. It is
- Density: 3.019998093996284 g/cc
- Thermal Conductivity: 200 to 250 W/m-K
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
-
Supplier: Newark, An Avnet Company
Description: BERYLLIUM OXIDE INSULATORS
-
Description: What is beryllium oxide ceramic rod? Beryllium oxide (BeO) ceramic rods are made from beryllium oxide ceramics, a compound with the chemical formula BeO, known for its high melting point, low thermal expansion, and excellent electrical and thermal
- Thermal Conductivity: 240 W/m-K
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
- Shape / Form: Rod Stock
-
Supplier: ASME Standards and Certification
Description: CRTD-Vol. 69 From the Center for Research and Technology Development The approved mission for the Beryllium Manufacturing Facility (BeMF) is to protect worker health and safety while providing capability for manufacturing BeO parts and components to support the enduring stockpile weapon
-
Supplier: ASME
Description: CRTD-Vol. 69 From the Center for Research and Technology Development The approved mission for the Beryllium Manufacturing Facility (BeMF) is to protect worker health and safety while providing capability for manufacturing BeO parts and components to support the enduring stockpile weapon
-
Supplier: Accuris
Description: Standard Specification for Nuclear-Grade Beryllium Oxide Powder
-
Supplier: Accuris
Description: BERYLLIUM OXIDE - MOLYBDENUM/MANGANESE METALLIZED - NICKEL PLATED
-
Supplier: ASTM International
Description: Specification for Nuclear-Grade Beryllium Oxide Powder (Withdrawn 1991)
-
Supplier: ASTM International
Description: 1.1 This specification defines the physical and chemical requirements of nuclear-grade beryllium oxide (BeO) powder to be used in fabricating nuclear components. 1.2 This specification does not include requirements for health and safety. , , It recognizes the material as a Class B
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR NUCLEAR-GRADE BERYLLIUM OXIDE POWDER - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This specification defines the physical and chemical requirements of nuclear-grade beryllium oxide (BeO) powder to be used in fabricating nuclear components. 1.2 This specification does not include requirements for health and safety (1- 5).2 It recognizes the material as a Class B
-
Supplier: Accuris
Description: STANDARD METHODS FOR CHEMICAL, MASS SPECTROMETRIC, AND SPECTROCHEMICAL ANALYSIS OF, AND PHYSICAL TESTS ON, BERYLLIUM OXIDE POWDER
-
Supplier: ASTM International
Description: Method for Chemical, Mass Spectrometric, and Spectrochemical Analysis of, and Physical Tests on Beryllium Oxide Powder (Withdrawn 1992)
-
Supplier: Materion Corporation
Description: minimum 98.5% beryllium. In most applications, its optical surface is a hard, polished coating of electroless nickel, 24 micrometers to 150 micrometers thick. Electroless nickel is harder than bare beryllium and more easily polished to a fine surface finish.
- Oxide Type: Beryllia / Beryllium Oxide
- Applications: Optics / Optical Grade
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services offers metalized substrates developed from Beryllium Oxide (BeO) or alumina (Al2O3). The metallization can be thick film MoMn followed by plating, or direct bond copper (DBCu).
- Oxide Type: Alumina / Aluminum Oxide, Beryllia / Beryllium Oxide
- Shape / Form: Bar Stock
-
Description: Beryllium Oxide, also known as Beryllia and BeO, was developed in the 1950s as a space-age technical ceramic material, and it offers a unique combination of properties not found in any other ceramic material. It is an ideal material for applications requiring high heat dissipation as
- Oxide Type: Beryllia / Beryllium Oxide
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Anaren, Inc.
Description: Features: 5 Watts Surface Mount Beryllium Oxide Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested RoHS Complain
- Resistance Range: 100 ohms
- Power Rating: 5 watts
- Operating Temperature: -55 to 125 C
- Features: Other, Tape Reel
-
Supplier: Materion Corporation
Description: Electronic Materials by Materion Brush Beryllium & Composites are a metal matrix composite of beryllium and beryllium oxide. E-Materials are prepared by impact grinding to powder. They are then canned, degassed, and HiP'd into a standard stock block (15 x 20 x21). The
- Nonferrous: Beryllium / Beryllium Alloy, Refractory / Reactive (UNS R)
- Applications: Electronics / RF-Microwave
- Processing, Temper & Finish: Extruded, Powdered Metal (Compacted), Wrought
- Type: Metal / Metal Alloys, All Types
-
Supplier: Richardson RFPD
Description: Flanged Resistor, 10 Watts, 100 Ohm, Thick film resistive element, Alumina Ceramic Substrate, Copper, Nickel plated per QQ-N-290 Cover. Beryllium oxide ceramic mounting flange.
- Resistance Range: 100 ohms
- Power Rating: 10 watts
- Features: Other
- Technology / Construction: Thick Film
-
Supplier: San Jose Delta Associates, Inc.
Description: San Jose Delta performs precision machining, grinding and polishing services on ceramics, Macor-Machinable Glass Ceramic by Corning, Beryllium Oxide, Quartz and other hard and ceramic like materials.
- Thermal Conductivity: 1.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.55 µm/m-C
- Dielectric Strength: 50,000,000 V/m
- Dielectric Constant (Relative Permittivity): 3.75 #
-
Supplier: Newark, An Avnet Company
Description: THERMAL INSULATOR; Insulator Body Material:Beryllium Oxide Ceramic; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:1.57mm; Volume Resistivity:1015ohm-cm; Thermal Impedance:-; Dielectric Strength:450kV/mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Flange Mount Termination. The G450N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is also RoHS compliant!
- Power Rating: 450 watts
- VSWR: 1.2 :1
- Frequency Range: 1,700 MHz
- Mounting / Packaging: Flanged
-
Supplier: Richardson RFPD
Description: Series PCX High Power Coaxial Terminations. The PCX Series High Power Terminations are designed to dissipate RF power when mounted to a heat sink or chill plate. High stability thin film resistive elements on beryllium oxide substrates are used to insure stable VSWR performance over
- Power Rating: 500 watts
- Terminator Type: Coaxial Terminator
-
Supplier: Mi-Tech Metals
Description: tungsten, copper tungsten has properties similar to those of silicone carbide, aluminum oxide, and beryllium oxide. The thermal conductivity and low expansion also make copper tungsten an excellent choice even for extremely dense circuits.
- Thermal Resistance: 0.68 °C / W
- Material: Copper, Mixed Material
- Features: Other, Other Materials
- Device: Passive Heat Sink
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Dome Spring Washer Dome spring washers are designed to have a very high load capacity with a very small deflection range. Use our Quick Search below to source beryllium copper dome spring washers and spring steel dome spring washers from our wide selection of options. Available Materials:
- Inside Diameter: 0.127 to 0.514 inch
- Outside Diameter: 0.218 to 0.874 inch
- Thickness / Working Height: 0.01 to 0.02 inch
- Finish: Black Oxide, Nickel Plated, Zinc Plated
-
Supplier: Richardson RFPD
Description: The D30NA30Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the
- Frequency Range: 3 GHz
- Attenuation: 30 dB
- Package Type: Surface Mount Technology (SMT)
-
Supplier: San Jose Delta Associates, Inc.
Description: Aluminum Nitride - AlN, is most often the material of choice due to its relatively excellent thermal conductivity and non-toxic nature. Because San Jose Delta has a segregated beryllium oxide - BeO department with over 20 years of experience fabricating common microwave designs such as
- Density: 3.2699979362145193 g/cc
- Thermal Conductivity: 170 to 200 W/m-K
- Coeff. of Thermal Expansion (CTE): 5 µm/m-C
- MOR / Flexural Strength: 52,000 psi
Find Suppliers by Category Top
Featured Products Top
-
Beryllium Oxide (BeO) Ceramics — Custom High Thermal Conductivity Components Short Description High-performance beryllium oxide (Be (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Great Ceramic provides custom beryllium oxide (BeO) ceramic crucibles for specialized high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with electrical insulation, making it suitable for (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Beryllium Oxide (BeO) Ceramics — High Thermal Conductivity Insulator Overview Beryllium oxide (BeO) is a high-performance ceramic material that uniquely combines metal-like thermal conductivity with excellent electrical insulation (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview 99.5% high purity beryllium oxide (BeO) crucibles are precision ceramic components designed for high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Alumina ceramic substrates are essential in advancing the performance of power electronics by solving heat dissipation and hermetic sealing challenges associated with polymeric materials. These substrates, including alumina, beryllium oxide, aluminum nitride, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
The materials we offer for our custom nut solutions are: Alloy steels Aluminum Beryllium Brass Silicone bronze Carbon steel Magnesium Molybdenum (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Market Trend Of Thin Film Ceramic Substrates
) or three-dimensional are considered thin-film ceramic substrates. They can be manufactured from a variety of materials, including Silicon Nitride, Aluminum Nitride, Beryllium Oxide, and Alumina. Because of thin-film ceramics' ability to transfer heat, electronics can use them as heat sinks.
-
Comparison of RF Terminations with BeO and ALN Substrates
Terminations designed to dissipate significant amounts of power at RF frequencies have traditionally been fabricated on beryllium oxide (BeO) substrates. The high thermal conductivity and moderate dielectric constant make BeO an ideal choice for this application. Increased regulation regarding
More Information Top
-
Beryllium Chemistry and Processing
10.10 Beryllium Oxide ...
-
Federal Register > Friday, August 7, 2015 > [80 FR 47566] Occupational Exposure to Beryllium and Beryllium Compounds
138 (decomposes to beryllium oxide ) .
-
Compact thermoelectric converter development program: Phase IIB. Final report, January 1--December 31, 1967
Beryllium oxide has the highest electrical resistivity of all known insulating mater- ials at the desired temperatures, and its use is mandatory if the 0.1 megohm levels of leakage are to be achieved.
-
A passively-safe fusion reactor blanket with helium coolant and steel structure
There is a high chemical potential for reaction between these materials, which may be inhibited by the formation of a thin beryllium oxide layer.28 In- reactor experiments are being conducted at present to determine whether this will be a problem.
-
BERYLLIUM AND BERYLLIUM COMPOUNDS (CICAD 32, 2001)
The International Chemical Safety Cards for beryllium (ICSC 0226), beryllium oxide (ICSC 1325), beryllium sulfate (ICSC 1351), beryllium nitrate (ICSC 1352), beryllium carbonate (ICSC 1353), beryllium chloride (ICSC 1354), and beryllium fluoride (ICSC 1355), produced by the International Programme on Chemical Safety…
-
Space Reflector Materials for Prometheus Application
Summary: The two materials studied in depth which appear to havethe most promise in a Prometheus reflector applicationare beryllium (Be) and beryllium oxide (BeO).
-
Beryllium (EHC 106, 1990)
very stable surface film of beryllium oxide (BeO) is formed on the .
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
Beryllium oxide is an excellent heat conductor, with high strength and hardness, and acts as an electrical insulator in some applications.
-
Effect of Purity and Manufacturing Variables on Elevated Temperature Properties of Beryllium
Enhanced elevated temperature properties through grain bound- ary distribution of beryllium oxide in beryllium metal are shown, and the effects of grain size and crystal anisotropy at elevated temperature are discussed.
-
A passively-safe fusion reactor blanket with helium coolant and steel structure
materials, which may be inhibited by the formation of a thin beryllium oxide layer.28 In- .
Indicates content that may require registration and/or purchase.