-
Supplier: Hymark/Kentucky Gauge
Description: The versatile bevel gearboxes offer high performance and their compactness space and weight advantages. Mostly maintenance-free Many variants and options available Robust design with taper roller bearings and lightweight housing High efficiency
- Gear Ratio: 5 to 1 (X : 1)
- Output Torque: 132.743362831858 to 106,194.690265487 In-lbs
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Boston Gear
Description: Overview Boston Gear's Right 90 spiral-bevel gear drives are designed for high efficiency, quiet operation, and long service life. Over 12 styles are available in three main case sizes, and by using our Guaranteed Same Day Shipment Program, you'll have them in time for less
- Gear Ratio: 1.1 to 2.1 (X : 1)
- Output Torque: 2.4 to 132 In-lbs
- Maximum Input Power: 0.13 to 3.5 HP
- Reducer Style: Motor Mount / Gearhead
-
Supplier: KOFON Motion Group
Description: Integration of aluminun body to ensure the maximum rigidity and corrosion resistance, and easy to assemble with multiple precision machined surface. The use of top-level spiral bevel gear, with optimization design, the contact tooth surface of uniform load、allowable hith torque out
- Gear Ratio: 1 to 100 (X : 1)
- Backlash: 6 to 17 arcmin
- Gearing: Bevel / Miter
- Mounting Style: Flange(s)
-
-
Supplier: Boston Gear
Description: Overview Our R1000 bevel gear drives feature compact, rugged construction and precision-forged, straight-tooth bevel gears, making them ideal for industrial applications where low-speed/ high-torque drives are required. Features and Benefits Straight-tooth bevel
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Hymark/Kentucky Gauge
Description: advantages. The unique design of PowerGear Miniature will open up a vast range of applications in drive technology. Miniature gear for maximum precision Low backlash and high transmission accuracy Case-hardened bevel gear tooth system Friction-locked shaft and bevel
- Gear Ratio: 1 to 4 (X : 1)
- Output Torque: 11.5044247787611 to 141.592920353982 In-lbs
- Maximum Input Speed: 7,500 rpm
- Backlash: 15 arcmin
-
Supplier: IBT Industrial Solutions
Description: energy used. Gearbox Repair Services IBT Industrial Solutions can help you avoid catastrophic gearbox failure and costly downtime through regular predictive and preventive maintenance. However, if repair is needed, IBT offers complete repair and overhaul services for all types
- Gear Type: Change Gear, Helical Gear, Rack, Spur Gear
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Cyclo® Bevel Buddybox 5 Series (Cyclo® BBB5) is a highly efficient, state of the art, compact series of speed reducers and gearmotors. Optimized for shaft mounted applications and easy maintenance, the Cyclo® BBB5’s exterior dimensions have been minimized without compromising the
- Gear Ratio: 11 to 26,492 (X : 1)
- Output Torque: 45,450 In-lbs
- Maximum Input Power: 0.125 to 75 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: IBT Industrial Solutions
Description: services ensure your operation runs smoothly and efficiently. GEAR REDUCERS Bevel Worm Gear Shaft Mounted Helical Parallel Shaft Planetary Spiral Bevel Right Angle Gear Head Drives
- Gearing: Bevel / Miter, Helical, Planetary, Worm
- Shaft Alignment: Parallel In-line, Right Angle
-
Supplier: Radicon
Description: product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits: Case hardened and ground helical gears, and hard finished spiral bevel gears have optimised
- Gear Ratio: 315 (X : 1)
- Output Torque: 1,433,628.31858407 In-lbs
- Maximum Input Power: 2,010.33057735423 HP
- Gearing: Helical
-
Supplier: Sumitomo Machinery Corp. of America
Description: hollow low speed shaft. Features of P4 Multistage Units: High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Dedicated housings for horizontal and vertical applications Horizontal split housing for easy maintenance Standard higher bearing span
- Gear Ratio: 6.3 to 630 (X : 1)
- Output Torque: 10,000,000 In-lbs
- Maximum Input Power: 58 to 10,800 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Sumitomo Machinery Corp. of America
Description: speed shaft. Features of P4 Vertical Units: High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Vertical P4 housing designed to ensure smooth transition of forces from the low speed shaft center bore to the mounting feet Integrated drywell as a
- Gear Ratio: 6.3 to 500 (X : 1)
- Output Torque: 105,000 to 7,250,000 In-lbs
- Maximum Input Power: 166 to 5,500 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Sumitomo Machinery Corp. of America
Description: Multiple housing materials available High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Accessible covers for service on the spot inspection and maintenance Optimized bearing selections for longer service life Shaft sealing incorporates dual
- Gear Ratio: 8 to 71 (X : 1)
- Output Torque: 889,000 In-lbs
- Maximum Input Power: 2,330 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Stober Drives, Inc.
Description: application. The "KSS" footprint is 30% smaller than a standard MGS unit of comparable rating but uses the same high quality helical and spiral bevel gearing. Coupled with an efficiency of 97%, the "KSS" continues the MGS reputation for quality and quiet operation plus cost savings in energy
- Gear Ratio: 70 (X : 1)
- Gearing: Helical
- Reducer Output: Hollow Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel
-
Supplier: Zero-Max
Description: Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact
- Gear Ratio: 2 (X : 1)
- Output Torque: 22 In-lbs
- Maximum Input Speed: 2,000 rpm
- Gearing: Bevel / Miter
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel
-
Description: Helical flexured u-joint is the direct replacement for a 90° bevel gearbox. Gearboxes are expensive, and usually need lubrication for their meshing gear surfaces and bearings. Replacement with a maintenance free Helical flexured u-joint can save money, both on initial
Find Suppliers by Category Top
Featured Products Top
-
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The Tandler series of spiral bevel gearboxes from Diequa provides precision, performance and design versatility far exceeding any other standard bevel gearbox. They are ideal choices for applications requiring precise rotary motion, high speed, heavy duty cycles, environmental protection, or (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
We had a customer recently request a right angle spiral bevel gear design that was to be incorporated into a hybrid diesel/electrical power package to drive a bus. Much like a train power supply, the diesel engine was to drive a generator that (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
(14½° pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer—ideal for machinery requiring consistent speed and reliable performance. Bevel Gears (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
manufacturing to deliver reliable, application-specific mechanical solutions for demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Planetary speed reducers (gearboxes) Aluminum Worm Gear Reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-Life Lubrication: Sealed IP65 housings packed with high-efficiency synthetic lubricant minimize friction losses, maintaining high efficiency over continuous duty cycles without requiring routine fluid maintenance. View full specs at: https://diequa.com/products/servo-gearheads/pgv-gearbox-for-agv-amr/ (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
As a precision gear manufacturer SDP/SI specializes in custom gears and gearboxes for thousands of applications in the aerospace, medical, defense, automation, and robotics industries. Standard precision gears in a wide range of types (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Robinson R22 Beta II
Horizontally mounted piston engine drives transmission through multiple V belts and sprag-type overrunning clutch; main and tail gearboxes use spiral bevel gears ; maintenance -free flexible couplings of proprietary manufacture used in both main and tail rotor drives.
-
http://waset.org/publications/9997675/vibration-lubrication-and-machinery-consideration-for-a-mixer-gearbox-related-to-iran-oil-industries
The machinery maintenance action Performed to this gear box by new pinion and bevel engaged gears, grinding the gear shaft, PT (there was no crack in new gears), coupling treatment, balancing all gear box rotors, shafts run out checks and treatment, measuring … The vibrations decreased at a great extend after maintenance of gearbox .
-
Federal Register > Friday, December 4, 2009 > [74 FR 63583] Airworthiness Directives; ZLT Zeppelin Luftschifftechnik GmbH & Co KG Model LZ N07-100 Airships
4) After doing the replacements required in paragraphs (f)(1), (f)(2), and (f)(3) of this AD, replace the bevel gears of the propeller gearbox thereafter at intervals not to exceed 1,600 hours TIS on the propeller gearbox. Note 1: The time between overhaul for gear boxes specified in the airship maintenance manual remains unchanged.
-
Federal Register > Monday, September 21, 2009 > [74 FR 48019] Airworthiness Directives; ZLT Zeppelin Luftschifftechnik GmbH & Co KG Model LZ N07-100 Airships
4) After doing the replacements required in paragraphs (f)(1), (f)(2), and (f)(3) of this AD, replace the bevel gears of the propeller gearbox thereafter at intervals not to exceed 1,600 hours TIS on the propeller gearbox. Note 1: The time between overhaul for gear boxes specified in the airship maintenance manual remains unchanged.
-
Construction elements of mechanical engineering 2
… through the occurrence of slide (the toothed belt excluded) high running equal accuracy by constant load and friction number comparatively low installation costs are the disadvantages of belt gears in particular by larger … … and multiple drives low maintenance cost shaft load and … It can be arranged horizontally, arbitrarily obliquely or also perpendicularly and can be realized with all belt …
-
Drive Solutions
The drive is often effected by helical bevel gear motors which are at- tached at the side of the chain bucket conveyor. … assist starting up and protect against overloads, as well as an additional auxiliary drive for maintenance purposes. … chain conveyor is prevented from moving back by means of a backstop on the gearbox or motor.
-
Advances in Condition Monitoring of Machinery in Non-Stationary Operations
Maintenance staff is interested in detailed knowl- edge, which bearings/ gears should be replaced. … is often a case when two or more degradation processes occur simultaneously (for different components of gearbox ). Depending on mentioned operational and environmental factors, as well as design ( bevel or cylindrical stage…) degradation processes …
Indicates content that may require registration and/or purchase.