-
Supplier: 3 Dimensional Services
Description: We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Plastics, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services
- Features: CNC Machining, Europe Only, ID / Internal Grinding, Jig Grinding, Midwest US Only, North America, OD / External Grinding, United States Only
-
Supplier: LPKF Laser & Electronics North America
Description: The ProtoMat X60 is a milling system designed for very large printed circuit board and electronics applications. A working area of 25.6" x 20.8" ensures even the largest PCB applications can be processed with precision and accuracy. The system works straight from CAD data to process boards
- Number of Axes: 3
- X-Axis Travel: 25.6 inch
- Y-Axis Travel: 20.8 inch
- Spindle Speed: 60,000 rpm
-
Supplier: LPKF Laser & Electronics North America
Description: The LPKF ProtoMat E-Series rapid PCB milling systems are a low-cost introduction to the world of professional in-house printed circuit board prototyping. They will structure single or double-sided circuit boards, drill holes for through-plating and cut individual boards from the base material
- Number of Axes: 3
- X-Axis Travel: 9 inch
- Y-Axis Travel: 12 inch
- Spindle Speed: 30,000 rpm
-
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: The VTC-820/20 delivers versatility and performance across a broad range of machining applications. The large 2 m X-axis and 820 mm Y-axis, in combination with a range of optional equipment including pendulum loading and contouring axis, enable setup times to be reduced and productivity increased.
- Y-Axis Travel: 32.283482 inch
- Spindle Speed: 12,000 rpm
- Machine Type: Machining Center
- Spindle Orientation: Vertical
-
Supplier: Sandvik Coromant Co.
Description: With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime. Benefits Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch)
- Cutting Diameter: 6 to 20 inch
- Shank / Arbor Diameter (if different): 0.746 to 1.121 inch
- Flute / Cutting Length: 0.25 to 0.313 inch
- Cutter Type: Face Mill
-
Supplier: Haas Automation, Inc.
Description: Small parts manufacturing can pose significant machining challenges for the average job shop. Tiny holes, minute features, extreme accuracies, and fine surface finishes may prove difficult for larger CNC machines. The Haas CM-1 Compact Mill is a small-footprint, high-accuracy solution for
- Number of Axes: 3
- X-Axis Travel: 12 inch
- Y-Axis Travel: 10 inch
- Z-Axis Travel: 12 inch
-
Supplier: GEA Process Engineering Inc.
Description: The best milling procedure has a name: Millstar. Efficient brewing starts with appropriate milling. The last three decades of practical experience have proven the efficiency of GEA Liquid Processing's steeping conditioned milling concept. Our Millstar combines the advantages and
-
Supplier: Pexco
Description: optical-clarity applications. CNC Milling We operate 3-, 4-, and 5-axis CNC milling equipment capable of producing complex geometries with tight tolerances from solid stock, castings, or molded components. Three-axis milling handles straightforward prismatic parts efficiently,
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Swiss Machining, Turning
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Specialty Machining: Extrusion Machining
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Haas Automation, Inc.
Description: Office Mill; 12" x 10" x 12" (305 x 254 x 305 mm) (xyz), ISO 20 taper, 5 hp (3.7 kW) vector drive, 30,000 rpm, 20-station automatic tool changer, coolant pump, high-speed machining, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. 208-250VAC 50-60Hz, 20A, single-phase
- Number of Axes: 3
- X-Axis Travel: 12 inch
- Y-Axis Travel: 10 inch
- Z-Axis Travel: 12 inch
-
Supplier: Haas Automation, Inc.
Description: Toolroom Mill; 40" x 20" x 16" (1016 x 508 x 406 mm), 40 taper,�7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.
- Number of Axes: 3
- X-Axis Travel: 40 inch
- Y-Axis Travel: 20 inch
- Z-Axis Travel: 16 inch
-
Supplier: Reid Supply
Description: Our hex-hole, square-hole, and square-slotted machine tool sleeves can be used to connect rods for making boring bars, milling cutters, and tool holders. . End Type is Not Threaded. Outside diameter of 1.375 in and an overall length of 4.000 in. Concentricity is .003 in.
- Projection Length: 4 inch
-
Supplier: Haas Automation, Inc.
Description: Vertical Machining Center; 20" x 16" x 14" (508 x 406 x 356 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, 10-station automatic tool changer, 1 MB program memory, 15" color LCD monitor, memory lock keyswitch, USB port and work light; Single or three-phase power.
- Number of Axes: 3
- X-Axis Travel: 20 inch
- Y-Axis Travel: 16 inch
- Z-Axis Travel: 14 inch
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: easy to operate as a centrifuge. And the milling chamber cover can even be completely removed for easy cleaning. Your practical advantage: A decisive simplification of your daily work. SAFER Grinding has never been as safe and reliable: Operators and the machine itself are kept safer
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Type: Ball / Media Mill
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
-
Supplier: Weiss-Aug Co., Inc.
Description: JK Tool & Die provides engineering, machining, grinding, stamping and EDM services. Their experienced engineering staff and machine operators average over 20 years of experience. JK' s machine shop is equipped with cnc lathes and mills. Their engineering department offers design
- Additional Services: Design Assistance
- Secondary Operations: Heat Treating / Stress Relieving
- CNC Machining: Milling, Turning, Wire EDM
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Bunting Bearings, LLC
Description: Bunting, in addition to its complete multi-casting capabilities, offers comprehensive custom machining facilities which produce bearings and components that are manufactured to the highest standards by our skilled craftsmen. Bunting's computerized numerical controlled machining lathes, mills, and
- Materials: Brass, Bronze
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America
-
Supplier: Rottler Manufacturing
Description: entire array of features which help maximize the productivity capabilities of the machines. Quick tooling changeover maximizes the versatility and flexibility of the machine, allowing boring and surfacing in one setup. All F90M Series machines have the capability of Boring,
- X-Axis Travel: 132 inch
- Y-Axis Travel: 12 inch
- Z-Axis Travel: 30 inch
- Spindle Motor Power: 10.5 HP
-
Supplier: Tri-Star Industries, Inc.
Description: multiple-spindle automatic bar machine ever built. These machines have the capability of performing multiple machining operations within the cycle time of the machine. This capability eliminates the need for costly secondary operations. The machining capabilities and features of
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
Supplier: Weiss-Aug Co., Inc.
Description: JK Tool & Die provides engineering, machining, grinding, stamping and EDM services. Their experienced engineering staff and machine operators average over 20 years of experience. Conventional EDM capabilities as low as .006" diameter through carbide or steel. 3d milling capabilities to
- Special Services: Design Assistance
- Features: North America, Northeast US Only, Other, United States Only
- Materials: Steel / Steel Alloys
- Specialty Machining: Tool & Die Manufacturing
-
Supplier: Seedburo Equipment Company
Description: The Stein Mill is a powerful, high speed grinder extractor for lab use. The mill features a direct top drive 1/2HP motor with a speed of approximately 1500 RPM, no load. The cutter blade is machined cast aluminum. The cutter blade and shaft are easily accessible and may be washed and dried quickly
-
Supplier: Rottler Manufacturing
Description: entire array of features which help maximize the productivity capabilities of the machines. Quick tooling changeover maximizes the versatility and flexibility of the machine, allowing boring and surfacing in one setup. The machines work like advanced CNC machining centers but
- X-Axis Travel: 132 inch
- Y-Axis Travel: 12 inch
- Z-Axis Travel: 30 inch
- Spindle Motor Power: 10.5 HP
-
Supplier: Kurt Manufacturing
Description: Kurt Machining provides full-service contract machining for many types of materials and can support your large part needs. We have the experience and expertise to deliver large-scale parts that meet or exceed customer expectations. We use state-of-the-art CNC equipment to ensure perfect precision
- Materials: Aluminum, Brass, Bronze, Cast Iron, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Drilling, Etching / Chemical Milling, Honing, Milling, Screw Machining, Surface Grinding, Turning
- Specialty Machining: Casting Machining, Forging Machining, Gear Manufacturing
-
Supplier: NETZSCH Premier Technologies LLC
Description: CGS Fluidized Bed Jet Mill Hard and/or temperature sensitive product? - No Problem!! General This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Description: Block Feature Density: 2.5(g/cm³) Mohs Hardness: 4~5 Maximum Temperature: 800(℃) Thermal Conductivity @ 25°C: 1.46(W/mK) Dielectric Strength: >40(KV/mm) Volume Resistivity @ 20°C : >1014(Ω.cm) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced)
- Density: 2.499998422182354 g/cc
- Thermal Conductivity: 1.46 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Shape / Form: Block
-
Supplier: SKF/Global
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary
- Bore: 2.1653555 inch
- Outside Diameter: 4.724412 inch
- Overall Width: 2.05511922 inch
- Static Axial / Thrust Load: 275 lbs
-
Supplier: SKF/North America
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary
- Bore: 2.1653555 inch
- Outside Diameter: 4.724412 inch
- Overall Width: 2.05511922 inch
- Static Axial / Thrust Load: 275 lbs
-
Supplier: Sandvik Coromant Co.
Description: CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate accuracy, surface finish and product consistency. Machining benefits Reduced machine- and downtime
- English Pitch: 0.02 to 3 TPI
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Finishing, Thread Mill
- Edges: Holder and Inserts
-
Supplier: SKF/North America
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary
- Bore: 3.93701 inch
- Outside Diameter: 8.8582725 inch
- Overall Width: 4.724412 inch
- Static Axial / Thrust Load: 1,120 lbs
-
Supplier: SKF/North America
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary
- Bore: 4.330711 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 4.330711 inch
- Static Axial / Thrust Load: 695 lbs
-
Supplier: SKF/Global
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary
- Bore: 3.93701 inch
- Outside Diameter: 8.8582725 inch
- Overall Width: 4.724412 inch
- Static Axial / Thrust Load: 815 lbs
-
Supplier: SKF/North America
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary
- Bore: 2.755907 inch
- Outside Diameter: 6.299216 inch
- Overall Width: 3.543309 inch
- Static Axial / Thrust Load: 475 lbs
-
Supplier: SKF/Global
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary
- Bore: 5.118113 inch
- Outside Diameter: 11.81103 inch
- Overall Width: 6.796854064 inch
- Static Axial / Thrust Load: 1,800 lbs
-
Supplier: SKF/Global
Description: Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary
- Bore: 7.086618 inch
- Outside Diameter: 16.000796042 inch
- Overall Width: 8.8189024 inch
- Static Axial / Thrust Load: 3,250 lbs
-
Supplier: Alcoa North American Rolled Products
Description: measurement system ranks alloys from “A” (Superior Machinability) to “E” (Difficult to machine). 6013 – Power Plate offers a “B” Machinability rating with small, curled, easily broken chips and an excellent cut finish in accordance with standardized testing methods. Increased Productivity and
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Fullcut Mill Type FCR is an Indexable Insert end mill offering supreme cutting performance for your most demanding milling applications. FCR offers lower cutting resistance than any other competitors. A rigid integral body is optimal for all machining centers. The positive high rake sharp
- Cutter Type: End Mill
Find Suppliers by Category Top
Featured Products Top
-
Manufacturers working with ceramics, graphite, composites, and other brittle materials often face challenges when machining complex internal contours while maintaining dimensional accuracy and minimizing material loss. The SVO 20 CNC Internal Contour Cutting Machine utilizes reciprocating (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
, with nearly 100 machine models, full in-house R&D, and exports to more than 20 countries. Get in Touch Contact Vimfun to discuss contour cutting for your parts. (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
For over 20 years, inomatic GmbH has developed and produced CAN bus systems, embedded devices, sensors, and battery management components – ideal for fire departments, rescue services, and municipal vehicles. Using the CODESYS Runtime Toolkit, inomatic achieved 10x (read more)
Browse Machine Control Software Datasheets for Codesys Group -
complex handling. Engineers need a reliable solution to process various materials into complex shapes without constant supervision. The SGI 20 offers high (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Manufacturers processing hard and brittle materials require precision cutting equipment that minimizes material loss, improves surface quality, and handles complex machining requirements. Traditional cutting methods may generate excessive waste, mechanical stress, or limitations when processing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
municipal water systems. Unlike traditional iron or steel pipes, HDPE is corrosion-resistant, less prone to leaks and can last as long as 100 years when installed properly. Where typical leakage rates of 10% to 20% are deemed “allowable” for PVC and ductile iron pipe, HDPE’s allowable water leakage rate is zero. Keep Reading (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Single Barrel Syringe Filling The ProSys FTP 60, ATV 20, MTS, RS & ProTrac Series are compact solutions for manual and automated filling (read more)
Browse Packaging Machines Datasheets for Prosys -
from -20°C to +50°C, with storage up to +70°C (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
Cutting Process Closed-Loop Diamond Wire Technology Key Specifications Machine Model: SGI 20 Contour Cutting Machine Maximum Product Size: 200 × 250 × 250 mm Maximum Linear Speed: 2500 m/min Processing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
application requires. It is not uncommon to see drawings asking for much heavier gauges of metal than the part?s function may require. Frequent situations include parts that do not have functional or structural roles being designed with 18 or 20 gauge steel because the designer thought (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The)
More Information Top
-
Applied Soft Computing Technologies: The Challenge of Complexity
… 27*BF16 - 0.08*BF17 - 0.35*BF18 + 0.003*BF19 - 0.32* BF20 + 0.023*BF21 … … at a regular interval of time to take into account the natural operational drift of the mill . … and Simulation Results of a Pulse Classification System for the Electro Chemical Discharge Machining (ECDM) Process – …
-
OPTIMUM Milling and Drilling Machines - Power Drills - Grainger Industrial Supply
Mill /Drill Machine , Swing 13-1/2 In., Motor HP 5/8, 1 Phase, 115, 60 Hz, 100 to 3000 RPM, Chuck Size Varies,... Model # BF20 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88845/45994308-MIT.pdf?sequence=2
Central Machine Shop, MIT … it was decided to line the inside of a SS crucible with Nextel BF20 fabric (see Appendix … Mills , A. F.: Heat Transfer, 2 ed., Prentice Hall, NJ, 1999.
-
Off-Site Radiation Exposure Review Project: Phase 2 soils program
Vendor: Art's Machine Shop American Falls, Idaho 83211 … since this information is frequently worn off the sides of the cans while in the ball mill . … BF07 BF08 BF09 BFIO BFll BF12 BF13 BF14 BF15 BF16 BF17 BF18 BF19 BF20 BF21 BF22 BF23 …
-
A hybrid decision support framework for generating & selecting causal explanatory regression splines models for information systems research
… Ã BF10−0:323 Ã BF11 −0:044 Ã BF15−1:229 Ã BF18 þ 2:051 Ã BF20 Machine Learning, 40, 203–228. Mansingh, G., Rao, L., Osei-Bryson, K.-M., & Mills , A. (2013).
-
Recent advances in olefin polymerization
63 C. BF20 = Ph C.B(C .metallocenehalide previously ball- milled with MgCl showed much higher activity than the system neutral metallocene / MgClz … SPP obtained the accelerated rate of crystallizationand became processable with widely adopted fabrication machines under the conventional …
Indicates content that may require registration and/or purchase.