-
Supplier: Accuris
Description: Fibre optic connector interfaces - Part 2: Type BFOC/2,5 connector family
-
Supplier: Accuris
Description: Fibre Optic Connector Interfaces - Part 2: Type BFOC/2,5 Connector Family
-
Supplier: Accuris
Description: Fibre Optic Connector Interfaces Part 2: Type BFOC/2,5 Connector Family
-
-
Supplier: Accuris
Description: Sectional Specification for Fiber Optic Connectors - Type BFOC/2.5
-
Description: Defines the standard interface dimensions for type BFOC/2,5 family of connectors which is a single position plug connector characterized by a 2,5 mm nominal ferrule diameter.
-
Supplier: CSA Group
Description: Defines the standard interface dimensions for type BFOC/2,5 family of connectors which is a single position plug connector characterized by a 2,5 mm nominal ferrule diameter.
-
Description: Defines the requirements for type BFOC/2,5 connector sets. Type BFOC/2,5 is a sub-family of single position optical connector sets. They are characterized by a bayonet coupling mechanism and a cylindrical ferrule of 2,5 mm typical diameter. The sub-family includes
-
Supplier: L-com, Inc.
Description: Hirschmann's PROFIBUS media converters are perfect for transmitting data over several miles/kilometers. They connect terminal devices such as computers, image-processing devices, programmable logic controllers (PLCs) and peripheral devices together. With their high availability and redundancy, they
- Connector: DB-9
- Network: Multimode Fiber
- Features: Other
-
Supplier: DigiKey
Description: CONNECTOR F/O SET OF (20) BFOC
- Connector Type: Circular / Cylindrical Connector
-
Supplier: RS Components, Ltd.
Description: FC FO BFOC Plug zur vor-Ort-Montage an F
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
-
Supplier: PHOENIX CONTACT USA
Description: B-FOC (ST) connector set for PCF fiber, for self assembly consisting of 4 quick mounting connectors with bend protection sleeve
- Connector / Adapter: Connector
- Connector Type: ST
-
Supplier: DigiKey
Description: CONNECTOR F/O PLASTC BFOC 20/PK
-
Supplier: AENOR
Description: Fibre optic connector interfaces - Part 2: Type BFOC/2,5 connector family
-
Supplier: AENOR
Description: FIBRE OPTIC CONNECTOR INTERFACES. PART 2: TYPE BFOC/2,5 CONNECTOR FAMILY.
-
Supplier: PHOENIX CONTACT USA
Description: B-FOC (ST) connector set for standard PROFINET PCF fiber cables with 2.2 mm diameter of the individual elements. Consisting of 4 quick mounting connectors with bend protection for self-assembly.
- Connector / Adapter: Connector
- Connector Type: ST
-
Supplier: PHOENIX CONTACT USA
Description: Assembled FO cable, break out cable, single mode fiberglass 9/125 µm, connector: B-FOC (ST) / B-FOC (ST), protection type: IP20, for installation in cable ducts or control cabinets, length: 10 m
- Operating Temperature: 5 to 70 C
- Cable Type: Patchcord
-
Supplier: AENOR
Description: FIBRE OPTIC CONNECTOR INTERFACES. PART 2: TYPE BFOC/2,5 CONNECTOR FAMILY. (Endorsed by AENOR in December of 1997.)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROFIBUS OLM/P12 V3.1, OPTICAL LINK MODULE, WITH 1 RS485 AND 2 PLASTIC FOC INTERFACES, (4 BFOC SOCKETS), WITH SIGNALING CONTACT AND TEST PORT, INCL. 4 BFOC CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Modem
-
Supplier: Radwell International
Description: FIBER OPTIC CABLE (62.5/125), STANDARD CABLE, SPLITTABLE, PRE-ASSEMBLED WITH 4 BFOC CONNECTORS, LENGTH 1 M.. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: PHOENIX CONTACT USA
Description: Assembled FO cable, zip cord cable, multi-mode fiberglass 62.5/125 µm, OM1, connector: B-FOC (ST)/LC duplex, degree of protection: IP20, for installation in cable ducts or control cabinets
- Cable Type: Patchcord
Find Suppliers by Category Top
More Information Top
-
http://www.automation.siemens.com/mcms/industrial-communication/en/support/ik-info/Documents/profn2_e.pdf
Installing Instructions for SIAMTIC NET PROFIBUS Plastic Fiber Optic with Simplex Connenctors or BFOC Connectors and Pul- ling Loop for the FO Standard Cable .
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS7_complete_English_2010-02.pdf
They are available in fixed lengths, precut/preassembled with 2 x 2 BFOC connectors (FIBER OPTIC standard cable) or 2 x 2 SC-connectors (FO Standard Cable).
Indicates content that may require registration and/or purchase.