-
Supplier: Stellar Technology
Description: The Series DT140 pressure transducer is a reliable, rugged, wet-wet differential pressure transducer with a high line pressure capability. The Series DT140 differential pressure sensors are ideal for measuring static differential
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: tecsis LP
Description: This high range differential (delta) pressure transducer covers ranges from 0-2,000 to 0-10,000 psid. Rugged, all-welded stainless steel construction makes this bi-directional wet/wet unit the best choice for demanding applications. Standard output is 2mV/V, and an internally
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series DT190 differential pressure transducer is a compact, reliable, and rugged, wet-wet differential pressure transducer with high differential pressure capability. The Series DT190 differential pressure sensors are
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -100 to 300 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
-
Supplier: tecsis LP
Description: Model XPDM is a medium range differential pressure transducer designed for ranges from 0-50 to 0-1,500 psid. This unit features a bi-directional wet/wet design and utilizes proven strain gage technology for predictable results and 0.25% accuracy. Model XPDM is available in
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
-
Supplier: tecsis LP
Description: Our manufacturing process provides quick turnaround on this completely customer-configurable differential pressure transducer. A bi-directional wet/wet design and all stainless steel construction makes the SP007 ideal for a variety of applications. This unit is available for
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 240 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: tecsis LP
Description: XPDL is available in amplified and mV/V output versions with various pressure ports and electrical connection options to meet the needs of your unique application.
- Working Pressure Range: 0 to 30 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 30 to 190 F
- Signal Output: Analog Voltage
-
Supplier: Setra Systems
Description: The Model 230 wet to wet differential pressure transducer provides a high output without compromising your budget. Unlike fluid filled sensors that can rupture, the Model 230's wetted parts are all stainless steel. Unidirectional and bi-directional ranges are available from ±1
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential
-
Supplier: Setra Systems
Description: The Model 267MR Multi-Range pressure transducer has up to 6 field selectable pressure ranges (bi-directional and unidirectional) in each unit. The simple flip of a dipswitch enables the user to easily field calibrate the unit with minimal effort. These units sense gauge and
- Working Pressure Range: 0.541905 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential
-
Supplier: Stellar Technology
Description: The Series DT14XX pressure transducers and pressure transmitters are reliable, rugged, wet-wet differential pressure sensors with a high line pressure capability. The Series DT14XX differential pressure transducers are ideal for
- Working Pressure Range: 0 to 1 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage, RS232 / RS485
- Measurement Type: Differential
-
Supplier: Stellar Technology
Description: The Series DT19XX differential pressure transducers and differential pressure transmitters are compact, reliable, and rugged, wet-wet differential pressure sensors with high differential pressure capability. In addition, the DT19XX
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage, RS232 / RS485
- Measurement Type: Differential
-
Supplier: Setra Systems
Description: 231 offered with choice of remote sensors with cable or remote sensors with conduit. Features: Remote Sensors Conduit and Cable Versions Field Selectable Output - True 4 to 20 mA, 0 to 5, 1 to 5, and 0 to 10 VDC Each Unit Provides 4 Unidirectional and 4 Bidirectional Switch Selectable
- Working Pressure Range: 0 to 250 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential
-
Supplier: Setra Systems
Description: Designed to measure low pressure, the Model 239/C239 high accuracy pressure transducer is available in unidirectional and bidirectional ranges as low as +/- 0.25 in. W.C. These transducers are ideally suited to a variety of applications such as HVAC control,
- Working Pressure Range: 0 to 10 psi
- Accuracy: 0.14 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: Honeywell Test & Measurement
Description: The Model TJE Mid, ultra precision range, wet/wet, differential is a bonded, foil strain gauge transducer designed to accept fluid in both ports and measure differential pressure ranges from 50 psid to 750 psid. Standard features, such as overload stops and 17-4 PH
- Working Pressure Range: 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -65.2 to 249.8 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: approximately 20x faster than conventional fluid-filled transducers. Sensors are coupled to signal conditioned electronic circuitry for highly accurate, linear analog output proportional to pressure. Both unidirectional and bidirectional transducer models are available
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 150 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 150 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Radwell International
Description: MODEL 267, VERY LOW DIFFERENTIAL PRESSURE TRANSDUCER, 0-100 W.C., BIDIRECTIONAL, 4 TO 20 MA, 1/4" NPT F. BRASS - 1/2" CONDUIT OPENING, ±0.5% FS (W/CAL CERT), WITH DISPLAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality
- Working Pressure Range: 300 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality
- Working Pressure Range: 500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality
- Working Pressure Range: 1 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality
- Working Pressure Range: 6,000 psi
- Type: Gauge
-
Supplier: Instrumented Sensor Technology
Description: Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-3C unit can measure various pressures -- atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
excellent for medical devices, industrial pneumatic devices and consumer applications. Features Gauge - positive, negative and bi-directional Various pressure ranges from -100 to 100 kPa, 0-25 kPa and 0-1000 kPa, depending on model Pressure media (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Bidirectional Protection: Prevents flame propagation in both directions Customizable (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
RDP Electrosense offers specialized D6-A variants of their LVDT (Linear Variable Differential Transformer) displacement transducers designed for harsh conditions. These transducers operate (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. The LIN differential-inductance LVDTs are inductive (similar to an LVDT sensor) and because there is no contact across the sensor element it is very (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
GT series gauging transducer employs precision linear bearings to optimise the LVDTs measurement precision and repeatability. Using the well-proven linear variable differential transformer (LVDT) principle delivering infinite resolution with absolute (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
parameters but our range concentrates on displacement or position, load and pressure. What is a displacement transducer? A displacement transducer is a device which converts a length, movement or position into an electrical or digital signal. There are many different types but (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
performance and accuracy enables the use of this transducer in many applications including differential pressure measurements. Standard 2nd order temperature and pressure compensation provides 0.5% FS total error over 0°C to 70°C temperature range. Single power supply (2.7V (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
new products
designed to measure pressures down lo fractions of an inch of water. now includes lour basic models The new P-3091 is a bidirectional differential pressure transducer which provides bipolar d-c output It joins the P-3061 d-c inputid-c …
-
OBJECTIVE MEASURES OF LARYNGEAL FUNCTION AND PHONATION *
flow register (composed of a 400-mesh monel wire screen 20.5 sq cm in area), a highly sensitive bidirectional differential gas pressure transducer (Sanborn, model 2701, and a carrier preamplifier (Sanborn, model 350-1 100B).
-
Evaluation of Fracturing Fluid Stability by Using a Heated, Pressurized Flow Loop
A Statham (now Gould Inc.) bidirectional differential - pressure transducer (PM 28QTC ± 10. to 350. or PM 28QTC ± 2.5 to 350.) measures the pressure drop over the test section.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/52614/1/soa004_070.pdf
* The transducers, carrier amplifiers, integrating amplifier, and polybeam recorder used in this experiment were: pressure transducer Sanborn ~268B, and ~267A, bidirectional differential gas pressure transducer Sanborn ~270, carrier preamplifier Sanborn ~350-1100B, integrating preamplificer Sanborn ~350-3700, and polybeam recorder Sanborn ~586 …
-
Thermal convection in a completely confined fluid layer
This was accomplished by connecting a strain-gauge differential pressure transducer ( bidirectional strain gauge, .
-
ISA 37.6 - Specifications and Tests for Potentiometric Pressure Transducers
NOTE — For bidirectional differential transducer , proof pressure shall be applied to both ports individually.
-
PACIFIC NORTHWEST LABORATORY ANNUAL REPORT FOR 1971 TO THE USAEC DIVISION OF BIOLOGY AND MEDICINE. VOLUME I. LIFE SCIENCES. PART 1. BIOLOGICAL SCIENCES.
P2-P1 = AP (see Figure 1) is detected by a differential transformer, bi- directional pressure transducer * and .
-
Analysis of One and Two-Story Single Family Home Fire Dynamics and the Impact of Firefighter Horizontal Ventilation
Gas velocity was measured utilizing differential pressure transducers connected to bidirectional velocity probes.
-
Pollution Control in Oil, Gas and Chemical Plants
An alternative to the above technique for pipelines smaller than 8 inches is a bidirectional pig equipped with a differential pressure transducer and a transmitter.
-
Tube vibration in industrial size test heat exchanger
• Differential pressure transducers Viatran, Model 209 Pressure range: + 50 psid bidirectional .
Indicates content that may require registration and/or purchase.