-
Supplier: Watts
Description: Series CSM-61 Flow Measurement Valves monitor system flow in low to medium flow rate HVAC units providing a highly accurate flow measurement. It consists of bronze body construction with bi-directional, positive shutoff ball valve design, blow-out proof
- Valve Size: 0.5 to 3 inch
- Media: Water
-
Supplier: Watts
Description: range, and large indicator plate, make for accurate flow measurement, even in very low flow ranges. The LFCSM-61-S's positive memory feature is easy to see, access, and operate, facilitating system balancing and flow measurement. These valves are also
- Valve Size: 0.5 to 2 inch
- Media: Water
-
Supplier: HydraCheck Inc.
Description: Bi-Directional – Measures bi-directional flow measurement for liquids. Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications:
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
- Features: Liquid
-
-
Supplier: Sensirion
Description: robustness as well as a short signal processing time. The digital flow sensor measures bidirectional flow volumes of up to 250 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume and the slightly
- Pipe Diameter: 0.442913625 inch
- Gas Volumetric Flow Rate: -8.82768361581921 to 8.82768361581921 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
-
Supplier: Sensirion
Description: The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow
- Pipe Diameter: 0.7480319 inch
- Gas Volumetric Flow Rate: -3.53107344632768 to 8.82768361581921 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 9.5724882 to 15.5190339 psi
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict
- Pipe Diameter: 0.1574804 to 0.3149608 inch
- Media Temperature Range: 32 to 284 F
- Liquid Volumetric Flow Rate: 0.792 to 1.584 GPM
- Operating Temperature: 32 to 158 F
-
Supplier: Honeywell Sensing & IoT
Description: designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are available at ±50, ±100, ±200, ±400 or ±750 SCCM. Custom flow ranges are also available. The sensors are fully calibrated and temperature compensated with an onboard Application Specific
- Air Volume Flow Rate Range: 0 to 0.007062933345 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are available at ±50, ±100, ±200, ±400 or ±750 SCCM. Custom flow ranges are also available. The sensors are fully calibrated and temperature compensated with an onboard Application Specific
- Air Volume Flow Rate Range: 0 to 0.02648600004375 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are available at ±50, ±100, ±200, ±400 or ±750 SCCM. Custom flow ranges are also available. The sensors are fully calibrated and temperature compensated with an onboard Application Specific
- Air Volume Flow Rate Range: 0 to 0.00176573333625 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are available at ±50, ±100, ±200, ±400 or ±750 SCCM. Custom flow ranges are also available. The sensors are fully calibrated and temperature compensated with an onboard Application Specific
- Air Volume Flow Rate Range: 0 to 0.007062933345 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow
- Media Temperature Range: -22 to 239 F
- Liquid Volumetric Flow Rate: 0 to 880.5735078 GPM
- Operating Pressure: 145 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Panametrics
Description: hazardous areas and extreme processes with temperatures from -200C to 600C. Features & Benefits No drifting flow measurement No periodic calibration required No maintenance No restriction in the pipe Reliable measurement by design— (IEC61508 certification pending) Flow
- Pipe Diameter: 3 to 16 inch
- Media Temperature Range: -328 to 1,112 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Bronkhorst USA
Description: rate. Coriolis mass flow measurement is fast, accurate and inherently bi-directional. The mini CORI-FLOW™ features density and temperature of the fluid as secondary outputs. Fields of application mini CORI-FLOW™ instruments can be applied for both gases and liquids in
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 0.266666666666667 to 88.05 GPM
- Operating Pressure: 232 psi
- Operating Temperature: 32 to 212 F
-
Supplier: Badger Meter
Description: The SDI Series flow sensor offers unparalleled performance for liquid flow measurement in closed pipe systems in an easy-to-install economical package. Impeller sensors offer a quick response to changes in flow rate and are well suited to flow control and batch
- Pipe Diameter: 1.5 to 36 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 1 to 20 ft/sec
- Operating Temperature: 14 to 150 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES Designed for custody transfer flow applications
- Pipe Diameter: 1 to 4 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 6 to 1,500 GPM
- Operating Pressure: 5,000 psi
-
Supplier: First Sensor AG
Description: The WBA sensors offer mass flow measurement for air and gases based on a highly sensitive thermal measuring principle. The WBA series includes unidirectional as well as bidirectional flow ranges. The sensors achieve a very high accuracy over the complete measuring range
- Mass Flow Rate: 0 to 0.0005506 lbs/min
- Operating Temperature: -13 to 185 F
- Operating Pressure: 25 psi
- Mass Flow Rate Range: 0 to 0.0005506 lbs/min
-
Supplier: Badger Meter
Description: The Preso® COIN® wedge wafer flow meter accommodates most flows, even the most abrasive. This compact DP flow meter is streamlined for easier installation due to the narrow face-to-face, creating the lowest installed cost compared to other end connections. This type of wedge
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
-
Supplier: FLEXIM AMERICAS Corp.
Description: Permanently installed and freely configurable The FLUXUS® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement.
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary gas
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES Designed for use on products that require steam or hot
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 800 GPM
- Operating Pressure: 850 psi
-
Supplier: Badger Meter
Description: The Preso® COIN® Butt Weld Wedge flow meter accommodates most flows, even the most abrasive. This butt weld DP flow meter is designed to be placed and welded within a pipe line for leak-free, long-lasting measurement. This type of wedge meter is effective with liquid, gas
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
-
Supplier: Sensirion
Description: Safe, precise, and reliable measurement of low flow rates in medical environment has never been so easy: The single-use liquid flow sensors of the LD20 series measure the liquid flow rate directly and at the point of interest for a more effective patient treatment and
- Liquid Volumetric Flow Rate: 9.504 GPM
- Operating Pressure: 43.51131 psi
- Operating Temperature: 59 to 113 F
- Mounting: In-line
-
Supplier: Flow Technology, Inc.
Description: Insertion mag meter The EL 1222 is a compact insertion electromagnetic flowmeter that can be used for temporary or permanent installations. Its compact size and bi-directional measurement capability delivers excellent accuracy for customers who do not want to or have space restrictions to
- Pipe Diameter: 1.5 to 40 inch
- Media Temperature Range: -13 to 266 F
- Liquid Volumetric Flow Rate: 9.9 to 62,254 GPM
- Operating Pressure: 290 to 209 psi
-
Supplier: Daniel Measurement and Control Inc.
Description: Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: Badger Meter
Description: the internal liquid. This feature is especially beneficial in settings where the liquid should not be exposed, such as caustic liquids, raw sewage or ultrapure water. Accurate Measurements. Features a bidirectional flow measurement system to measure flow rate and
- Pipe Diameter: 0.5 to 10 inch
- Liquid Volumetric Flow Rate: 0.1 to 9,800 GPM
- Mass Flow Rate: 0.0002205 to 21.609 lbs/min
- Operating Temperature: -40 to 250 F
-
Supplier: Sensirion
Description: measurement principle and measures a mass flow passing through the sensor witch is calibrated for differential pressure. With its leading CMOSens® Technology for superior performance, the ASP1400 digital differential pressure sensor is optimized for ultra-low differential pressures,
- Working Pressure Range: 0.014503683935719673 psi
- Accuracy: 0.05 to 1.5 ±% FS
- Operating Temperature: 32 to 158 F
- Measurement Type: Differential
-
Supplier: Micronics, Ltd.
Description: Features Carry Case: The PF440IP is supplied in a hard wearing IP67 case 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional subject to pipe size Accuracy: -/+ 0.5% to 3% dependent on flow and pipe size Turndown Ration: 200:1
- Pipe Diameter: 1.968505 to 78.7402 inch
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: -4 to 275 F
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Invotec Solutions Ltd.
Description: condition indicators, and varied applications requiring flow measurement of clean, non-viscous, chemically compatible process liquids. Features and Benefits Mount in any position Bi-directional flow reading Turbine flow measurement BTU's per minute calculation
- Liquid Volumetric Flow Rate: 0 to 7.92 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 0 to 7.92 GPM
-
Supplier: TSI Incorporated
Description: compensate flow measurements to provide mass flow readings independent of temperature or pressure. In addition to temperature and absolute pressure measurements, a built-in totalizer measurement enables users to make volume measurements as a running total.
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: compensate flow measurements to provide mass flow readings independent of temperature or pressure. In addition to temperature and absolute pressure measurements, a built-in totalizer measurement enables users to make volume measurements as a running total.
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: flow measurements to provide mass flow readings independent of temperature or pressure. In addition to temperature and absolute pressure measurements, a built-in totalizer measurement enables users to make volume measurements as a running total. All 5300
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
Find Suppliers by Category Top
Featured Products Top
-
The new Model 394L FPI Mag (Full Profile Insertion) Flow Meter from McCrometer provides bi-directional (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
inserted through the flowmeter liner into the flow stream. The voltage is then converted to a flow rate reading by the Ultra Mag's signal converter, which includes a digital read-out. Electormagnetic measurement gives magmeters a wide rangeability - up to 245:1 and allows for bidirectional flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
trouble-shooting or temporary measurement needs. The Multi-Mag is available for service in line sizes from 4 to 120 inches, providing bi-directional or forward flow only depending on the specific model. Accuracy is ±1% of reading ± zero stability from +0.3 to +20 ft/s, and repeatability is 0 (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
parts to clog or break—making them low maintenance devices. Electromagnetic measurement gives magmeters a wide rangeability—up to 245:1 and allows for bi-directional flow readings. As the voltage generated is related only to the speed of the fluid, measurement is unaffected by changes in (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
expertise include optical encoders for the precise measurement of position or speed; generation and replication or precise patterns on glass and similar substrates; optical coatings, assemblies and components; physical properties test instrumentation for medical tubing, paper, films, textiles, and other sheet goods; and open-channel flow meters to measure water velocity. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
valves are available with upstream and downstream flow taps, allowing easy flow measurement and optimum valve positioning. Contact DeZURIK Today to Get Started Click the images below to find additional (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
Conduct Research Top
-
Municipal Water Flowmeter Applications
were sent to a remote Flowstar Model 2000 which included the quadrature bi-directional detection feature and a split 4-20 mA signal representing both forward and reverse flow rate. This customer originally considered two back-to-back Annubar flowmeters for forward and reverse flow measurement on each