-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level. Logic DIR and BRAKE inputs control motor direction and braking. Automatic current limiting
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
-
Supplier: Magnatex Pumps, Inc.
Description: Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1) Built-in EMC filter FR-DU07 programming dial and FR-Configurator programming software Bi-directional coasting motor restart RS-485
- Number of Axes / Motors: 1
- Supply Voltage (AC): 240 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Setup: Control Panel
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309-D is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer, a 0-5V voltage level, push buttons or logic pulses. Logic DIR and BRAKE inputs control motor direction and
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Newport MKS
Description: The Super Agilis™ CONEX-SAG-LS48P is a piezo motor linear stage integrated with a closed-loop piezo motor controller/driver that provides 48 mm travel and up to 10 mm/sec speed. The compact linear stage has a built-in direct read linear encoder enabling high position
- Stroke or X-Axis Travel: 1.8897648 inch
- Rated Speed: 0.393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The Super Agilis™ CONEX-SAG-LS32P is a piezo motor linear stage integrated with a closed-loop piezo motor controller/driver that provides 32 mm travel and up to 10 mm/sec speed. The compact linear stage has a built-in direct read linear encoder enabling high position
- Stroke or X-Axis Travel: 1.2598432 inch
- Rated Speed: 0.393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The Super Agilis™ CONEX-SAG-LS16P is a piezo motor linear stage integrated with a closed-loop piezo motor controller/driver that provides 16 mm travel and up to 10 mm/sec speed. The compact linear stage has a built-in direct read linear encoder enabling high position
- Stroke or X-Axis Travel: 0.6299216 inch
- Rated Speed: 0.393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The Super Agilis™ CONEX-SAG-LS32 is a high performance piezo motor linear stage integrated with an open-loop piezo motion controller/driver that provides 32 mm travel and more than 10 mm/sec speed. The CONEX-SAG is a ultra-compact and cost-effective single axis motion
- Stroke or X-Axis Travel: 1.2598432 inch
- Rated Speed: 0.393700787401575 in/sec
- Axis Configuration: X Axis Only
-
Supplier: American Control Electronics
Description: Sensor Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Zero Adjust Minimum Speed Maximum Speed Acceleration Deceleration Motoring Torque Regenerative Torque Proportional Gain Integral Gain
- Number of Axes / Motors: 1
- Maximum Output Voltage: 280 volts
- Rated Power: 40 to 200 watts
- Continuous Output Current: 3.6 amps
-
Supplier: Infineon Technologies AG
Description: | Classic HITFET™ 12V | automotive smart low-side switches TLE4953C | Magnetic speed sensors SAK-TC275T-64F200W DC | AURIX™ Family – TC27xT TLF35584QVHS1 | OPTIREG™ PMIC TLE4941C | Magnetic speed sensors SAK-TC1782F-320F180HR BA | TC1784/82 (AUDO MAX) SAK-TC297T-96F300N BC | AURIX™
- tON: 15,000 ns
- tOFF: 15,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 36
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase motors
- Maximum Discharge Flow: 7.9728 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase motors
- Maximum Discharge Flow: 9.979199999999999 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase motors
- Maximum Discharge Flow: 29.9904 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase motors
- Maximum Discharge Flow: 3.9864 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.75 HP
- Power Source: AC Powered
-
Supplier: ETEL S.A.
Description: controllers. Characteristics Bidirectional repeatability: down to ±3 arcsec Position accuracy: down to ±6 arcsec (w/ mapping) Continuous torque: up to 439 Nm Payload: up to 500 kg Speed up to 493 rpm 600 VDC compliant
- Work Table Diameter: 12.598432 to 12.84646363 inch
- Thru Hole Diameter: 3.149608 inch
- Maximum Axial load: 1,124 lbs
- Table Rotation Speed: 146 to 328 rpm
-
Supplier: Richardson RFPD
Description: Reference Design – Documentation Only – No Hardware This reference design demonstrates the application of Wolfspeeds WolfPACKTM power modules to create a bidirectional high power density Active Front End (AFE) that can be applied to electric vehicle (EV) fast charging, industrial motor
- Category: Development Board
-
Supplier: Microchip Technology, Inc.
Description: eXecute-In-Place and on-the-fly scrambling Two Serial Peripheral Interfaces (SPI) One Serial Synchronous Controller (SSC) with I2S and TDM support Two Inter-IC Sound Controllers (I2SC) One High-speed Multimedia Card Interface (HSMCI) (SDIO/SD Card/e.MMC) Four Three-Channel
- Clock Speed: 300 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 512 KB
- Number of Timers: 12
-
Supplier: Infineon Technologies AG
Description: Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators) Steering angle measurements General angular sensing Applications Chassis control & safety Electric brake booster Electric power steering (EPS) General purpose motor drive - variating frequency and
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Instrumented Sensor Technology
Description: Flexible USB & Serial Communication The EDR-3C and 3D recorders offer a communications port for USB or high speed speed serial data transfer to a host PC. Advanced Programmability Our EDR-3 series recorders are set up for recording applications using IST's DynaMax software package.
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: high speed serial data transfer to a host PC. The specially designed serial port enables standard communications at 9600 Baud as well as high speed data transfers at 115 kBaud. USB (serial port emulation) is now also available. Advanced Programmability The acceleration data logger /
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
controller is compatible with both Hall and sensorless configurations, offering flexibility for different motor designs. Its control capability supports motors operating at speeds up to 20,000 RPM, ensuring smooth (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
compact and precision-driven equipment. Key Features High-Speed Operation Up to 11,489 RPM CW/CCW Bidirectional Rotation Compact Brushless Motor Design PCB Drive Board Integration Low Maintenance Long-Life Performance (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Designers and manufacturers of small-scale devices often struggle to find micro motors that balance compact size, high speed, and reliable torque while meeting diverse application needs. The YHD-R370 high-speed micro DC motor addresses these challenges, delivering (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 716PCDSTS0010 supports cordless vacuum motors with 12–25 VDC input, sensorless sinusoidal control, and serial speed commands in a reference design below 150 W. Reference Configuration Reference input (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
4 inches (WxLxH) while delivering 40 mm of XYZ travel and ±12° of rotation—ideal for array alignment tasks. Direct-Drive Design Provides for High Dynamics Powered by direct-drive motors, the system achieves high acceleration, speed, and resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Research on fast response and high accuracy control of an airborne brushless DC motor
It consists of a TMS320F240 DSP controller , a bidirectional high speed brushless DC motor (270V, 12 000 rev/min), a bidirectional fixed displacement pump, a symmetry hydraulic actuator and sensors including current, angular velocity, load hydraulic pressure and piston displacement .
-
Research on fast response and high accuracy control of an airborne electro hydrostatic actuation system
It consists of a TMS320F240 DSP controller , a bidirectional high speed brushless DC motor (270V, 12 000 revlmin), a bidirectional .fixed displacement pump, a symmetry hydraulic actuator and sensors including current, angular velocity, load hydraulic pressure and piston displacement.
-
Brushless motors and controllers designed for GM Sunrayce
The motor and controller, when purchased together, provide single bidirectional speed control, automatic overspeed protection, motor and controller overtemp protection, and maximum voltage regeneration limit.
-
Advanced Power Electronic Interfaces for Distributed Energy Systems Part 1: Systems and Topologies
The major electrical components of a flywheel energy storage system include a bidirectional inverter, variable- speed motor drive, and controller .
-
NAVAL
POSTGRADUATE
SCHOOL
Previous SMART program robots have operated the same PWM motor controller in a bidirectional magnitude mode, which decreased the resolution of the speed control and resulted in unsteady operation at slow speeds or when stopped [11].
-
Advances in Applied Materials and Electronics Engineering II
As in Fig. 3, Valveless direct drive device of the six-DOF parallel manipulator is composed of controller (1), high- speed brushless DC motor (2), high-speed bidirectional fixed displacement pump (3), single out rod hydraulic cylinder (5), accumulator (4), check valves…
-
Intelligent Robotics and Applications
The mo- tion controller and motor drivers in the arm are linked through the CAN ( controller area network) bus, which is a high speed bidirectional communication.
-
Evolution of spiking neural circuits in autonomous mobile robots
In its basic configuration, it has two bidirectional Swatch motors that allow a maximum speed of 40 mm/s, four active infrared sensors for detection of distance from obstacles, a PIC16F628 micro controller at 4 MHz, and a NiMH rechargeable battery.
-
Robot Intelligence Technology and Applications 4
A bidirectional communication is supported, i.e., the smartphone can read sensor data from the baseboard and it is possible to set motor speed or other parameters inside the micro controller .
-
Feasibility of a remote monitoring system for patients with an implantable left ventricular assist device using Personal Handy-Phone System telecommunication t...
We have also developed a transcutaneous bidirec- tional high- speed data transmission system between an LVAD controller and the mobile computer.4'5We have also investigated a method of estimating a patient's instanta- neous blood pressure from LVAD motor current and motor rotational…
Indicates content that may require registration and/or purchase.