Products/Services for Billboard Passive Reflectors
-
Reflectors - (56 companies)Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...Reflector ShapeMirror Assembly -
Antennas - (1286 companies)...periodic antennas are often utilized in broadband applications. Parabolic reflectors, or dish antennas, consist of reflector backed arrays. An active element in the focal point of the array radiates or receives signals that bounce off the reflector... -
Passive Filters - (41 companies)Passive filters are implemented using only passive components such as resistors, capacitors and inductors. These filters do not produce any amplification of the input signal. Passive filters use only passive electronic components: resistors... -
Optical Network Terminals - (14 companies)Optical network terminals convert incoming optical signals into electrical signals at the end users for passive optical networks (PONs). Optical network terminals (ONTs) are network interface devices (NIDs) which convert incoming optical signals...
-
Optical Line Terminals - (13 companies)Optical Line Terminals serve as service provider endpoints of a passive optical network by converting between electrical (voice, data, video, etc.) and fiber optic signals while also coordinating multiplexing between the two. Optical line terminals...
-
Chip Resistors - (303 companies)Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology. Chip resistors are integrated circuit (IC) devices manufactured in square or rectangular chip...
-
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current...
-
Searchlights - (14 companies)Searchlights or spotlights are powerful light sources that use a parabolic reflector to project a beam of light in order to identify aircraft or draw attention to an area. Searchlights or spotlights are powerful light sources that use a parabolic...
-
Solar Water Heaters - (196 companies)Solar water heaters concentrate the sun 's thermal energy to heat water for industrial, commercial, and residential use. There are two main types of products: active and passive. Solar water heaters concentrate the sun 's thermal energy to heat...
-
Backplanes - (175 companies)Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive. Backplanes are circuit boards that contain sockets or expansion slots for connections...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Avantier Inc.
Precision Reflector Applications: Precision Reflectors are versatile optical components suitable for a range of applications, including: Laser Beam Concentration: They can efficiently concentrate laser beams, which is important in various laser applications. Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and efficiency... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Alluxa, Inc.
Distortion in High Performance Reflectors Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. Read more of Alluxa's new white paper here. We Do Custom Filters. Custom... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
Able Electropolishing Company, Inc.
Passivation Cleaning Passivation is a chemical cleaning process that is designed to remove free iron and other ferrous contaminants from the surface of stainless steel parts. By removing the contamination from machining, stamping, etc., you are helping restore the material to the original mill condition and corrosion specifications. IS PASSIVATION THE RIGHT PROCESS?. Several popular grades of stainless steel should not be passivated due to low levels of chromium and nickel. When passivated, you run the risk... (read more) -
Alluxa, Inc.
Distortion in Reflectors Affects System Output Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. This paper focuses on phase effects and how they can result in undesired... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
MP Metal Products
Roll formed aluminum light reflector. Roll Formed Construction Parts. Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. Custom... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
FCL Components America
Passive Entry, Passive Start system relays FCL Components engineers work diligently on our entire lineup of FCL Components ' 24V printed circuit board (PCB) relays, making small changes and innovations to meet our customers ' evolving needs --and take advantage of the latest tech advancements. Our FTR-P3-24V and FBR59-WG PCB relays are perfect examples of this work. The FTR-P3-24V is commonly used in Passive Entry, Passive Start systems, which enable car drivers and passengers to access and start the vehicle without removing the key... (read more)Browse Electromechanical Relays Datasheets for FCL Components America -
Able Electropolishing Company, Inc.
Passivation for Aerospace Parts Metal finishing for aerospace components requires meticulous processes to ensure the removal of contaminants and the highest quality results, including corrosion resistance for improved performance and longevity. What is Passivation?. Passivation is an option for enhancing the finish and corrosion resistance of metal parts without removing any surface material. It works by using a chemical bath to remove free iron from the surface and fostering the formation of a thin oxide layer that acts... (read more) -
Able Electropolishing Company, Inc.
Passivation, Pickling or ElectroPolishing? Passivation, pickling, and electropolishing are common metal finishing techniques - but not all finishing methods are created equal. In our latest guide, we explain the benefits of each, how the processes differ, and how to determine which process is right for your parts. In our guide, you will learn: Why electropolishing is more effective than other methods. Complete breakdown of the differences between passivation, pickling and electropolishing. How to determine what process is right for your... (read more) -
KOA Speer Electronics, Inc.
Passive Components for Automotive Electronics Although most engineers know KOA as the world leader in thick film resistors, many are not aware of the extent of our broad line of passive components. In addition to our standard products, we 've specifically developed a wide range of high-reliability and anti-sulfuration components for the demanding applications found within the automotive industry. KOA Speer's family of automotive components includes thin and thick film resistors, specialty resistors and arrays, power shunt resistors... (read more)Browse Resistor, Capacitor Networks Datasheets for KOA Speer Electronics, Inc.
-
Estimating 28 GHz LMDS channel dispersion in urban areas using a ray-tracing propagation model
The results also suggest that successful transmission may be possible to NLOS locations if the ray trajectory path is stable (i.e. reflection from a building wall) - similar to passive repeater ( billboard reflector ) techniques that have been successfully used for many years…
-
Passive reflectors as a means for extending UHF signals down intersecting cross cuts in mines or large corridors
The gainof passive repeater flat billboard reflectors is computed as follows: .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 33 - Communications and Information > [FDBKF20050510165123747...
Examples of a passive repeater are two parabolic antennas connected back-to-back, and a flat, billboard type reflector used as a mirror to deflect the radio beam.
-
Microwave Transmission Networks: Planning, Design, and Deployment, Second Edition > Microwave Link Design
The other, more commonly used, is a plane reflector, flat billboard -type metal reflector that acts as a microwave mirror. .... Passive repeaters are used to change the direction of the radio-relay signal so as to overcome…
-
Commercial Opportunities in Space > Lunar-Based Energy and Power Systems
reflectors . .... resemble passive billboards .
-
Design of terrestrial microwave radio links
Two main types of passives exist: A back to back antenna arrangement and a passive plane reflector . .... are only practical on short hops; The reflector option consists of a large billboard usually made of…
-
Microwaves and their use in power systems
In the use of passive repeaters, it is found that both those used at the tops of towers and those of the billboard type give very satisfactory performance. .... When it is necessary to consider the supports for parabolas or reflectors , the choice is not hard…
-
53.2: Recent Improvements of Droplet‐Driven Electrowetting Displays
…back- or front light) and out- doors compared to a reflective LCD, both with paper as reflector . .... the steep electro-optic charac- teristic of ADT's D³ EW pixels enable low cost Passive Matrix drive. .... image doesn't change which make this technology very suit- able for e.g. status indicators and billboards .
-
States > Delaware > State > Statutes > Title 7 - Conservation > Part VII - Natural Resources > 71A - Regulation of Outdoor Lighting
A luminaire consists of the lamp, optical reflector and housing, and electrical components for safely starting and .... The term includes billboard lighting, street lights, searchlights and other lighting used for advertising purposes, and area … the installation of reflective road markers, lines, warning or information signs, or other effective passive methods; and .
-
Spatial Calibration Of A Multispectral Data Base
passive reflectance at 0.5-0.73 ym and 0.73-0.99 ym; thermal energy at .... Cali- brated corner reflectors were used for the 3.2 mm calibration. .... x 20 -ft canvas sheets for the visible band and 16 -ft square billboards composed of 4…
Indicates content that may require registration and/or purchase.