-
Supplier: Newark, An Avnet Company
Description: DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:42°C; Reset Temperature:34°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3F11 Series RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: FLEXIBLE BIMETAL THERMOMETER
- Category: Element / Chip
-
Supplier: Newark, An Avnet Company
Description: THERMOSTAT, BIMETAL, 60 DEG, TO-220, NC; Switching Temperature:60°C; Reset Temperature:40°C; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:0.5A @ 48VDC; Product Range:6700 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: THERMOSTAT, BIMETAL, 80 DEG, TO-220, NO; Switching Temperature:80°C; Reset Temperature:55°C; Contact Operation:Normally Open; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:0.5A @ 48V dc; Product Range:6700 RoHS Compliant: Yes
-
Supplier: Winters Instruments
Description: Description & Features:• Designed for use on a closed system• 1 year warrantyApplications: • Isolates temperature sensor from process media
- Stem Length: 15 inch
- Socket/Stem Insertion Length: 13 inch
- Bore Diameter: 0.26 inch
- Connection Means: Flanged
-
Supplier: Isabellenhutte USA
Description: Application Heater Cooker Washing machine Dish washer Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR) and temperature limiter (TW) with capillary sensor. Single-pole micro switch with on/off or changeover switch Approvals:
- Temperature Set Point Range: 32 to 608 F
- Voltage: 250 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: OMEGA Engineering, Inc.
Description: • 152 mm (6") Chart • Built-In Bi-Metal Temperature Sensor • On/Off Switch • Portable, Wall Mount, or Free-Standing • Durable Polycarbonate Case • Blinking “ON” Light and Low Battery Indicator • Large LCD Display (CT88D) • 9-Volt Battery Operation
- Analog Input Channels: 20 #
- Accuracy: 2 % FS
- Temperature Measurement Range: -20 to 120 F
- Operating Temperature: -22 to 122 F
-
Supplier: Isabellenhutte USA
Description: Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance class Nominal voltage/current 250 V AC Protection against
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Isabellenhutte USA
Description: Application For heat generators with temperatures up to 300°C Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN 14597 and EN 60730-1/2-9 Single-pole micro switch with on/off or changeover switch With or without
- Temperature Set Point Range: 32 to 572 F
- Voltage: 240 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Barksdale Control Products
Description: ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap switch. This one
- High Temperature Set Point: 50 to 200 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: Hammond Manufacturing Company Inc.
Description: Fahrenheit or Celsius. NC - Normally Closed (Red) Used in conjunction with heaters. Contact opens when rising temperatures reach the set point temperature, shutting heater off. NO - Normally open (Blue) Used in conjunction with fans. Contact closes when rising temperatures reach
-
Supplier: Radwell International
Description: REMOTE TEMPERATURE SENSOR, 2-WIRE, LOCKING COVER, CARBON TYPE NTC, MOUNTS ON WALL, BIMETAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eldon Enclosures
Description: Thermostat with NC/NO contacts to manage temperature in panels. ETR202 with a normally closed contact for regulating heaters. ETR201 with a normally open contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Cole-Parmer
Description: • Inexpensive way to easily measure surface temperature • For reference only, not intended for applications where a precise reading is required • Item is not recommended to be calibrated Fast, reliable, method of measuring surface temperature of pipes and other rounded surfaces. The
- Fahrenheit Scale: 0 to 250 F
- Celsius Scale: -18 to 121 C
- Thermometer Type: Bimetal
-
Supplier: Cole-Parmer
Description: • Inexpensive way to easily measure surface temperature • For reference only, not intended for applications where a precise reading is required • Item is not recommended to be calibrated Fast, reliable, method of measuring surface temperature of pipes and other rounded surfaces. The
- Fahrenheit Scale: 0 to 500 F
- Celsius Scale: -18 to 260 C
- Thermometer Type: Bimetal
-
Supplier: Cole-Parmer
Description: • Inexpensive way to easily measure surface temperature • For reference only, not intended for applications where a precise reading is required • Item is not recommended to be calibrated Fast, reliable, method of measuring surface temperature of pipes and other rounded surfaces. The
- Fahrenheit Scale: 50 to 750 F
- Celsius Scale: 10 to 399 C
- Thermometer Type: Bimetal
-
Supplier: Radwell International
Description: ELECTRIC HEAT THERMOSTAT, 40-80 DEGREE AMBIENT TEMPERATURE RANGE, 3 DEGREE DIFFERENTIAL TEMPERATURE, BIMETAL SENSOR, BRUSH GOLD FINISH, VERTICAL MOUNT, DPST, MICRO SWITCH TYPE, 120/208/240/277 VOLTAGE RATINGS. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Thermtrol
Description: temperature stability and a low thermal-resistant plastic housing permits the M Series to react quickly to temperature variations. All M Series thermostats are built on a per order basis to your temperature specifications and are not available from stock. Features High precision
- High Temperature Set Point: 239 to 392 F
- Maximum Current: 0.05 to 4 amps
- Maximum AC Voltage: 125 to 250 volts
- Maximum DC Voltage: 12 to 24 volts
-
Supplier: STEGO
Description: The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial.
- Temperature Set Point Range: 14 to 176 F
- Voltage: 250 volts
- Temperature Hysteresis: 7.2 to 18 F
- Switch Type: Bi-Metal
-
Supplier: STEGO
Description: performance allows direct control of a heater. Technical Data Temperature class T6 Ex Protection type Ex II 2 GD Gases Dusts Ex db IIC T6 Gb Ex tb IIIC T85 °C Db IP66 Ambient temperature -76 to +185 °F (-60 to +85 °C) Sensor element thermostatic bimetal Service life >
- Temperature Set Point Range: 59 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Cole-Parmer
Description: • Critical process data can be captured remotely while still allowing local monitoring by the operator Digi-Sense Twin Temp thermometers are the perfect solution for systems requiring local and remote temperature readings. Local readings are provided by either an analog gauge. The remote
- Sensed Temperature: 50 to 500 F
- Sensitive Length: 2.5 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: without the need for additional relays. SPECIFICATIONS Explosion Proof To EN: Ex protection type II 2 GD Conformity Certificate: Gases: Ex db IIC T6 Gb Dusts: Ex tb IIIC T85 °C Db Switching Capacity: Max: AC 250 V 10 A Min: DC 1.5 V 5 mA Service Life at Max Load: >100,000 cycles Sensor
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 1.5 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: Honeywell International, Inc.
Description: NON-PROGRAMMABLE THERMOSTAT, LOW VOLTAGE, 1-HEAT TYPE 2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE PREMIER WHITE COLOR 12 VOLT DC VOLTAGE RATING RECTANGULAR VERTICAL COVER TYPE 45 TO 90 DEG F TEMPERATURE RATING SPST, PRECISION SNAP ACTION SWITCH TYPE SENSOR ELEMENT
- Temperature Set Point Range: 45 to 90 F
- Voltage: 12 volts
-
Supplier: Minco
Description: The CT325 Miniature DC Temperature Controller is designed for use with Minco Thermofoil™ heaters and RTD or thermistor sensors. It offers inexpensive on /off temperature control of your process or equipment wi th accuracy many times better than bimetal thermostats .
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: Limit / Set Point Control
- Standards and Compliance: Other
-
Supplier: STEGO
Description: open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Technical Data Sensor element thermostatic bimetal Contact type
- Maximum Current: 16 amps
- Maximum AC Voltage: 120 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 1.4112 oz
-
Supplier: STEGO
Description: temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Technical Data Sensor element thermostatic bimetal Contact type snap-action contact Service life
- Maximum Current: 16 amps
- Maximum AC Voltage: 120 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 1.0584 oz
-
Supplier: TPI Corporation
Description: LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 50 TO 90 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING SPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR
- Temperature Set Point Range: 50 to 90 F
- Voltage: 120 to 277 volts
-
Supplier: ValueTronics International, Inc.
Description: The 9100S-B-156 is a calibrator from Fluke. Features: Temperature range to 375°C (707°F) is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field With a proprietary Hart Scientific temperature controller, it has a display resolution of 0.1°, an
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon
- Stem Length: 4 to 24 inch
- Socket/Stem Insertion Length: 2.5 to 22.5 inch
- Bore Diameter: 0.385 inch
- Thread Options: 1" NPT
-
Supplier: OMEGA Engineering, Inc.
Description: Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 3/4" NPT and 1" NPT are standard. Other thread sizes are
- Stem Length: 4 to 24 inch
- Socket/Stem Insertion Length: 2.5 to 22.5 inch
- Bore Diameter: 0.385 inch
- Thread Options: 1" NPT, 3/4" NPT
Find Suppliers by Category Top
Featured Products Top
-
3100 Series Hermetic Thermostats The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are (read more)
Browse Thermostats Datasheets for Powell Electronics, Inc.
More Information Top
-
Sensors and Signal Conditioning 2nd Edition
… rotation, 246-247 B&S gauge, 136 Barkhausen jumps, 255 Bar-code reader, 518 Barium titanate, 349 BCD code, 443 Bellows pressure sensor, 40, 41, 78 Bernoulli's theorem, 41-42 Bias, measurement, 18 Bill counting, 518 Bimetal temperature sensor , 37-38 Bimorph, 349 …
-
HVAC Systems Design Handbook, Fifth Edition > Design Procedures: Part 6
Bimetal temperature sensor .
-
Bimetal - Bimetal Manufacturers, Suppliers
Bimetal Temperature Sensor .
-
Temperature Sensor - Temperature Sensor Manufacturers, Suppliers
Bimetal Temperature Sensor .
-
temperature sensor - offers from temperature sensor manufacturers, suppliers, exporters & wholesalers
Bimetal Temperature Sensor .
-
A novel SiC MEMS apparatus for in situ uniaxial testing of micro/nanomaterials at high temperature
The grooves of grips for sample gripping is etched and Pt is deposited to make a bimetal temperature sensor in (e) by using focused ion beam (FIB) etching and deposition, respectively.
-
Continuous monitoring of fetal scalp temperature in labor: a new technology validated in a fetal lamb model
A pin-formed bi- metal temperature sensor placed in the plastic case of a traditional fetal scalp electrode for electronic fetal heart rate (FHR) monitoring (Figure 1) is connected .
-
ISA SENS SELEC GUD - Sensor Selection Guide: Optimizing Manufacturing and Processes
Once again, in the thermostat, is an example of an electromechanical device (namely, a mercury switch) connected to a bimetal temperature sensor .
-
Sensors | Free Full-Text | A Fiber Bragg Grating—Bimetal Temperature Sensor for Solar Panel Inverters
Finally, the FBG- bimetal temperature sensor is placed in a solar panel inverter and results confirm that it can be used for real-time monitoring of the IGBT temperature.
-
Honeywell YCT30A1003 Thermostat Heat Only at PlumberSurplus.com
• Bimetal temperature sensor .
Indicates content that may require registration and/or purchase.