Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Portage Electric Products, Inc.
Description: A creep-action thermal protector with a shunted bimetal design which lowers current sensitivity and slows the cycle rate of the device. A good choice for motors and transformers when space is limited. Features Shunted bimetal construction; the bimetallic element does not carry the
- Cutoff Temperature: 150 C
- Rated Voltage: 120 volts
- Rated Current: 2.5 amps
- Maximum Width of Case: 6.8500000000000005 mm
-
Supplier: Portage Electric Products, Inc.
Description: A creep-action thermal protector with a shunted type bimetal design. This lowers the current sensitivity and slows the cycle rate of the device. Features Shunted bimetal construction; the bimetallic element does not carry the circuit current. Creep action device; slow make/slow break
- Cutoff Temperature: 150 C
- Rated Voltage: 120 volts
- Rated Current: 2.5 amps
- Maximum Width of Case: 6.860000000000001 mm
-
Supplier: DigiKey
Description: BIMETAL PIN CONN AL500 CU350PIG
-
-
Supplier: DigiKey
Description: Terminal Bi-Metal Splice, Single End Connector Crimp 6 AWG Tan
- Contact Size (AWG): 6 AWG
-
Description: motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open, cutting off the circuit. The heating wire with
- High Temperature Set Point: 176 to 338 F
- Maximum Current: 18 to 27.5 amps
- Maximum Height or Length: 0.9055123 inch
- Features: Automatic Reset
-
Description: form a series circuit. The overload current when the motor is blocked will make the heating wire heat up rapidly, which will heat the bimetal disc and accelerate the heating speed of it, so that the bimetal disc can reach the rated operating temperature faster and bounce open,
- High Temperature Set Point: 176 to 338 F
- Maximum Current: 25 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 2,000 Number of Cycles
-
Supplier: Radwell International
Description: REMOTE TEMPERATURE SENSOR, 2-WIRE, LOCKING COVER, CARBON TYPE NTC, MOUNTS ON WALL, BIMETAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermtrol
Description: state-of-the-art automated lead processing equipment can produce lead wires to meet customer application needs for overall length, wire type, wire size, terminated connection and stripped length requirements. Standard lead size is 16AWG. 14AWG-18AWG is also available. Sleeving
- High Temperature Set Point: 212 to 320 F
- Maximum Current: 1 to 60 amps
- Maximum DC Voltage: 115 volts
- Features: Automatic Reset, Other
-
Description: Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Semiconductor lead frames, thermostat bi-metal strips, metal to glass sealing applications in microelectronic components DESCRIPTION Alloy 42 is a nickel-iron alloy that has a low, and normally constant, coefficient of thermal expansion up to
- UNS Number: 94,100
- Tensile Strength (UTS, Break): 71,000 psi
- Yield Strength (YS): 36,000 psi
- Elongation: 43 %
-
Supplier: Thermtrol
Description: redundancies are required in addition to a bimetal limit protector, please ask Thermtrol about supplying your entire system protection needs. Features Isolated bi-metal construction Miniature size Electrically insulated housing Snap Action Normally closed, contacts open on temperature rise.
- High Temperature Set Point: 113 to 248 F
- Maximum Current: 0.01 to 100 amps
- Maximum DC Voltage: 5 to 12 volts
- Features: Automatic Reset, Other
-
Supplier: Portage Electric Products, Inc.
Description: for maximum current sensitivity. Various resistances of bimetal available. Preset calibration temperature; not adjustable in the field. Case electrically alive; insulating sleeving available. Available with or without factory applied lead wires.
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 120 to 240 volts
- Life Cycles: 10,000 Number of Cycles
-
Supplier: Radwell International
Description: NORMALLY OPEN BIMETAL THERMOSTAT, 14 A @ 250 VAC/50 HZ, 15 A @ 125 VAC/50 HZ, 2-POLE TERMINAL CONNECTION FOR WIRES SECTION 12 AWG, -10 TO 80 °C (14 TO 176 °F). FREE 2 YEAR RADWELL WARRANTY
- Voltage: 125 to 250 volts
- Thermostat Type: Mechanical
-
Supplier: Portage Electric Products, Inc.
Description: reset devices with additional safety enhancements. Features Snap action device for quick break switching action Conductive bimetal construction; the bimetallic element carries the circuit current for maximum sensitivity under short circuit conditions Available in two resistance values of the
- High Temperature Set Point: 122 to 302 F
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.42 inch
- Maximum Height or Length: 0.92 to 1.07 inch
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-140R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 140°F (60°C) Set Temperature Tolerance: +/- 5°F Max.
- High Temperature Set Point: 140 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-120R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 120°F (48.9°C) Set Temperature Tolerance: +/- 5°F Max.
- High Temperature Set Point: 120 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-210R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 210°F (98.9°C) Set Temperature Tolerance: +/- 5°F Max.
- High Temperature Set Point: 210 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-200R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 200°F (93.3°C) Set Temperature Tolerance: +/- 5°F Max.
- High Temperature Set Point: 200 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Control Products, Inc.
Description: Hermetically sealed All stainless construction Meets MIL environments 2 wire construction Wide range of connectors available
- High Temperature Set Point: 0 to 650 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 115 volts
-
Supplier: Control Products, Inc.
Description: Hermetically sealed All stainless construction Meets MIL environments 2 wire construction Wide range of connectors available
- High Temperature Set Point: 0 to 650 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 115 volts
-
Supplier: Control Products, Inc.
Description: Small Lightweight Hermetically sealed 2 wire construction All stainless steel Withstands MIL environments See specifications below
- High Temperature Set Point: 0 to 500 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 115 volts
-
Supplier: Thermik Corporation
Description: Normally closed Resets automatically With a connection wire Partially insulated in a plastic cap The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and acontact cap which is made of steel (2) and insulated from it,
- High Temperature Set Point: 140 to 392 F
- Maximum Current: 40 amps
- Maximum AC Voltage: 500 volts
- Maximum DC Voltage: 12 volts
-
Supplier: STEGO
Description: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 2.3 oz. (65 g) Mounting position vertical Operating temperature see article table below
- Maximum Current: 15 amps
- Maximum DC Voltage: 20 to 56 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 2.3 oz
-
Supplier: STEGO
Description: > 100,000 cycles Max. switching capacity 10 A resistive / 2 A inductive @ AC 120V 5 A resistive / 1.6 A inductive @ AC 240V DC 30 W Max. inrush current AC 16 A for 10 sec. Connection 4-pole terminal, clamping torque 0.8 Nm max. solid wire - AWG 14 max. (2.5 mm²) stranded wire 1 - AWG
- Maximum Current: 16 amps
- Maximum AC Voltage: 120 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 1.4112 oz
-
Supplier: Isabellenhutte USA
Description: air is +500 °C. Form of Delivery ISA-ZIN is supplied in the form of round wires in the range 0.04 to 8.00 mm Ø in bare or enameled condition flat wires, stranded wires, ribbons and sheets.
- Tensile Strength (UTS, Break): 50,750 psi
- Processing, Temper & Finish: Annealed
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Corrosion Resistant, Heat Resistant, Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M), Specialty Nonferrous Alloy
-
Supplier: STEGO
Description: temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Technical Data Sensor element thermostatic bimetal Contact type snap-action contact Service life > 100,000 cycles
- Maximum Current: 16 amps
- Maximum AC Voltage: 120 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 1.0584 oz
-
Supplier: WorldWide Electric Corporation
Description: Heavy duty NEMA starters Fully gasketed NEMA 3R rainproof enclosures 100 KA interrupting capacity with class R fuses Solid state or ambient compensated bi-metal overload relays Copper grounding lug for three #6 wires Heavy duty disconnect handle Bold pilot legend Generous accessory space CSA
- Continuous Current: 13 to 52 amps
- NEMA Size: 2
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
Supplier: Barksdale Control Products
Description: ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap switch. This one piece, brass housing
- High Temperature Set Point: 50 to 200 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: Littelfuse, Inc.
Description: The MSM replaces bi-metal type timing with reliable solid-state circuitry. There are no moving parts to arc or wear. It is a cost effective solution for OEM designers. It is available for printed circuit board mounting or surface mounting with a removable bracket and wire leads. The MSM
- Input (Pick-up) Voltage Range: 120 volts
- Output Voltage Type: AC
- Mounting: Bracket (Flange) Mount
- Features: Other
-
Supplier: Honeywell International, Inc.
Description: 40 TO 85 DEG F (AMBIENT) TEMPERATURE RATING DPST, SNAP ACTION SWITCH TYPE SENSOR ELEMENT BI-METAL CONNECTION TYPE 6 INCH COPPER LEAD WIRE ACCURACY 2 DEG C DIFFERENTIAL TEMPERATURE RATING 3 DEG F SETTING TEMPERATURE RATING 40 TO 80 DEG F MOUNTING BASE MATERIAL PLASTIC INCLUDES POSITIVE OFF
- Temperature Set Point Range: 40 to 85 F
- Voltage: 120 to 277 volts
-
Supplier: Cosen Saws, USA
Description: blade • Tool box, leveling pads, and an additional wire brush • Operation & parts manual Design and specifications are subject to change without notice and obligation.
- Cutting Capacity: 12 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: design Standard Accessories • Easy blade change with front access at waist level • Bi-metal saw blade • Tool box, leveling pads, and an additional wire brush • Operation & parts manual *All designs and specifications are subject to change without notice or obligation
- Cutting Capacity: 9 to 14.5 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
conditions return to pre-set levels. Over-sized contacts maintain reliability through long service life. Different models are available for lower or higher voltage requirements. Bimetal can be changed to meet specific application needs, lead wires can be factory installed to simplify installation and (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
devices draw minimal power in order to extend battery pack life. The gold diffused, fine silver contacts improve reliability in low voltage, low current applications. Bimetal elements can be modified to meet precise application requirements and lead wires can be factory installed to simplify installation. Ultra-reliable in both AC and DC applications. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
This new product sheet focuses on a shunted design, bimetal thermal control capable of handling higher contact ratings than most miniaturized thermal controls. The Model B is a creep action thermal control that can maintain temperatures within a narrow 2° to 10° differential (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
Design Considerations for Thermal Controls
element utilized in these devices. These devices are part. of the Snap Action family of thermal controls in that they also use a specially formed bimetal member that reacts to increases or decreases. in the operating temperature. However the bimetal member is a small round disc shape typically
More Information Top
-
Computer Science for Environmental Engineering and EcoInformatics
In this study, graphite, Fe wires, Ti-Fe bimetal wires and Ag-Fe bi- metal wires were selected as cathodes.
-
Effect of operating conditions on electrical resistivity stability for an aluminum-copper conductor
The advantages of cost, weight, and also the capacity of copper cladding to form a more reliable contact than the aluminum core makes it possible to use aluminum--copper bimetal wire for wiring assemblies and other conductors, television high-frequency and other …
-
Journal of Spacecraft and Rockets > Exothermic bimetallic ignition system
Design 4A consists of a mandrel-inserted foam tube around which is helically wound a length of bimetal wire ; the tube acting as an electrical insulator and EBIS support.
-
Bimetal production and applications
Bimetal wires and contacts—wires, strip, pipe, etc.—are widely used in electrical engineering and electronics.
-
Copper Clad Steel Wire Suppliers, Copper Clad Steel Wire Manufacturers and Exporters
Hebei Shengbei Bimetal Wire Co., LtTD .
-
Theory and practice of rolling cermet powders in the Soviet Union (review)
Steel-Aluminum Bimetal Wire .
-
A 151 MHZ radioastronomical antenna of wave channel elements
The active half-wave dipole is made of bimetal wire (steel coated with copper) of diameter 2 mm In this version, the nine-element wave channel has an input resistance 70 N.
-
Platinum solder core wire: Development and industrial implications
The appearance of a transverse section through one of the bimetal wires with a diameter of 800 Ixm is shown in Fig. 4.
-
Effect of temperature and deformation on the destruction of bimetal steel 80-steel 12Kh18N10T
Acoustic-emission diagram recorded with tension of bimetal wire subjected to prior plastic deformation (~ = 8.2).
-
Simulation of Powder-Cored Wire Drawing
The process of drawing metal and bimetal wires considered in [4–6] can be described with a rigid-plastic model for incompressible materials.
Indicates content that may require registration and/or purchase.