Products/Services for Binary Liquid Explosives

  • Explosives and Energetic Materials-Image
    Explosives and Energetic Materials - (41 companies)
    ...of these explosives and energetic materials are made with either hematite or magnetite. Both are iron oxides that are mixed with a finely-powdered aluminum metal. When the thermite reacts, liquid iron and aluminum oxide is produced. This thermite reaction...
  • Explosives Storage Magazines-Image
    Explosives Storage Magazines - (15 companies)
    Explosives storage magazines are designed to store low explosive and/or high explosive materials. Low explosives contain a combustible substance and an oxidant. They are used as propellants and include gun powder, flares, and pyrotechnics. High...
  •  
    Explosives Blasting Services - (23 companies)
    Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
  • Liquid Level Switches-Image
    Liquid Level Switches - (368 companies)
    Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action. Liquid level switches detect liquid levels or interfaces between liquids...
  • Liquid Flow Meters-Image
    Liquid Flow Meters - (613 companies)
    Liquid Flow Meters. Image Credit: ABB Measurement Products. Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid. With some devices, the flow rate is determined by measuring the liquid's velocity, a function...
  •  
    Gas and Liquid Samplers - (159 companies)
    Gas samplers and liquid samplers extract specimens of media from process streams, reactors or storage vessels. The sampling process is used to obtain representative samples of gas or liquid. There are many different types of sampling equipment...
  •  
    Liquid Leak Detectors - (258 companies)
    Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
  •  
    Volumetric Liquid Flow Switches - (128 companies)
    Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output. Volumetric liquid flow switches measure the flow...
  •  
    High Performance Liquid Chromatographs (HPLC) - (152 companies)
    High performance liquid chromatographs (HPLC) use a liquid mobile phase to separate the components of a mixture. The components are dissolved in a solvent and forced to flow through a chromatographic column under high pressure. High performance...
  •  
    Liquid Level Sensors - (732 companies)
    Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire