Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Panametrics
Description: The PanaFlow ultrasonic gas flow meter systems are high-performance, affordable solutions for a variety of gas flow applications. The Z1G provides a one-path configuration, while the Z2G offers a two-path. Both offer a broad range that is accurate and reliable, and available in
- Pipe Diameter: 2 to 16 inch
- Velocity Flow Rate: 0.4921259842519685 to 249.34383202099738 ft/sec
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 302 F
-
Supplier: KROHNE Messtechnik
Description: temperature and pressure compensated standard volume calculation. The biogas meter also allows accurate online measurement of methane content in biogas and sewage gas (just ±2% error of measured value). The biogas meter provides a wide measuring range (turndown
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
-
Supplier: Fluid Components Intl. (FCI)
Description: ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Delta Controls Ltd.
Description: Sophisticated and reliable, Delta flow transmitters use ultrasonic vortex measuring principles, offering stability and repeatability regardless of fluctuations in temperature or pressure. Delta Controls' flow meters are proven in a broad range of air and gas management
-
Supplier: ProSonix Corporation
Description: utilizes internal steam modulation via an integral Pneumatic Actuator to accurately deliver the appropriate mass flow of steam for the required heating. This modulating design offers a precise method of steam control through a choked flow control delivery of the steam. Choked
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Nova Analytical Systems Inc.
Description: Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The sensors
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management.
- Gas Volumetric Flow Rate: 1.941489 to 705.996 SCFM
- Operating Pressure: 0.4786215698787501 to 1,857.3417648082648 psi
- Media Temperature: 14 to 104 F
- Media Temperature Range: 14 to 104 F
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
Supplier: RS Components, Ltd.
Description: Sensata / Cynergy3 LFS-04 Flow Switch
- Pipe Diameter: 1 to 3 inch
- Gas Volumetric Flow Rate: 0.536723163841808 to 2.9413841807909606 SCFM
- Operating Pressure: 290.0754 psi
- Process Media Type: Gas, Liquid
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: DigiKey
Description: SENSOR FLOW AIR
- Operating Temperature: 32 to 122 F
- Process Media Type: Gas
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: AS-W Series Since AS-W flow meter covers wider range from small to large flow rate, it contributes to cost saving and convenient facility management. At the same time, it saves the cost of redundant governor and piping. ・ Non-moving parts results in not degrading meter
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Operating Pressure: 0 to 72.5184196785985 psi
- Media Temperature: -4 to 140 F
- Media Temperature Range: -4 to 140 F
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Panametrics
Description: PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow
- Pipe Diameter: 3 to 16 inch
- Velocity Flow Rate: 0 to 328.0839895013124 ft/sec
- Media Temperature: 1.4 to 401 F
- Media Temperature Range: 1.4 to 401 F
-
Supplier: Sierra Instruments, Inc.
Description: With its advanced mass flow sensor capabilities, the Compod™ control valve, coupled with Sierra’s SmartTrak® 100 mass flow meters (MFM’s) or controllers (MFC’s) greatly simplifies air flow control systems and permits networking of multiple instruments using open-source
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 20-200 SCFH air.
- Process Media Type: Gas
-
Supplier: ifm efector inc.
Description: Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow Learn more View other
- Operating Temperature: -13 to 176 F
- Operating Pressure: 435.1131 psi
- Media Temperature: -13 to 176 F
- Media Temperature Range: -13 to 176 F
-
Supplier: Aratas America LLC
Description: A gas flow sensor is capable of "measuring mass flow" independent of temperature and pressure. High Accuracy: ±3%RD (25-100%F.S.) is realized by linear temperature correction using ASIC technology. High Sensitivity:Omron’s unique MEMS technology allows detection of very low air
- Liquid Volumetric Flow Rate: 0 to 2.64 GPM
- Process Media Type: Gas
-
Supplier: EXAIR
Description: pressure and air flow in 2" thru 8" Schedule 40 Iron Pipe, in 50mm thru 101mm Aluminum Pipe and for 2" thru 4" Copper Pipe. These Digital Flowmeters are not a stock item and ship in three to five days.
- Pipe Diameter: 2 to 8 inch
- Gas Volumetric Flow Rate: 4 to 400 SCFM
- Process Media Type: Gas
-
Supplier: IMI Life Science
Description: The CHIPREG MFC Mass Flow Controller, with its ultra-compact size of less than 22mm and impressive dynamic range of up to 1000:1, offers unparalleled precision and versatility for bioreactors, analytical, and medical device applications. Its high performance-to-cost ratio ensures optimal
- Process Media Type: Gas
-
Description: sensitivity and is able to detect flow direction. The MFS flow sensor is optimal for limited space system integration and is available as integrated sensor on PCB. Further advantages of the MicroFlowSens flow sensor include: Excellent solution for applications with high
- Process Media Type: Gas
- Features: Insertion Type
- Meter Technology: Thermal Meter
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 1-10 SCFH air.
- Process Media Type: Gas
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use Red/green display for clear identification of the acceptable range Display can be rotated for optimum alignment
- Gas Volumetric Flow Rate: 0.15 to 44.15 SCFM
- Operating Temperature: 32 to 140 F
- Operating Pressure: 232 psi
- Media Temperature: 14 to 140 F
-
Supplier: Panametrics
Description: ideally suited in Zone 2 applications but can be fitted with a Zone 1 enclosure when required. Setup is simple through its large display and intuitive interface. The DigitalFlow GF868 works with all Panametrics gas transducers and is backwards compatible with all older model Panametrics
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.375 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: IMI Life Science
Description: True Gas Flow Control made accessible. Designed for OEMs. The FLATREG MFC delivers precise, stable mass flow control in a compact and cost-efficient design, letting OEMs skip the complexity of custom development, reduce design cycle time, and deliver more reliable instruments at lower
- Process Media Type: Gas
-
Supplier: EXAIR
Description: SCFM or m3/hr volume of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Models are available for sizes 1/2" - 6" in iron or copper pipe. Models from 1/2" to 4" iron pipe are in stock. Each Digital
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range .06-0.5 LPM air.
- Process Media Type: Gas
-
Supplier: ABB Measurement & Analytics
Description: The FPD470F wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.
- Pipe Diameter: 1.5 to 24 inch
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
-
Supplier: EXAIR
Description: pressure and air flow in 2" thru 8" Schedule 40 Iron Pipe, in 50mm thru 101mm Aluminum Pipe and for 2" thru 4" Copper Pipe. These Digital Flowmeters are not a stock item and ship in three to five days.
- Pipe Diameter: 2 to 8 inch
- Gas Volumetric Flow Rate: 4 to 400 SCFM
- Process Media Type: Gas
- Features: Recorder / Totalizer Functions
Find Suppliers by Category Top
Featured Products Top
-
environment and remedy resource deficits. Using the pressure increase of biogas blowers, the gas is transported to CHPs or generators where the converted energy can be used to heat buildings or greenhouses, for example. The produced gas is measured by AERZEN rotary piston gas (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
The Perfect Biogas Flow Measurement Solution
So why is it so popular? In a word, economy. This otherwise wasted biogas can be used for heating, electricity, or to fuel internal combustion enginesâ€"the possibilities are endless!. This, of course, has created a demand for biogas measurement solutions. Many flow meter companies have jumped
-
Digester BioGas Flow Measurement (.pdf)
The engineers at a municipal wastewater treatment utility were expanding their biogas digester system and were seeking an improvement over their existing, maintenance-intensive flow metering technology. They needed to measure the amount of gas contained within a gas bag as well as the flow rate
-
Wastewater Treatment Digester BioGas Flow Measurement
or releases gas generated from an anaerobic digestion process. The utility measures the gas flow in and out of the digester gas bag system with flow meters connected to a primary programmable logic controller (PLC). The flow meter and PLC provide a real-time, running calculation of the gas quantity
-
How A Biogas Processing System Manufacturer Identified the Best Flow Meter for Gas Measurement
Klargastechnik Deutschland GmbH is a leading bioengineering, designer, manufacturer and installer of biogas and digester gas processing equipment and systems that is headquartered in Germany.
-
Thermal Flow Meter Improves Digester Gas System Fueling Boilers for Plant Steam and Hot Water
Accurate, repeatable air/gas flow measurement under harsh outdoor conditions is essential to successful wastewater treatment operations when used in aeration or digester biogas applications. The challenge for plant engineers when it comes to measuring reactor air and digester gas flow
More Information Top
-
Biogas Thermal Mass Flow Meter Improves Operation of S.P.M. Feed Company's Methane Recovery System (.pdf)
After some investigation, S.P.M. specified the ST51 Biogas Flow Meter , a thermal flow meter from Fluid Components International (FCI) that uses constant power technology for wet and dirty air and gases.
-
Advanced Biogas Thermal Mass Flow Meter Boosts Methane Recovery System Operation | AltEnergyMag
Based on its flow technology research, S.P.M. specified the ST51 Biogas Flow Meter , a thermal flow meter from Fluid Components International (FCI).
-
Biogas production and microbial community change during the Co-digestion of food waste with chinese silver grass in a single-stage anaerobic reactor
Fig. 1 shows the horizontal mid-scale anaerobic reactor system, which consists of a main reactor body, a temperature control unit, a gas–liquid separator, a gas purification unit, a wet biogas flow meter , and a biogas analyzer.
-
Advanced Monitoring and Supervision of Biological Treatment of Complex Dairy Effluents in a Full‐Scale Plant
This plant comprises a 12 m3 anaerobic filter (AF) reactor and a 28 m3 sequential batch reactor (SBR) coupled in series and is equipped with the following on‐line measurement devices: biogas flow meter , feed and recycling flow meters, temperature sensor, dissolved oxygen …
-
Online monitoring of concentration and dynamics of volatile fatty acids in anaerobic digestion processes with mid-infrared spectroscopy
Electrochemical parameters (pH, redox potential) were monitored by elec- trodes (Mettler Toledo, Greifensee, Switzerland), the bio- gas flow was measured with a biogas flow meter based on the liquid displacement principle [22], operated with a 75 % saturated NaCl solution at pH …
-
Dive Computer - Dive Computer Manufacturers, Suppliers
Low Price Vortex Biogas Flow Meter Made in China .
-
Recycling and Energy Recovery Pilot Project: Project Report and Future Efforts
The biogas flow meter was specified to monitor gas flow over a rather limited range of 20 to 566 liters per minute.
-
Agricultural biogas production in Germany - from practice to microbiology basics
The basic measuring equipment for determining the necessary performance figures includes at least the following: scale for all input materials; biogas analyzer and biogas flow meter in the supply pipe to the engine; electricity meters for the complete plant (plus for main …
-
Pretreatment Techniques for Biofuels and Biorefineries
TBM (tertiary- butylmercaptan) mixing unit Refined Biogas flow meter .
-
Anaerobic nitrogen, sulfide, and carbon removal in anaerobic granular bed reactor
Biogas flow meter .
Indicates content that may require registration and/or purchase.