Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Custom Silicon Solutions, Inc.
Description: biometric monitoring devices. Features: Low Supply Voltage Low Supply Power Multi Channel Sensor Numerous Sensor Types Temperature, Pressure, Biopotential, Activity Micro-power EEPROM Temperature Range = 0°C to +70°C
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 894251-SFH 7070 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Reflective Optical Sensor - 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN:
- Operating Temperature: -40 to 85 C
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FINGERPRINT SCANNER, BIOMETRIC SCANNER, HIGH DURABILITY SENSOR, LIVE FINGER DETECTION, REJECTS SPOOF FINGERS, USB 2.0 CONNECTION, 5 VDC, 140 MA. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Cognex Corporation
Description: error-proofing. Designed for factory automation, In-Sight 2800 enables manufacturers of all sizes to: Increase product quality – Catch small, subtle defects with optimized error detection. Maximize operational efficiency – Leverage your existing workforce and keep your lines running with
- Applications: Assembly Quality, Biotechnology or Medical, Electronics or Semiconductor Inspection, Food & Beverage, Pharmaceutical Packaging, Security & Biometrics
- System Type: Modular / PC-Based
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-based applications, and multi-camera systems. Paired with sensor options from Sony, onsemi and Teledyne e2v, Dragonfly® S is ideal for embedded or handheld device applications such as biometrics kiosk solutions, ophthalmoscopy, 3D scanning, automated optical inspection, and more. (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
device’s infrared sensor. Manufacturers need to control the position and output of each dot for the device to correctly map the contours of the target object. It is also important to control the radiant intensity (W/sr) intensity of each point to ensure safe levels of NIR output in (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Source The NIR Intensity Lens captures the complete angular distribution of an NIR light source (to ±70 degrees) in a single image, and achieves an angular resolution of up to approximately 0.05 degrees per image sensor pixel. Paired with the ProMetric® Imaging Radiometer, the (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Spectral Sensitivity: A quick guide to understanding the impact
In this blog, you'll discover what spectral sensitivity is, how it impacts the performance of embedded vision devices, and the factors that influence it. Spectral sensitivity plays a major role in the world of embedded vision applications. It dictates how a sensor responds to varying wavelengths
More Information Top
-
Trusted BWI: Privacy and trust enhanced biometric web identities
With the Apple acquisition of Authentec, one of the largest manufacturer of biometric sensors and the owner of the sensor of [6], we expect that this type of biometric sensing technology will continue to grow in popularity in the near future.
-
http://eprint.iacr.org/2005/095.pdf
The manufacturers of biometric sensors try to design them to resist spoofing via prosthetics; the design- ers of biometric systems employ data security techniques to authenticate that the origin of biometric information is a trusted sensor.
-
A Mobile Biometric System-on-Token System for Signing Digital Transactions
Manufactur- ers are increasingly adding biometric sensors to their devices, but if no available sensor exists on an em- bedded device, users can add one using an expan- sion port, such as USB.
-
Fingerprint Sensors - Handsets and Tablets report - 2014
• The diversity of products and price points as well as the growth of the infrastructure to expand the use cases of biometric authentication are all good news for sensor manufacturers and packagers.
-
Emerging Sensors Report - Handsets & Tablets - 2014
• The diversity of products and price points as well as the growth of the infrastructure to expand the use cases of biometric authentication are all good news for sensor manufacturers and packagers.
-
Progress in Pattern Recognition, Image Analysis and Applications
For instance, if the biometric data is collected in a small set of distinct environments, or using a small set of devices supplied by different manufacturers or involving sensor technology for a particular biometric trait designed on different principles, the data acquired …
-
Encyclopedia of Biometrics
When these are not respected, the biometric sensor could not work as defined by the manufacturer .
-
Encyclopedia of Biometrics
When these are not respected, the biometric sensor could not work as defined by the manufacturer .
-
A Model of Fusion of Information on Image Quality Based on the Dempster−Shafer Theory for Biometric Systems Interoperability
In biometric systems (for example, in e-passports systems) it is difficult to guarantee the use of biometric sensors only of one type and only of one manufacturer .
-
Common Interface for Connecting of Low Profile Biometric Modules
In order to implement such PoS, the manufacturer will have to include all required biometric algorithms and sensors in the system.
Indicates content that may require registration and/or purchase.