Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BMT USA, LLC
Description: BMT USA offers custom sanitary process and storage vessels to meet your exacting requirements. From basic single walled, non-jacketed stainless steel storage tanks to sophisticated bioreactor vessels, we can assist you in designing equipment that meets your process needs. Our vessels are
- Volume Capacity: 1.5 to 6,000 gallons
- Features: Double Wall, Insulated, Other Tank, Portable, Vented
- Type: General Purpose/ Bulk Storage Tank, Process Tank
- Material: Stainless Steel
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: L-Drums are fully disposable encapsulated depth filter modules coming in 4 different layers combinations to serve the most common biotech applications. The two Post bioreactor grades, PB1 and PB2, feature two 2 m², open structured, cellulose based depth filters with an outstanding dirt
- Filtration Grade (Micron Rating): 1 to 8 µm
- Maximum Pressure: 29 to 36 psi
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose
-
Description: the flexibility to create the perfect fit for your application. Energy-saving feature limits power consumption: tight control of cooling capacity dependent on application needs Small refrigeration circulators are optimized for small footprint and low noise Robust stainless-steel baths
- Temperature Range: -25 to 100 C
- Power: 500.00000000000006 watts
- Volume: 12 liters
- Configuration: Controlled Bath
-
-
Description: allow you the flexibility to create the perfect fit for your application. Energy-saving feature limits power consumption: tight control of cooling capacity dependent on application needs Small refrigeration circulators are optimized for small footprint and low noise Robust stainless-steel
- Temperature Range: -28 to 100 C
- Power: 319.9999999999997 watts
- Volume: 9.999999999999998 liters
- Configuration: Controlled Bath
-
Description: from three different controllers that allow you the flexibility to create the perfect fit for your application. Energy-saving feature limits power consumption: tight control of cooling capacity dependent on application needs Small refrigeration circulators are optimized for small footprint
- Temperature Range: -40 to 200 C
- Power: 800.000000000003 watts
- Volume: 12 liters
- Configuration: Controlled Bath
-
Supplier: DAS Environmental Expert GmbH
Description: Wastewater Treatment with the TFR mobile Flexible Solutions for Wastewater Treatment DAS Environmental Expert offers a mobile solution that is highly flexible and has very few requirements on its installation site. The mobile systems for biological wastewater treatment of the TFR Bioreactor
-
Description: feature limits power consumption: tight control of cooling capacity dependent on application needs Small refrigeration circulators are optimized for small footprint and low noise Robust stainless-steel baths The controller can be turned to 90° on all sides of the bath for optimal viewing
- Temperature Range: -10 to 100 C
- Power: 240.00000000000014 watts
- Volume: 4.999999999999999 liters
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: refrigeration system provides substantial energy savings while allowing you to block two sides of the unit with no loss in performance. Recessed handles for easier movement of the unit. The powerful three-speed force/suction pump has enough capacity for temperature control of external
- Frequency Range: 60 Hz
- Volume: 7 to 12 liters
- Operating Temperature: -13 to 302 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: refrigeration system provides substantial energy savings while allowing you to block two sides of the unit with no loss in performance. Recessed handles for easier movement of the unit. The powerful three-speed force/suction pump has enough capacity for temperature control of external
- Frequency Range: 50 Hz
- Volume: 6 to 9.999999999999998 liters
- Operating Temperature: -18.4 to 302 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: refrigeration system provides substantial energy savings while allowing you to block two sides of the unit with no loss in performance. Recessed handles for easier movement of the unit. The powerful three-speed force/suction pump has enough capacity for temperature control of external
- Frequency Range: 60 Hz
- Volume: 16.999999999999996 to 29.999999999999996 liters
- Operating Temperature: 14 to 212 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: refrigeration system provides substantial energy savings while allowing you to block two sides of the unit with no loss in performance. Recessed handles for easier movement of the unit. The powerful three-speed force/suction pump has enough capacity for temperature control of external
- Frequency Range: 60 Hz
- Volume: 6 to 9.999999999999998 liters
- Operating Temperature: -18.4 to 302 F
- Configuration: Controlled Bath
-
Description: are also costly to manage. Articular cartilage's low friction and high capacity to bear load makes it critical in the movement of one bone against another, and its lack of a sustained natural healing response has necessitated a plethora of therapies. Tissue engineering is an emerging
Find Suppliers by Category Top
Featured Products Top
-
Smith & Loveless offers a complete range of aerobic, biological wastewater treatment systems to meet the varied needs of industry, commercial facilities, municipalities, and private development. Our broad system list ranges from innovative membrane bioreactors, patented sludge busting (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
-
Smith & Loveless Inc. Introduces TITAN MEM-BOX™ A New Factory-Built Solution to Upgrade WWTPs to MBRs LENEXA (Kan.) – Smith & Loveless, the leader in factory-built Membrane BioReactors (MBRs), introduces its latest factory-built membrane system innovation, TITAN (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
. Our broad system list ranges from innovative membrane bioreactors, patented sludge busting biological processes, and complete extended aeration plants. Our pre-engineered systems come in factory-built and field-erected configurations, handling capacities from 1,000 gallons per day to 5 million gallons (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
broad system list ranges from innovative membrane bioreactors, patented sludge busting biological processes, and complete extended aeration plants. Our pre-engineered systems come in factory-built and field-erected configurations, handling capacities from 1,000 gallons per day to 5 million gallons (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
Conduct Research Top
-
Biopharma Capacity on the Rise
authors. Expanded facilities will mean more large-scale players with a broader distribution of capacity. Increases in volumetric productivities may eliminate bioreactor capacity as the capacity-limiting factor in many facilities, Levine says. Biomanufacturers seem to have other concerns, in fact
-
Transgenics: A Glimpse into Bioprocessing s Future
the company with funds that have helped the firm persevere in a business where cash burns quickly. Expression rates in bioreactors are critical, since they determine the eventual production capacity or volumetric productivity. No analogous relationship exists for transgenics. If you need more material
-
Smart Monitoring Solution for Sewage Treatment
In order to increase the sewage treatment capacity and improve the efficiency of sewage treatment, the sewage treatment plant uses the integrated equipment of MBR membrane bioreactor to treat sewage. The integrated equipment of MBR membrane bioreactor has high treatment efficiency, the effluent can
-
News Briefs
for specific cosmetic and medical applications. To develop this technology, Isolagen worked closely with Applikon Biotechnology's (http://www.applikon.com) process for using sound waves to separate cells from culture medium in bioreactors. A new twist to Applikon's system automates cell harvesting
-
Cost-Driven Chromatography
.). As competition heats up and biopharma awaits the emergence of biogenerics, cost-consciousness is driving new bioseparation technologies that minimize waste and boost output. Higher flow velocity and binding capacity mark today s chromatography systems, while disposable and membrane chromatography systems (see
More Information Top
-
Mammalian Cell Cultures for Biologics Manufacturing
As cell line and medium development technologies have led to increased productivity, the bioreactor capacity needed for commercial supply has been reduced [16].
-
Solid-State Fermentation Bioreactors
In the batch mode of operation, a quantity of feed equal to the bioreactor capacity must be ready for loading at the start of each cycle.
-
Production of Biomass and Bioactive Compounds Using Bioreactor Technology
… Adventitious root were main- tained and sub-cultured on the same medium in 3 L BTBB and sub-cultured once in 4 weeks, F and G Adventitious root production in 500 L (drum and balloon type bioreactors ) capacity airlift bio- reactors cultures …
-
Disposable Bioreactors II
This was achieved by expanding the bioreactor capacity of the entire system by adding a second upstream line with a capacity of 500 L.
-
Disposable Bioreactors
In between, larger biopharmaceutical companies have bioreactor capacities up to 25,000 L for mammalian fermentation.
-
Animal Cell Culture
This was also the case for mode of operation, batch and fed-batch as well as different bioreactor capacities : 50 ml, 3 L, 4 L and 15 L (Shirsat et al. 2014).
-
Fed‐batch and perfusion culture processes: Economic, environmental, and operational feasibility under uncertainty
45% FB Volumetric productivity (mg/L/day) 210–1,060 1.6 Â FB 5.3 Â FB Annual bioreactor capacity required .
-
ISA NEW DIR BIOPROC MDL CNTRL - New Directions in Bioprocess Modeling and Control - Maximizing Process Analytical Technology Benefits
However, an increase in the bioreactor capacity eventually shows up in additional plant capacity as these bottlenecks are identified and eliminated.
-
Very Large Scale Monoclonal Antibody Purification: The Case for Conventional Unit Operations
If the 10-ton mAb facility cost $500 million to construct (which would be approximately $5,000 per liter of bioreactor capacity , which is at the upper range of a 2001 review published by Farid (27)), this would result in a $50 …
-
Animal cell cultures: recent achievements and perspectives in the production of biopharmaceuticals
The ability to produce the ever-increasing number of biopharmaceuticals by ani- mal cell culture is dependent on sufficient bioreactor capacity in the industry.
Indicates content that may require registration and/or purchase.