Products/Services for Bismuth Magnetic Shielding
-
Magnetic Shielding - (65 companies)How to Select Magnetic Shielding Image Credit: Mu Metal Magnetic shielding is designed to protect electrical devices from interference caused by magnetic fields. Thsi magnetic interference propagates through conduction over signal and power lines...Shielding ProductForm Factor / ShapeFoil / Sheet Thickness -
Radiation Shielding - (75 companies)Radiation shielding is used to block or attenuate the intensity of alpha particles (helium atoms), beta particles (electrons), X-ray radiation, and gamma radiation (energetic electromagnetic radiation). It reduces the intensity of incident radiation... -
EMI and RFI Shielding - (573 companies)How to Select EMI and RFI Shielding. Image Credit: Compac Development Corporation; Intermark USA, Inc. What are EMI and RFI Shielding?. EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials... -
Spray Shields - (13 companies)Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment... -
Face Shields - (307 companies)Face shields are safety devices designed to protect the face from debris or other hazards. Face guards and face shields must provide protection from hazards but also ensure that an operator 's visibility and mobility are not hindered. Face shields... -
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications. Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed...
-
Way Covers and Shields - (27 companies)Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
-
Magnetic Field Sensors - (75 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field...
-
Magnetic Field Instruments - (157 companies)Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech...
-
Magnetic Locks - (27 companies)Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well...
Product News
-
FORREST Technical Coatings
Coatings for Magnetic Shielding & Heat Resistance Forrest Technical Coatings has produced coatings for Electronics Industry with specifications for magnetic shielding and heat resistance. We take pride in developing formulations based upon your requirements, delivering the best match in coating performance with value. We deliver coatings and expertise for: Metal or Plastic substrates. Liquid or Powder Coatings. Water Base, Solvent Base and UV Cure formulas. Electro-Magnetic Shielding. 100% Acrylics, Urethane Acrylics. Heat Resistant, Corrosion... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
A.H. Systems Inc.
Electrostatic shielded loop antenna Product Datasheet. Passive Loop Antenna SAS-565H. The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield minimizes the E-field response for a more accurate magnetic field measurement. With emerging technologies like wireless power and possible changes... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Shielding effectiveness kit requirements. Useful formulas for RF related conversions. Frequently used conversion factors, how they are derived, and why they are used. If you need to convert from one series of units to another for any reason, this is the tech. note for you. Typical EMC Related Formulas. View our other RF Conversion formula sheets: Magnetic Conversion Formulas. Shielding Effectivness Test Guide. dBm to Volts to Watts_Conversion. VSWR Calculations. Field Intensity Calculation... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Douglas Electrical Components
Magnetic Bearings Industrial magnetic bearings achieve their highest operating efficiency when contained within strict vacuum or pressurized gas environments. To maintain these sensitive internal conditions, electrical, control, and monitoring signals must pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. By leveraging advanced... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
MarShield
Radiation Shielding Choosing the right radiation shielding materials and determining proper lead thickness are essential to safeguarding people and equipment while meeting stringent regulatory standards. This guide explores what factors influence the effectiveness of lead shielding and how tailored solutions provide long-term benefits for your facility. (read more)Browse Radiation Shielding Datasheets for MarShield -
A.H. Systems Inc.
Passive Shielded Loop Antenna: SAS-563P SAS-563P. The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive 12" (30cm) diameter loop antenna is shielded against the electric component by enclosing the conducting loop within an all-metal shield. This balanced faraday shield ensures that it is producing (or measuring) just the magnetic component of the radiated energy. Due to the relatively long... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
BRIM Electronics, Inc.
BRYON Shielded & Non-Shielded Retractile Cords BRIM Electronics' cords are composed of multi-conductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -ByronTM formulation for a long service life. These cords are suitable for communication equipment, such as ham operations, head sets, radio equipment, telephone car carriers, etc. 300V working, 1 AMP carrying capacity. Nominal conductor resistance .022 Ohms per linear foot., .165 Ohms per retracted foot. OPER. TEMP: -20 C to +80 C . (read more)Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
Electri-Flex Company
Shielded Conduit for Military Applications Shield-Flex, by Electri-Flex Company, represents a line of three shielded conduits, SLA, EMS and EMCS, and is designed to protect sensitive electronic circuits from electromagnetic and radio frequency interference (EMI/RFI). Use it to protect sensitive electronic circuits from outside noise in such applications as communications, radar and data transmission.But shielded conduit doesn 't just keep interference out; it also keeps emissions in, which is vital to meeting European CE standards... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Northwire, Inc.
Ruggedize your cable with shielding To understand the true value of shielding it 's important to know the properties it offers. SHIELDING. Shielding provides protection to cable and wire by increasing both structural integrity and signal integrity. The primary types of cable shields include a foil shield, a box weave or basket weave braid shield, and a spiral shield. Functions. To understand the true value of shielding it 's important to know the properties it offers. Reduce Interference. The most effective shielding against... (read more)Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
MarShield
Nuclear Radiation Shielding Solutions At MarShield, we pride ourselves on being a leading provider of custom radiation shielding solutions for the nuclear energy industry. Our commitment to safety, precision, and innovation drives us to offer a wide range of products and materials specifically designed for nuclear radiation protection. We understand the unique challenges faced by the nuclear sector and are dedicated to delivering standard and custom solutions that meet these needs effectively. Our Expertise in Nuclear Radiation... (read more)Browse Radiation Shielding Datasheets for MarShield
-
Lessons learned with the SAGE spectrometer
It is well known that photomultiplier tubes (PMTs) in bismuth germanate (BGO) shields are very sensitive to magnetic fields.
-
Magnetic flux penetration in hard superconducting plates
36 MATERIALS SCIENCE; 75 CONDENSED MATTER PHYSICS, SUPERCONDUCTIVITY AND SUPERFLUIDITY; CERROBEND ALLOYS; MAGNETIC FLUX; NIOBIUM ALLOYS; TIN ALLOYS; ZIRCONIUM ALLOYS; TITANIUM ALLOYS; MAGNETIC SHIELDING ; TYPE-II SUPERCONDUCTORS; ALLOYS; BISMUTH ALLOYS; BISMUTH BASE ALLOYS; CADMIUM ALLOYS; LEAD ALLOYS; SHIELDING; SUPERCONDUCTORS .
-
A New Measurement of Parity-Non-Conserving Optical Rotation at 648 nm in Atomic Bismuth
The oven is surrounded by a mu-metal shield to reduce the Earth’s magnetic field acting on the bismuth to around lo-’ T.
-
Over the selective photoelectric effect on metal layers of different manufacturing type
Naehdem the bismuth cathode 11 / 2Stunden with 5 Milliamp. was cleaned by coated glass plate, the protection plate by magnetic rotation of the G became] dropped asplatte and the bismuth layer hergestel] t: time 30 Min. Ktihhng, Stromst ~ irke 5 …
-
Gamma shielding materials for MR-compatible PET
Most scintillating crystals, such as bismuth germanate (BGO) or lead tungstate (PWO), have good shielding properties but their magnetic susceptibilities are un- known [40].
-
Measurement of parity non-conserving optical rotation in the 648 nm transition in atomic bismuth
The whole oven was surrounded by a water-cooled jacket and then by a mu-metal shield to reduce ambient magnetic fields, particularly the vertical component, acting on the bismuth vapour.
-
2006 Index
… V., + , T-ASC Jun 06 1642-1645 Semiconductor counters; cf. Silicon radiation detectors Semiconductor diodes; cf. Schottky diodes Semiconductor switches; cf. Power semiconductor switches Semimetals; cf. Bismuth Sensors; cf. Infrared detectors … … wave detectors Separation; cf. Magnetic separation Shielding 70 kA HTSC current …
-
Field replication and flux shielding in annular superconductors
36 MATERIALS SCIENCE; 75 CONDENSED MATTER PHYSICS, SUPERCONDUCTIVITY AND SUPERFLUIDITY; NIOBIUM BASE ALLOYS; MAGNETIC SHIELDING ; SUPERCONDUCTIVITY; TIN ALLOYS; NIOBIUM ALLOYS; TITANIUM BASE ALLOYS; COPPER; BISMUTH ALLOYS; LEAD ALLOYS; HEAT TREATMENTS; MAGNETIC FIELDS; MAGNETIC FLUX; STABILITY; SURFACE TREATMENTS; VAPOR PLATING; SUPERCONDUCTING COMPOSITES; CASTINGS …
-
ORBi: Fagnard Jean-François - DC and AC Shielding Properties of Bulk High-Tc Superconducting Tubes
[en] Hall effect ; bismuth compounds ; calcium compounds ; ceramics ; diamagnetic materials ; high-temperature superconductors ; lead compounds ; magnetic flux ; magnetic shielding ; penetration depth (superconductivity) ; strontium compoundsAC magnetic shielding properties ; Bi-2223 cylinder ; Bi2-xPbxSr2Ca2Cu3O10 ; DC magnetic shielding properties ; Hall probe measurements ; applied magnetic field …
-
Doppler broadening of gamma ray lines and fast ion distribution in JET plasmas
The first device is a bismuth germanate (BGO) scintillation detector [4] with a diameter of 75 mm and a height of 75 mm, which is located in a well- shielded bunker and views the plasma … … about 30 cm below the magnetic axis.
Indicates content that may require registration and/or purchase.