Products/Services for Bituminous Coating Door Frames

  •  
    Door Frames - (43 companies)
    Figure 1: Door frames have evolved over the centuries to meet the needs of many different applications. Source: Chris Light/CC BY-SA 4.0 DEED Door frames may be ubiquitous, but they provide a great deal more than just aesthetics. Door frames have...
  • Doors-Image
    Doors - (1347 companies)
    A rolling overhead door may also be used in a storage facility, shipping container, truck trailer, or warehouse. Standards. ANSI A250.8 - STANDARD STEEL DOORS AND FRAMES. ANSI A156.27 - POWER AND MANUAL OPERATED REVOLVING PEDESTRIAN DOORS. A-A-2203...
  •  
    Powder Coatings - (78 companies)
    Powder coatings are used in a variety of agricultural, architectural, automotive, and industrial applications. Agricultural products are used with tractors, threshers, and other farm equipment. Architectural powder coatings are used to metal doors...
  • Interior Doors-Image
    Interior Doors - (281 companies)
    Standard specification for domestic use doors and frames, steel, interior, marine. References. Image Credits: General Door & Locksmith. Midwest Doors & Interiors. Grainger Industrial Supply...
  • Door Operators-Image
    Door Operators - (173 companies)
    Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types...
  •  
    Door Closers - (83 companies)
    Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...
  •  
    Door Viewers - (21 companies)
    Door viewers are security devices that allow the user visual access to the other side of the door. They are optical devices, also known as peepholes, which fit through a door. Traditional peepholes have several disadvantages including a limited...
  •  
    Access Doors - (139 companies)
    Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments. Note, however, that access doors do not include roof hatches and floor hatches - a separate...
  •  
    Exterior Doors - (477 companies)
    Exterior doors are designed and constructed for outdoor use. They allow personnel and equipment to enter and exit from buildings. Exterior doors are designed and constructed for outdoor use. They allow personnel and equipment to enter and exit...
  •  
    Overhead Doors - (177 companies)
    Garage doors are designed to enclose and protect the entrances to garages and other large structures. Overhead doors, also known as garage doors, are designed to enclose and protect the entrances to garages and other large structures...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Acudor FA-150 Angle Frame Floor Access Door 24 x 30 at PlumberSurplus.com
    • Floor Access Door Finish: Mill finish, with optional bituminous coating on exterior of frame .
  • Acudor FT-8050 Recessed Floor Access Door 48 x 48 at PlumberSurplus.com
    • Floor Access Door Finish: Mill finish, with optional bituminous coating on exterior of frame .
  • Waste Receiving and Processing (WRAP) Facility Final Safety Analysis Report (FSAR)
    …Steel Structural Aluminum Steel Joists Steel Decks Metal Fasteners Membrane Roofing Design Roof Mounted Equipment Bituminous Roofing Walkways Elastomeric/Plastomeric Sheet … Metal Sealants and Joints Doors Metal Doors and Frames Sectional Overhead Doors Windows … ient F1ooring Carpet Special Coatings Painting Compartments and Cubicles…
  • Frick / Knöll building construction lesson 2
    …brush 757 on mineral outer putzen 753 coatings (paints) 77 coating materials 677, 678, 683 for synthetic resin plasters 686 coating system 753 coating systems 437 fitting 416 … Building Integrated Photovoltaics 499 bitumen webs 217, 218 bitumen … mineral 679 (roof), blinding frames . .... 289 block staircase 319 Blower Door test 173 floor sealings 651, 654 floor door screws 536, 541…
  • Building reorganization
    …444-concealed to pickling 198 combating means coating structure 201 coating system 200 coating ground 593, chemical … 585 binder color 588 biomass 660 biomass-heating 645 bitumen -roof web 325 bitumen … 224 white lead Brown to 586 blend frame 474 base plate 257 … cores 135 fire protection of 285, 339-structural 15 685 Bretter door 469 well creation 256…


Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems