-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 10455NA black insulating tape comes in a 0.75 in width, 350 in length and is packaged 24 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating
- Width: 0.75 inches
- Features: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically
- Width: 1 inches
- Thickness: 0.03 inches
- Dielectric Strength: 31,496,062.9921259 V/m
- Features: Electrical, Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 11 black insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or
- Width: 1 inches
- Thickness: 0.007 inches
- Features: Electrical, Specialty / Other
- Adhesive: Rubber
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch black insulating tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 25 lb/in. Many tape products can have either
- Width: 1 inches
- Thickness: 0.01 inches
- Features: Electrical, Specialty / Other
- Adhesive: Rubber
-
Supplier: Newark, An Avnet Company
Description: HV INSULATING TAPE, 1" X 30FT, BLACK; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m; Tape Width - Imperial:1" RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: HV INSULATING TAPE, 1" X 30FT, BLACK; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant:
-
Industrial Tapes - Hv Insulating Tape, 0.75 X 30Ft, Black; Adhesive Type Plymouth Rubber -- 01AH5903Supplier: Newark, An Avnet Company
Description: HV INSULATING TAPE, 0.75" X 30FT, BLACK; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft RoHS Compliant: Yes
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Black PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available Colors:
- Width: 0.75 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: DigiKey
Description: "Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 1.00"" (25.40mm) X 108' (32.9m) 36 yds"
- Temperature Resistance: 104.44444444444444 C
- Features: Electrical Tape, Industrial Tape, Thermally Insulating / Insulative
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Newark, An Avnet Company
Description: HV INSULATING TAPE, 1.5" X 30FT, BLK; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant: Yes
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ VHB™ 4952 is a black, 0.025" (0.6 mm) tape with a modified acrylic adhesive and a very conformable, acrylic foam core. This provides an extraordinarily strong double sided foam tape that adheres to a broad range of substrates including aluminum, stainless steel, galvanized
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.0625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Dielectric / Insulating, Permanent
-
Supplier: Allied Electronics, Inc.
Description: Fusion Tape, Black, Insulation and Bundling Products This is an all purpose insulating and sealing tape which bonds itself permanently, water seals, has better insulating qualities than electrical tape and is ideal for “buried” applications. The width of the
-
Supplier: Allied Electronics, Inc.
Description: FUSION TAPE, .75 IN X .020 IN X 30 FT, BLACK
-
Supplier: Allied Electronics, Inc.
Description: Linerless Rubber Splicing Tape, 30 ft. Length Tape Linerless, self-bonding, primary insulating tape rated through 69 kV High thermal conductivity Ethylene propylene base Excellent physical and electrical properties Designed to insulate splices and terminate cables Scotch®
-
Supplier: Allied Electronics, Inc.
Description: Linerless Rubber Splicing Tape, 30 ft. Length Tape Linerless, self-bonding, primary insulating tape rated through 69 kV High thermal conductivity Ethylene propylene base Excellent physical and electrical properties Designed to insulate splices and terminate cables Scotch®
-
Supplier: Shurtape Technologies, LLC
Description: Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a
- Width: 0.7480314960629921 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 104.44444444444444 C
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is
- Width: 0.7480314960629921 inches
- Thickness: 0.0085 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 104.44444444444444 C
-
Supplier: Waytek, Inc.
Description: 21000 PVC Electrical Tape Category: Electrical Tape Resists oil, water and weather Conforms easily to irregular surfaces 7 mil thick, ¾" wide, 60' long Insulates and protects electrical splices 600VDC 176°F (80°C) 0°F (-18°C)
- Width: 0.75 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead free and flame retardant black electrical tape for use indoors and out.
- Width: 0.7480314960629921 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 0 to 80 C
-
Supplier: Waytek, Inc.
Description: wrapping wire harnesses, and insulating coils. Plymouth Rubber 4452 Premium 111 Vinyl Electrical Tape Category: Electrical Tape Manufacturer: Plymouth Rubber Roll Length: 66' Voltage Rating: 600VDC Operating Temp: 0°F (-18°C) to 220°F (105°C) Cold weather resistant Flame
- Width: 0.75 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl
- Adhesive: Rubber
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Brown PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available Colors:
- Width: 0.75 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Blue PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available Colors: Black
- Width: 0.75 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Grey PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available Colors: Black
- Width: 0.75 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Lapp Tannehill
Description: 3MTM TemflexTM Viny Electrical Tape 1700, 2" x 36 yd roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions.
- Width: 0.75 inches
- Thickness: 0.007 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: 3MTM TemflexTM Viny Electrical Tape 1700, 1" x 66 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions.
- Width: 0.75 inches
- Thickness: 0.007 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it
- Width: 1 inches
- Thickness: 0.007 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it
- Width: 2 inches
- Thickness: 0.007 inches
- Features: Electrical
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Black vinyl electrical insulating tape consisting of a soft 'plasticized' stabilized PVC film coated with a non-corrosive rubber based adhesive. General purpose maintenance and repair. UL listed. Good dielectric strength.
- Features: Dielectric / Insulating, Electrical
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
- Type: Single-Sided Adhesive
-
Supplier: NSI Industries LLC
Description: FRICTION TAPE TYPE RUBBER MATERIAL 60 FT 0.75 INCH BLACK COLOR FAMILY NO NON-TOXIC NO WATER RESISTANT EASY-WRAP[TM] BRAND APPROVAL UL 510, CSA THICKNESS 0.015 INCH APPLICATION INSULATING EWFT MODEL
- Width: 0.75 inches
- Adhesive: Rubber
-
Supplier: TE Connectivity
Description: Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
-
Supplier: TFC Ltd.
Description: Designed to hold cables or pipes in place with insulating tape Driven easily into round hole Secure yet removable Material: Acetal, *Nylon 66 Colour: Black
-
Description: Low Flow Flame Retardant Adhesive on Black PET Film Description T1939 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with black PET film and are designed for laminated busbar applications requiring a formable; all purpose dielectric material for outer
- Width: 12 to 48 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 6 lbs/in
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: NSI Industries LLC
Description: INSULATING TYPE RUBBER MATERIAL BLACK FINISH 2 FT 2.5 INCH UL APPROVAL ELECTRICAL INSULATING APPLICATION 0.125 INCH THICKNESS 130 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWMT MODEL
- Width: 2.5 inches
- Thickness: 0.125 inches
- Temperature Resistance: 130 C
- Type: Electrical
-
Supplier: Budnick Converting, Inc.
Description: M758 is a 2.5 mil, polyester film with black silicone adhesive. It offers an economical method to hold, insulate and/or protect materials.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Carrier / Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Heilind Electronics, Inc.
Description: 3/4 IN X 60 FT, BLACK
Find Suppliers by Category Top
Featured Products Top
-
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc.