Products & Services

See also: Categories | Featured Products
  • Description: Hubbard-Hall's Black Magic™ line of hot black oxide products is frequently used to produce a true durable black oxide conversion coating on steel, stainless steel and copper alloys. From the black oxide process, these essentially

    • Operating / Use Temperature: 200 to 210 F
    • Chemistry: Conversion Coating
    • Form: Liquid
    • Substrate: Metal

  • Supplier: Accuris

    Description: Chemical Conversion Coatings - Black Oxide Coating on Iron and Steel - Specification and Test Methods

  • Description: Saint-Gobain’s #2020, #2021, #2525 & 2026HE are fused black powders that feature rounded particles for superior flow characteristics. These powders produce dense, very hard coatings with excellent resistance to wear & corrosion. These powders, which are backed by Saint-Gobain’s strict

    • Features: Heat Resistant / High Temperature
    • Chemistry: Inorganic (Ceramic, Conversion, Glaze)

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro Coating

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
    • Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: Industrial coatings to enhance the appearance of products to assure confidence in its quality and reliabilty. Black Oxide Processes meet all Automotive and Mil D 13924 Class 1-4 StandardsZinc and Manganese Phosphates meet all Automotive and Mil TT-C-490C and DOD-P-16232F

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Stripping / Coating Removal, Ultrasonic Cleaning
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Wood
    • Industry Served: Automotive, Castings / Cast Metal, Energy / Utilities, Machine Tools, Military Specification, OEM / Industrial, Steel / Metal Mills

  • Supplier: SWD, Inc.

    Description: Doerken Delta Coatings Systems Yuken Coating Systems Xylan Moly Disulfate

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Energy / Utilities, Government, Machine Tools, Marine, Military Specification, OEM / Industrial, Oil & Gas
    • Materials: Aluminum, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
    • Coating Capabilities: Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Thin Film Coating
    • Functions & Features: Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Wear / Erosion Resistant

  • Description: Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating Plating (Zinc, Nickel, etc.) Silk Screening

    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), Passivation, Research & Development
    • Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Security / Safety, Steel / Metal Mills
    • Materials: Aluminum, Metal, Stainless Steel, Steel / Steel Alloys

  • Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP,

    • Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Porosity / Surface Sealing, Protective, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Oxygen Cleaning, Passivation, Peening, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
    • Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
    • Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium

  • Supplier: Jergens, Inc.

    Description: Temperature Range: -4°F to 168°F (-20°C to 75°C) Washers: Inch: Zinc Plated with Yellow/Gold Color Conversion Coating Metric: Zinc Plated with Clear/Silver Color Conversion Coating U.S. Patent # 10.450.174 U-bars, bolts, pins, bases, washers, and bushings are Magnetic

    • Maximum Load Capacity: 5 tons
    • Threaded Length: 1.5 inch
    • Weight: 7.3 lbs
    • Inch: 1"

  • Supplier: Jergens, Inc.

    Description: Temperature Range: -4°F to 168°F (-20°C to 75°C) Washer: Inch: Zinc Plated with Yellow/Gold Color Conversion Coating Metric: Zinc Plated with Clear/Silver Color Conversion Coating Full 360° swivel and 180° pivot action Proof tested to 200% of its rated load capacity Rated

    • Maximum Load Capacity: 5 tons
    • Threaded Length: 2.25 inch
    • Weight: 7.3 lbs
    • Inch: 1"

  • Description: PA&E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process engineers,

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Electropolishing, Pressure / Spray Washing, Stripping / Coating Removal
    • Industry Served: Aerospace, Energy / Utilities, Military Specification, OEM / Industrial, Vessels (Tanks / Reactors)
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium

  • Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications

    • Functions & Features: Adhesive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Protective, Reflective
    • Coating Capabilities: Adhesive / PSA, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Painting, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating, Thermal Spraying, Thin Film Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: No Description Provided

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
    • Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Hardfacing, Painting, Powder Coating, Screen Printing / Selective Coating, Spray Coating
    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, Process Equipment, Security / Safety, Steel / Metal Mills, Vessels (Tanks / Reactors)

  • Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs.

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys