-
Supplier: Columbia Chemical Corporation
Description: COLLOY® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: Accuris
Description: PLATING, ZINC/NICKEL, CHROMATED, BLACK
-
Supplier: Accuris
Description: PLATING, ZINC/NICKEL ALLOY, BLACK
-
-
Supplier: Pavco, Inc.
Description: Niclipse - is an acid zinc/nickel plating process offering an exceptional corrosion resistance. Niclipse demonstrates superior metal distribution and covering power. With low-stress and high ductility, the process is suitable for either rack or barrel plating. The high
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Supplier: APITech
Description: Black Zinc Nickel finish is an RoHS-compliant, cost effective, and sustainable plating alternative to Cadmium. It provides long-lasting corrosion resistance to exposed connector surfaces. It offers the same level of harsh environment protection, temperature ranges, and
-
Supplier: Accuris
Description: PLATING, NICKEL/ZINC, NICKEL/BLACK ORGANIC ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Accuris
Description: PLATING, ELECTROLYTIC ZINC-NICKEL, PASSIVATE, ORGANIC SEALANT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Allied Electronics, Inc.
Description: of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
-
Supplier: Allied Electronics, Inc.
Description: of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
-
Supplier: Allied Electronics, Inc.
Description: Circular Plastic Connector, Shell Material Zinc Alloy, Shell Plating Nickel The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different
-
Supplier: Allied Electronics, Inc.
Description: of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
-
Supplier: PIC Wire & Cable
Description: MACHFORCE. GLOBAL READY. MISSION PROVEN. PIC® Wire & Cable, a premier provider of interconnect solutions for the military and aerospace industries, has reinvested in its MACHFORCE® Connectors line, introducing two new RoHS-compliant plating options: Black Zinc Nickel and
- Features: Circular / Cylindrical Connector, Military Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Technic, Inc.
Description: initiatives by dramatically reducing turn around time by as much as 80%. Applications: Bright and Satin Nickel Gold Black Nickel Alkaline Zinc Cyanide Copper Bright Acid Copper Tin and Tin Lead Alloys Hexavalent Chrome Trivalent Chrome Chrome alternatives Co-development
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
-
Supplier: Newark, An Avnet Company
Description: 1/4" Stereo Locking EH Panel Mount Connector Nickel/Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 1/4" Mono Locking EH Panel Mount Connector Nickel/Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-RoHS Compliant: Yes
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Pavco, Inc.
Description: Niclipse™ - An acid zinc/nickel plating process offering an exceptional corrosion resistance. Niclipse demonstrates superior metal distribution and covering power. With low-stress and high ductility, the process is suitable for either rack or barrel plating. The high
- Form: Liquid / Solution
- Chemical / Composition: Nickel Plating - Hard, Zinc Plating
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Newark, An Avnet Company
Description: RCA Feedthru Jack Connector Black w/4-40 Screw; No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: No
-
Supplier: BFG Manufacturing Services
Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro Coating
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
- Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Monroe Engineering
Description: Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or
- Height: 1.77 inches
- Handle Length: 2.55 inches
- Bore Diameter: 0.25 inches
- Handle Type: Adjustable Handle
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Nickel Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 7 Product Type
-
Supplier: Central Components Mfg.
Description: housing rated UL94V-0, black Die-cast zinc bracket with nickel plating over copper
- Current Rating: 1 amps
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Body Features Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1
- Number of Contacts: 8 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Plating: Tin Number of Ports: 1 Number of Terminals: 8 Plating: Nickel, Zinc Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant
-
Supplier: TE Connectivity
Description: Body Features Bracket Material : Zinc Bracket Plating Material : Nickel Color : Black Connector Profile : Standard Female Screwlock Material : Steel Female Screwlock Plating Material : Nickel Frame Plating Material : Nickel Insert Material :
- Current Rating: 1 amps
- Number of Contacts: 50 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: NBK America LLC
Description: treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance.
- Operating Load: 11.24 lbs
- Type: Lever / Control Head
-
Supplier: NBK America LLC
Description: ferrosoferric oxide film (black) LEFE----Made of steel / electroless nickel plating LEFS----Made of stainless steel LEFE has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations
- Operating Load: 26.976 lbs
- Type: Lever / Control Head
-
Supplier: Midlake Products & Mfg. Co., Inc.
Description: Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating Plating (Zinc, Nickel, etc.) Silk
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), Passivation, Research & Development
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Security / Safety, Steel / Metal Mills
- Materials: Aluminum, Metal, Stainless Steel, Steel / Steel Alloys
-
Supplier: HAVE, Inc.
Description: Plastic Backshells: ABS with nickel over copper plating, hardware - steel with zinc plating, grommets - PVC (black). Fits standard metal shell D-subminiature plugs and sockets. >li>Included in all backshells: Hardware: 4-40 screws, hex nuts,4-40 screw mounting
- Connector Type: D-Sub
-
Supplier: TE Connectivity
Description: 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact
- Current Rating: 3 amps
- Operating Temperature: -65 to 105 C
- Number of Contacts: 8
- Contacts Pitch: 2.54 mm
-
Supplier: G & M Manufacturing Corp.
Description: nickel, zinc, copper, etc.).
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic, Precious Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: ValueTronics International, Inc.
Description: Banana Plug: Body – Brass, Nickel Plated Spring – Beryllium Copper, Nickel Plated Insulation: ABS (Model 4899 Polyphenylene Sulfide) Set Screw: Steel, Zinc Plated, 8-32 Single Slot Materials: Banana Jack: Beryllium Copper, Gold Plated Banana Plug: Body – Brass, Nickel
-
Supplier: Win Source Electronics
Description: Nylon Voltage: 300 V Standard Package: 100 pcs Current: 60 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material -
- Current Rating: 60 amps
- Contact Pitch: 10.159994513602964 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Insert: 15, D Material: Aluminum Alloy Plating: Zinc Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.142" (29.00mm) Thread Size: M22x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat
- Connector Type: Circular / Cylindrical Connector
Find Suppliers by Category Top
Featured Products Top
-
Amphenol RF offers connectors and adapters with industrial plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in cadmium-free, non-reflective black zinc cobalt for covert and military applications. Zinc (read more)
Browse Wire, Cable, and Connector Tools Datasheets for DigiKey -
-drilled holes Designed for use with washers and nuts, simplifying assembly and saving installation time Multiple corrosion-resistant plating options for harsh environments Plating Options Magnet: Nickel or Zinc plating Steel cover (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
case hardening (58–62 HRC) and through hardening improve wear resistance and service life. Surface Protection Choices:Black oxide, zinc plating, nickel plating, and PTFE coatings available for corrosion resistance and (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome Treatment (With Fluoride Coating). Please contact us for other surface treatments. (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
To support our core product line, we can customize many components with accessories and optional features such as sensors, mounting options, and different materials and surface coatings such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
Treatment: zinc plating, zinc-nickel plating, anodizing, Dacromet, carburize, carbonitriding, polishing Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy, POM, ABS, titanium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
– Reduces wear on shafts and bearings 4. Customization Options Special Coatings: Zinc plating, nickel plating, or PTFE coating (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
nickel or zinc; steel cover in nickel, zinc, or chrome enhances corrosion resistance. Robust Mechanical Protection: Steel casing and optional plastic ring (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
: AISI 1010 / AISI 1015 Carbon Steel Hardness: HRC 50–55 Surface Treatments: Zinc, Gold, Nickel, Chrome Plating Manufacturing Process: Precision Ball Processing Applications Bearings Bicycle Components (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
The Chemical Formulary, Volume 3
Black Nickel Plating on Zinc .
-
Self Tapping Screw - Self Tapping Screw Manufacturers, Suppliers
Detail descriptions for self-tapping wood screw for furniture: Product name various of metal 1mm micro electronic screw Material Carbon steel/steel alloy/stainless steel Finishing nickel / black zinc plated /natural...
Indicates content that may require registration and/or purchase.