Products/Services for Blast Resistant Louvers

  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate. Dampers and louvers control...
  • Doors-Image
    Doors - (1347 companies)
    Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
  •  
    Blast Rooms and Blasting Booths - (46 companies)
    Blasting Rooms and Blasting Booths. Blasting rooms and blasting booths are designed to contain the abrasive blasting process used with large workpieces. They are self-contained enclosures that have internal lighting and can accommodate both...
  • Abrasive Blast Machines and Sandblasters-Image
    Abrasive Blast Machines and Sandblasters - (286 companies)
    Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive...
  •  
    Heat Resistant and Flame Retardant Coatings - (98 companies)
    Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components. Heat resistant and flame retardant coatings inhibit, suppress, or delay the production of flames from potentially...
  •  
    Explosives Blasting Services - (23 companies)
    Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
  •  
    Blasting Media and Abrasives - (170 companies)
    Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening. Blasting media and abrasives are consumables used in surface preparation processes such as sandblasting and peening. Blasting media...
  •  
    Blast and Jet Machine Components - (16 companies)
    Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head...
  •  
    Interior Doors - (281 companies)
    ...on vertical tracks when pushed up or pulled down. Features. Interior doors have an assortment of safety features including fire resistant or fireproof, blast resistant and bullet resistant. Optional windows create visibility between rooms and open a space...
  •  
    Hydroblasters and Water Blasters - (120 companies)
    Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material. Hydroblaster and water blaster equipment is used to direct high pressure streams of water against a surface to clean...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Norshield Corp
    Design and manufacture ballistic, attack and blast resistant products including force protection doors, windows, guard booths, security louvers , storefront systems and building facades.
  • Handbook for Blast Resistant Design of Buildings Complete Document
    … interior baffle wall may be used to dissipate the energy of the air blast by forcing it … Some other options are to use storm louvers or forced-entry- resistant louvers, which have a chevron cross section which are able to perform a similar function.