-
Supplier: General Pump
Description: Bleeder Valves Features Dramatically improves pump priming in suction conditions Maximum working pressure = 5,000 psi Install on high pressure side of any pump Designed and made in the USA Must be plumbed before unloader
- Valve Size: 0.125 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 5,000 psi
- Media Temperature: 195 F
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Media: Air, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Accuris
Description: ADAPTER, HYDRAULIC BLEEDER VALVE, AIRCRAFT WHEEL BRAKE
-
-
Industrial Valves - K11202 - Bleeder Valve Assembly, for twoopening pressure cylinder -- GO-59877-23Supplier: Cole-Parmer
Description: Pressure relief valve
- Valve Type: Pressure Relief Valves
-
Supplier: Accuris
Description: VALVE, HYDRAULIC BLEEDER
-
Supplier: Accuris
Description: Adapter, Hydraulic Bleeder Valve, Aircraft Wheel Brake
-
Supplier: Cylinders & Valves, Inc.
Description: 2-Way Bleeder Button Valves can be remotely mounted up to 8´apart with 1/8" I.D. (maximum) tubing.
- Valve Size: 0.125 inch
- Pressure Rating: 20 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Accuris
Description: Valve, Hydraulic Bleeder
-
Supplier: Cylinders & Valves, Inc.
Description: Operating Pressure 20-200 PSI 2-Way Bleeder Buttons can be remotely mounted up to 8’ apart with 1/8” I.D. (maximum) tubing.
- Valve Size: 0.125 inch
- Pressure Rating: 20 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Qualitrol Company, LLC
Description: Designed to balance pressure and vacuum conditions within a sealed vessel by releasing or admitting air and gas. If internal pressure reaches the pre-determined setting, valve will exhaust gas from the tank. If vacuum inside vessel becomes too great, the valve will admit air into the
-
Supplier: Radwell International
Description: BLEEDER VALVE, METAL. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Block and Bleed Valves
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer Check Valves, Jenkins
- Valve Type: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: AAA Products International, Inc.
Description: Differential Pilot models are operated with a button bleeder that shifts the spool.
- Valve Size: 1.5 inch
- Flow (Cv): 36.3
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style valve (also known as a bleeder valve) provides an innovative solution to removing trapped air within a pressurized system to increase system efficiencies while minimizing hydraulic losses. The valve is designed for installation into metal
- Valve Size: 0.215354447 inch
- Pressure Rating: 4,061.031502001516 psi
- Features: Other
-
Supplier: Lee Co. (The)
Description: This cartridge-style valve (also known as a bleeder valve) provides an innovative solution to removing trapped air within a pressurized system to increase system efficiencies while minimizing hydraulic losses. The valve’s unique design provides simple press-in
- Valve Size: 0.184645769 inch
- Features: Other
-
Supplier: Radwell International
Description: BLEEDER 3PIPE CONTROLLED AIR IMPULSE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Block and Bleed Valves, Control Valves
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HNS0 Honeywell 1/4"-28 UNF X male Quick-test, no check-valve, S.S. Connect a Quick-test hose directly to a DP transmitter using the bleeder port when the transmitter is not mounted on a 3 or 5 valve manifold or when the manifold is not easily accessible. This unique fitting
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-FRS0 Rosemount 5/16"-24 UNF x male Quick-test, no check-valve, S.S. Connect a Quick-test hose directly to a DP transmitter using the bleeder port when the transmitter is not mounted on a 3 or 5 valve manifold or when the manifold is not easily accessible. This unique
- Fitting Type: Adapter, Quick Coupler
- Features: Stainless Steel
-
Supplier: F.C. Kingston Inc.
Description: Kingston Horizontal Check Valve Kingston Model 215A Spring Loaded Check Valves are for non-return air or liquid applications. Body is of precision-machined cast brass with 25 percent glass-filled Teflon disc and stainless steel spring. These valves are designed for installation
- Valve Type: Check Valves
-
Description: The 23R Steam Filter contains a patented Microfibre® Filter Cartridge in a rugged stainless steel housing designed especially for steam service. Included as standard items with the 23R Steam Filter are a stainless steel condensate drain and a high quality bleeder valve. The unit, as
- Filtration Grade (Micron Rating): 0.01 µm
- Maximum Pressure: 80 psi
- Filter Medium Material: Glass Fiber
- Features: Housing and Filter Assembly, Other
-
Supplier: Mile-X Equipment, Inc.
Description: Lincoln Battery Grease Gun ** Actual Product May Vary From Image Shown Powerful 12 volt motor Planetary gear drive Machined and hardened piston 2" final drive needle bearings Plated steel barrel with exclusive flip-over follower Locking follower rod Accessible check valve Bleeder
-
Supplier: Cole-Parmer
Description: and a bleeder valve to have precise control of the vacuum system.
- Maximum Discharge Pressure: 7.4 psi
- Horsepower: 0.0833333333333333 HP
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: and a bleeder valve to have precise control of the vacuum system.
- Maximum Discharge Pressure: 35 psi
- Horsepower: 0.0833333333333333 HP
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: and a bleeder valve to have precise control of the vacuum system.
- Maximum Discharge Pressure: 30 psi
- Horsepower: 0.1 HP
- Power Source: AC Powered
- Features: Other
-
Supplier: Air Compressors Direct
Description: Rugged Workforce® Series Air Powered Grease Gun •40:1 ratio air motor •12 in. flexible extension and 6 in. ridged extension included Heavy Duty Steel Head Construction For Durability And Long Life •3-Way loading: bulk, filler pump or cartridge •Bleeder valve for purging unwanted air
-
Supplier: Bijur Delimon International
Description: up to 7 cartridges of grease per battery charge, under pressure Fill with standard 14-ounce cartridge or bulk load High pressure flexible whip hose with spring guard Ergonomic grip Heavy-duty four jaw coupler High pressure safety motor override Air bleeder valve Sturdy carrying case
- Operating Pressure: 8,000 psi
- Features: Adjustable Volume
- Application: Automotive, Chain, Equipment / Machine tool, General Purpose
- Operation: Electric
-
Supplier: HVACQuick.com
Description: Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch union sweat connection. Built-in ball, union, bleeder and check valve. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be connected
-
Supplier: Macnaught USA, Inc.
Description: piston and valve arrangement for true ‘one handed’ operation and can produce increased pressure through short strokes or high volume shot using full stroke. Bulk fillable or 14oz. cartridge. Macnaught Grease Guns have been built since 1948. Since then, our products have surpassed the toughest
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: CSA Group
Description: passive gas separators, by-pass tools, check and bleeder valves, component adaptors, capillary lines, electric surface equipment, downhole permanent magnet motors, and non-conventionally configured ESP systems such as inverted systems. Repair and redress equipment requirements are not
-
Supplier: Macnaught USA, Inc.
Description: K32-02 Flexigun® Manual Grease Gun A classic Macnaught Heavy Duty Grease Gun, the FLEXIGUN® incorporates a unique variable stroke piston and valve arrangement for true ‘one handed’ operation and can produce increased pressure through short strokes or high volume shot using full stroke. Bulk
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
Find Suppliers by Category Top
Featured Products Top
-
integrated pressure reducing valves automatically protect the low-pressure gauges and direct the higher pressures to the high-pressure gauges. Even though the Quadrigage features only three analog gauges it can read four (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2003 > [FDBKF2004...
On the bleeder deck of Weirton’s furnace are two bleeder valves that allow for the release of excess pressure and steam created during the operation of the furnace.
-
ASTM MNL51 - Distillation and Vapor Pressure Measurement in Petroleum Products
The apparatus for this test method is very similar to that specified for D323 with the exception of a bleeder valve between the upper chamber and the gage see Fig. 6 .
Indicates content that may require registration and/or purchase.