Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FIPA Inc.
Description: Installation directly between suction cup and ejector Short release time thanks to blow-off function via compressed air inlet P Suitable as a safety valve: In cases of tubing damage, malfunction or emergency shutdown of the vacuum generator, the vacuum is maintained Metal screen
-
Supplier: FIPA Inc.
Description: Switching on/off individual suction cups in vacuum systems Blow-off and ventilation of suction cups Valve type with L-bore
- Port Size / OD: 0.25 to 1.5 inch
- Valve Actuation: None / Manual
- Features: Specialty / Other
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 1 to 2.5 inch
- Pressure Rating: 485 psi
- Number of Ports/Ways: 2
- Valve Type: Blow Off Valves, Gate / Knife Valves
-
-
Supplier: FIPA Inc.
Description: Switching on/off individual suction cups in vacuum systems Blow-off and ventilation of suction cups
- Port Size / OD: 0.125 to 0.5 inch
- Valve Actuation: None / Manual
- Features: Specialty / Other
-
Supplier: FIPA Inc.
Description: Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded blow-off boost effect: Initially the blow-off is supported
- Venturi: Venturi Air Jet
-
Supplier: Radwell International
Description: BLOW OFF CHECK VALVE, 1/8 INCH, SINGLE UNIT.. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Blow Off Valves, Check Valves
-
Supplier: Radwell International
Description: BLOW OFF VALVE, INCLUDES GASKET, BRASS VALVE SEAT, LEVER RELEASE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Blow Off Valves
- Primary Material: Brass / Bronze
- Media: Gas
-
Supplier: IMI Norgren
Description: on the VP8X provides a fixed-duration blow off, based on the volume of the housing. With the VP8X-ADJ adjustable vacuum pump, you can control the intensity of the blow-off using one fingertip adjustment knob. A customer-supplied directional control valve, with
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: on the VP2X pump provides a fixed-duration blow-off, based on the volume of the housing. With the VP2X-ADJ adjustable vacuum pump, you can control the intensity of the blow-off using one fingertip adjustment knob. VP2XBV and VP2XBV-ADJ pumps offer an optional 2-way
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Norgren LLC
Description: When it comes to air preparation Norgren has evolved its experience and products for over 80 years. Familiar product brands such as Excelon and Olympian have a proven history throughout industries globally. From stand alone units utilized in paint spraying applications to multiple installations on
-
Supplier: Ralston Instruments, Inc.
Description: QTVF-000B Shut-off valve - 1/4" MNPT x 1/4" FNPT with male QT test port, brass Install between a pressure gauge and the process and isolate the process from the gauge to perform a calibration of the gauge. After completing the calibration open the valve and place the gauge
- English Size: 0.25 inch
- Features: English
-
Supplier: Ralston Instruments, Inc.
Description: QTVF-000S Shut-off valve - 1/4" MNPT x 1/4" FNPT with male QT test port, S.S. Install between a pressure gauge and the process and isolate the process from the gauge to perform a calibration of the gauge. After completing the calibration open the valve and place the gauge
- English Size: 0.25 inch
- Features: English
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Pressure Rating: 4,000 psi
- Media Temperature: -65 to 600 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air, Water
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Flow (Cv): 0.5 to 1.1
- Pressure Rating: 6,000 psi
- Media Temperature: -10 to 400 F
- Number of Ports/Ways: 2
-
Supplier: Ralston Instruments, Inc.
Description: QTVF-000B-2F-2F Shut-off valve - 1/4" Female NPT x 1/4" Female NPT with male QT test port, brass Install between a pressure gauge and the process and isolate the process from the gauge to perform a calibration of the gauge. After completing the calibration open the valve and
- English Size: 0.25 inch
- Features: English
-
Supplier: SAE International
Description: controlled with the valve timing, as in the short route case. However, when evaluating different combinations of intake, blow-down and scavenging valve area, the optimal relation proves to be strongly dependent on the current EGR system and EGR rates. Hence, for different engine
-
Supplier: Atos North America
Description: valve. These valves are normally used to cut off the hydraulic power line in case of emergency condition, thus avoiding dangerous movements of the machine actuators. By checking the switch status, corresponding to "open" or "intercepted" hydraulic line, the machine controller
- Valve Size: 0.6299216 to 1.968505 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Valve Type: Cartridge / Manifold Valves, Safety Valves
-
Supplier: Spirax-Sarco
Description: The BDV depressurisation valves are designed to be fitted into " , ½ " and DN15 connections for drain / blowdown / purge and vent / depressurisation of pipework or products. The B DV1 provides discharge straight through the valve, generally to be used as a drain, or for line
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 1,232.82045 psi
- Flow (Cv): 0.555
- Media Temperature: 32 to 851 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not allow system pressure to exceed
- Valve Size: 0.5625 inch
- Pressure Rating: 20,000 psi
- Controlled Pressure Range: 5,000 to 20,000 psi
- Number of Ports/Ways: 2
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: The URACA safety valve, type HHV, is a spring loaded seat valve with metal seal. Casing is made from spherolitic cast iron. All other materials had been selected for operation with clean water, water-oil-emulsion or hydraulic oil application. After having set the blow-off
- Media: Air, Gas, Water
- Valve Type: Safety Valves
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Features: API, ASME, Butterfly Valves, ISO, Manual / Hand, Metal Seated, Other, Pressure Relief Valves
-
Supplier: Assured Automation
Description: Features & Benefits • "Locked-in" PFA liner • Rugged construction • Quick quarter-turn rotation • Ideal for corrosives • Easy turning without lubrication • Superior long-lasting shut-off • One-piece integrally cast/lined plug & stem • Inherent blow-out proof stem • Self-cleaning on
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite rings (fire safe
- Valve Size: 3 to 80 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Festo Corporation
Description: Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping, so no pressure losses when switching Low installation costs
- Pressure Rating: -13.7785815 to 174.04524 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Assured Automation
Description: Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: A full bore ball valve suitable for compressed air and other fluids and gases compatible with the materials of construction and pressure /temperature limits (contact Spirax Sarco for details). It is designed to provide dead tight shut-off for pneumatic and other applications. When the
- Valve Size: 0.25 to 2 inch
- Number of Ports: 2
- Media Temperature: 194 F
- Number of Ports/Ways: 2
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2
- Media Temperature: 0 to 450 F
-
Supplier: NOSHOK, Inc.
Description: These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation 100% helium leak tested to 1 x 10-4
- Valve Size: 0.5 inch
- Flow (Cv): 0 to 0.44
- Number of Ports/Ways: 4
- Pressure Rating: 10,000 psi
-
Supplier: OPW Engineered Systems
Description: preventing side loading which creates stem leaks Standard take out dimensions allows the Series 100 valve to replace any standard ball, plug or gate valve Additional metal-to-metal body joint prevents possible leakage from temperature changes or line stresses - damage to the seal can
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves
-
Supplier: NOSHOK, Inc.
Description: These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi pressure rating (@ 200°F
- Valve Size: 0.25 inch
- Flow (Cv): 0 to 0.44
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: World-Valve B.V.
Description: The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype Standardized actuation flange One piece blow-out proof shaft Self lubricating shaft bushing
- Valve Size: 1.2598432 to 35.43309 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -4 to 392 F
- Features: Bolt Flange, DIN, ISO, Other
Find Suppliers by Category Top
Featured Products Top
-
valve packages provides control systems the ability to prevent automated valves or pumps from turning on or off if the manual valve is in the wrong position. The carbon steel 600LL-LS2 and stainless steel 700LL-LS2 are full-port ball valves with a bracket-mounted NEMA 4 (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valve with a rotating disc that controls flow, commonly used for on/off or modulating services. Check Valve – A valve that allows flow in one direction and prevents backflow. Choke Valve – Used in oil (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
gate valve to control blowing force on the fly, or without the gate valve. The TurboBlast is available in multiple different flow rates and extensions up to 6 feet long to provide ease of reaching into difficult to reach areas. The TurboBlast Guns are the most powerful air guns from EXAIR and (read more)
Browse Air Blow Guns Datasheets for EXAIR -
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Air Valve Testing to Streamline a Manufacturing Line Throughput
CAS DataLoggers recently provided the data acquisition and control solution for a factory supervisory team looking to solve a quality control problem on their main manufacturing line. Their process was experiencing issues from a valve controlling an air jet used to blow faulty-looking components
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
targets Sun, HP with new computer servers Striking its second blow at Sun Microsystems and Hewlett-Packard this week, IBM on Friday took the wraps off new pSeries and iSeries servers. Forte upgrades timing diagram tool Claiming enhanced project management and timing interface design features
More Information Top
-
CRANFIELD INSTITUTEOF TECHNOLOGY
SCHOOL OF MECHANICAL ENGINEERING
3.10 Blow Off Valve Element .
-
Gas Turbine Performance 2nd Edition Complete Document
A judge- ment is made with respect to the need for variable stator vanes or blow off valves (BOVs); these also impact compressor design, unless the BOVs are at compressor delivery, and may be inherited anyway if an existing compressor design is…
-
Simplification of mine compressed air systems
The increase in pressure could also result in the operation of the blow off valve [3].
-
Adaptive Damper Modelling and Experimentation
I1he damper parameters can be used to specify control valve arrngs to operation a se ondary damper damping behaviourin a precise andpracticalway,Thisis piston with associated leakage and blow off valve the magn dfferensebetweeanthpsrodel and thsi .
-
Modeling for surge control of centrifugal compressors: comparison with experiment
both the blow off valve .
-
Non-linear parametric modelling of a high-speed rail hydraulic yaw damper with series clearance and stiffness
stage blow off valve , differs from No. 2 relief valve in that a constant orifice (7) with diameter d3 is built in its valve rod.
-
Study on the damping performance characteristics analysis of shock absorber of vehicle by considering fluid force
@,~ is a maximum flow rate of the blow off valve at the body valve.
-
States > Vermont > State > Regulations > Natural Resources > Water Supply > Environmental Conservation > [VT Regs ntr / env-wsr] Water Supply Rule
Drains from the fire hydrants, air relief pits and blow off valve pits shall not connect directly to sewer lines or discharge at a point which will permit possible back siphonage conditions.
-
States > South Carolina > State > Proposed Regulations > 2005 Documents > November 25, 2005 > [2005 SC Proposed sc-20051125-0021-0002017] R.71 - Boiler Safety ...
After draining the boiler, the blow off valves shall be closed, tagged, and padlocked.
-
States > South Carolina > State > Regulations > Chapter 71 - Department of Labor‚ Licensing and Regulation--Division of Labor > [SCCR 71-9] 009 - Boiler ...
After draining the boiler, the blow off valves shall be closed, tagged, and padlocked.
Indicates content that may require registration and/or purchase.