-
Supplier: Automation24, Inc.
Description: The Cerabar PMC51B pressure transmitter from Endress+Hauser is a very robust pressure transmitter with a capacitive, oil-free ceramic sensor that can measure relative pressure of up to 40 bar. On account of the high resistance to abrasion and corrosion on the part
- Working Pressure Range: 40 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Gauge
- Features: Other
-
Supplier: ABB Measurement & Analytics
Description: persistent memory, and new connectivity, combined with integral sensor and the same wide range of measurement, monitoring, and alarm applications for remote oil and gas systems.
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: -40 to 140 F
- Outputs: Analog Current, Frequency / Pulse
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 362.6 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 362.6 psi
-
-
Supplier: Angst+Pfister Sensors and Power
Description: port, dual port, barbedSupplier Angst+Pfister Sensors and Power
- Working Pressure Range: 0.01450377 to 101.52639 psi
- Accuracy: 2.2 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: ifm efector inc.
Description: Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible TFT display Red/green display for clear identification of the acceptable range With programmable switching output and analog output Convenient
- Working Pressure Range: -14.50377 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
- Switch Point Range: -14.50377 to 14.5 psi
-
Supplier: RS Components, Ltd.
Description: Norgren 0882400000000000 Pressure Sensor
- Working Pressure Range: 580.1508 to 6,091.5834 psi
- Vacuum Range: 315,119.5983599998 torr
- Operating Temperature: 185 F
- Measurement Type: Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 87.02262 psi
- Vacuum Range: 4,501.708547999998 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 0.2900754 to 101.52639 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: TE Connectivity
Description: Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 15 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 362 psi (24.95 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),
- Working Pressure Range: 0 to 362 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP235 analog absolute pressure sensor for advanced automotive, industrial and consumer markets The KP235 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: The P4056 Pressure Transducer incorporate a back-side PRT configuration that is compatible with many types of liquid and gaseous media. This flexible product family can be supplied with a built in Metri-Pack 150 electrical connector. The small sensor size is ideal for high volume
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Endress + Hauser – Sensors & Components
Description: The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level, volume or mass
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available with a measurement range from 100 to 15,000 psi, the series 2300C utilizes a stable
- Signal Output: Analog Voltage
- Features: Other
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1377352-185PC05DT Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Honeywell Sensing and Productivity Solutions Series: 180PC
- Working Pressure Range: 5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: P51-200-G-A-I36-5V-000-000 200PSIG, 5V, 1/4 NPT
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: MS5837-30BA Pressure Sensor Ultra-small, gel-filled, pressure sensor withstainless steel cap The MS5837-30BA is a high-resolution pressure and temperature sensorfrom TE Connectivity (TE) with I2C bus interface. This sensor is optimizedfor water depth
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP226-IG E3411 analog Turbo MAP pressure sensor for automotive, industrial and consumer markets Infineon´s XENSIV KP226-IG E3411 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
knowledge necessary to approach the market, ensuring the most optimal project solutions can be found. 1. Oil and Gas Industry The first on our list is the oil and gas industry, which heavily depends on a range of pressure sensors to maintain safe operations and (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Fi, Bluetooth, and GSM and ISM bands. In addition, they feature low power consumption for battery operation, fast response time, increased sensor diagnostics, and sensor communication integrity check using cyclic redundancy check (CRC). Learn when and why it is best to use digital pressure sensors (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
sensing technology from Endress+Hauser addresses these challenges through an oil-free capacitive ceramic measuring principle. Unlike traditional pressure sensors that use oil-filled measuring cells, Ceracore measuring cells directly detect pressure using a ceramic sensing element. This eliminates the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Customized pressure sensors from Endress+Hauser Sensors&Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in the lab & research industry?and at the advantages of the UTC30 within this (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
a temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
pressures up to 500 bar (1,000 bar peak pressure). In fact, high pressure sensors offer reliable function even when exposed to oil, making them a vital component to any business that makes, uses or tests hydraulic equipment. Visit our website or contact us today to learn more. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
liquid column above the corresponding measuring point changes. This results in a change in hydrostatic pressure, which is detected by the pressure sensor and converted into an electrical signal. Based on these pressure variations, the system calculates relative elevation changes between the individual (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Features :: NASA Tech Briefs
The device provides Internet connectivity for Bluetooth -enabled CirrusSense pressure sensors attached to refrigerant, oil , and water lines.
-
Sensors/Data Acquisition :: NASA Tech Briefs
The device provides Internet connectivity for Bluetooth -enabled CirrusSense pressure sensors attached to refrigerant, oil , and water lines.
-
Articles :: NASA Tech Briefs
The device provides Internet connectivity for Bluetooth -enabled CirrusSense pressure sensors attached to refrigerant, oil , and water lines.
-
Sensors/Data Acquisition :: NASA Tech Briefs
The device provides Internet connectivity for Bluetooth -enabled CirrusSense pressure sensors attached to refrigerant, oil , and water lines.
-
Features :: NASA Tech Briefs
The device provides Internet connectivity for Bluetooth -enabled CirrusSense pressure sensors attached to refrigerant, oil , and water lines.
-
Sensors/Data Acquisition :: NASA Tech Briefs
The device provides Internet connectivity for Bluetooth -enabled CirrusSense pressure sensors attached to refrigerant, oil , and water lines.
-
Features :: NASA Tech Briefs
The device provides Internet connectivity for Bluetooth -enabled CirrusSense pressure sensors attached to refrigerant, oil , and water lines.
-
Sensors/Data Acquisition :: NASA Tech Briefs
The device provides Internet connectivity for Bluetooth -enabled CirrusSense pressure sensors attached to refrigerant, oil , and water lines.
-
Features :: NASA Tech Briefs
The device provides Internet connectivity for Bluetooth -enabled CirrusSense pressure sensors attached to refrigerant, oil , and water lines.
-
Design and implementation of information aggregation based on mobile and Bluetooth
In this article,wireless sensor is a Bluetooth protocol oximeter, blood pressure monitors and the oil wear particle image Analyzer with Bluetooth interface module. focusing consider .
Indicates content that may require registration and/or purchase.