-
Supplier: Infineon Technologies AG
Description: 352 KB RAM 2 independent SPI interfaces 1.7 to 3.6 V supply voltage range Up to 105°C operating temperature Bluetooth® LE receive sensitivity of -96 dBm Bluetooth® LE TX Power: up to +9 dBm Potential Applications Automotive hands-free radios Automotive data communications Keyless
- TJ: -30 to 105 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: QUALCOMM, Incorporated
Description: multi-function steering wheels, cable replacement, in-vehicle remote controls and retrofit TPMS. CSR1010 Automotive Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Maximum Output Power Up to +9dBm
- Operating Frequency: 16 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, SPI, UART
- Interface: I2C
-
Supplier: Infineon Technologies AG
Description: and industrial), lighting, Bluetooth® Mesh, wireless input devices including game controllers, remote controls, keyboards, and joysticks or any Bluetooth® LE connected IoT application. AIROC™ CYW20835 Modules Infineon's AIROC™ CYW20835 Bluetooth® LE modules are
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
-
Supplier: QUALCOMM, Incorporated
Description: The CSR102x chipset product family is optimized for specific applications in the Internet of Things, including wireless remote controls, simple smart watches, home automation solutions and beacons where balancing performance, battery life and price point is critical. The new CSR102x
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other
- Package Type: LGA, QFN
-
Supplier: Infineon Technologies AG
Description: Bluetooth® LE 5.4 MCU with Industry’s best range, Dual ARM Cortex M33 dedicated for applications and CAN FD Summary of Features Highly integrated Bluetooth® LE 5.4 MCU 96 MHz ARM Cortex M33 – Application MCU 48 MHz ARM Cortex M33 – Bluetooth® Subsystem 256 KB / 96 KB SRAM –
- Operating Frequency: 48 to 96 MHz
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: Important Note: The Bluetooth SIG has deprecated Bluetooth 4.1 specification as of January 28, 2019. New and existing designs with the RN4020 are unaffected. The Bluetooth SIG has also set the withdrawal date as February 2, 2023. Once the specification has been withdrawn,
- Pin Count: 24 #
- Technology: Bluetooth
- Features: Other
-
Supplier: TelephoneStuff.com
Description: stereo audio quality. Bluetooth Adapter Features: - Enjoy hi-fi music wirelessly with a Bluetooth stereo headset - Transfer pictures and files wirelessly - Bluetooth Class 1 device - range up to 300 feet - Bluetooth 2.0 EDR (Enhanced Data Rate) - CD with installation
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: .Audio 920 Bluetooth Headset is a wireless headset designed to make it simple to have clear conversations on your mobile phone and PC, and move seamlessly between them, anywhere you want to talk using Multipoint technology. Answer and end calls remotely with one-touch control.
- Features: Bluetooth®
- Application: Computer / Workstation, Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: A320 Bluetooth/USB Adapter provides instant bluetooth connectivity to a PC, which allows for connecting wirelessly with other Bluetooth enabled devices such as headsets, mobile phones, cameras and printers. A320 Bluetooth / USB Adapter Features: - Bluetooth stereo
- Features: Bluetooth®
- Application: Telephone / Voice Communication
- Connector Type: USB
-
Supplier: I/OMagic Corporation
Description: hands-free operation Supports: HSP — Headset Profile HFP — Hands-free Profile A2DP— Advanced Audio Distribution Profile AVRCP—Audio/Video Remote Control Profile Answer and Reject calls Voice Dial Last Number Dialing Audio controls built into headset for Volume Adjustments, Play,
-
Supplier: TelephoneStuff.com
Description: HT820 Bluetooth Stereo Headphones offers entertainment and communication in perfect harmony, the music automatically mutes with each incoming call. When you finish your conversation, the music resumes. Stay in tune and stay connected, wirelessly. HT820 Bluetooth Headphones Features: -
- Features: Bluetooth®
- System Signal: Stereo
- Application: Telephone / Voice Communication
-
Audio Amplifiers and Preamplifiers - RemoteAmp Blue - Wireless Headphone Amplifier -- RemoteAmp BlueSupplier: Visual Sound, Inc.
Description: bandwidth stereo music listening. RemoteAmp Blue pairs to your cell phone like any Bluetooth wireless headset. The line input jacks and separate volume controls allow wired operation in parallel with the Bluetooth connection. The XLR line level input accepts either a balanced
-
Supplier: Radicom Research, Inc.
Description: costs. The RB730 and RB730SD Bluetooth modules integrate the entire profiles, applications, and Bluetooth protocol stack. They are fully compliant with the Bluetooth SIG specifications for human interface devices. The RB730 and RB730SD are fully compliant with version 3.0
- Sensitivity: -87 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2 to 3.6 volts
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: various bluetooth solutions, with strong reliability and fast test speed. The Bluetooth connection with most solutions is less than 3 seconds. Users can cooperate with CRY6151B test software or independent CRY576 tool software to control CRY576 Bluetooth Dongle to search,
-
Supplier: Radicom Research, Inc.
Description: Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory.
- Operating Temperature: 0 to 70 C
- Network / Bus: Bluetooth®
- Agency Approvals: CE Conformity Marks, FCC, RoHS
- Features: Indicators
-
Supplier: Visual Sound, Inc.
Description: soft limiter prevents overdriving the phone line interfaces, while the mixer XLR output is pre-limiter (full range). Line level cue input to the headphones make RemoteMix 4 a perfect companion to your CODEC. Bluetooth Wireless Technology - RemoteMix 4 will first attempt to connect in hands
-
Supplier: Tele-Communication, Inc.
Description: works with bluetooth-enabled devices such as cellular phones, PDAs and laptops. NOTE: Please be aware of the distinction between the Plantronics 510 and the Plantronics Plantronics Voyager 510S Bluetooth Office Headset Voyager. The Plantronics Plantronics Voyager 510S Bluetooth
-
Supplier: Radicom Research, Inc.
Description: Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class 2
- Sensitivity: -88.99999999999999 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.2 to 4.2 volts
-
Supplier: DigiKey
Description: RF Remote Control System 2.4GHz Bluetooth Handheld, 4 Button
- Application: Industrial
-
Supplier: Tele-Communication, Inc.
Description: your internet call or mobile phone Easy one button controls - call answer/end, volume up/down Enhanced ear bud design for clear sound Swivel ear loop for left/right wearing Skype ready! PerSonoCall software offers remote call control Multipoint Technology allows seamless
-
Supplier: Radicom Research, Inc.
Description: Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: TEGAM, Inc.
Description: Data Logging Remote Control via mobile app Displays Real-Time Statistical Data Highly Durable Case Design Three Year Warranty Two Year Calibration Guarantee Made in USA
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: TOP-electronics USA
Description: LM068-1100 Bluetooth® 5.0 Serial Adapter – Dual Mode RS232 (AO - adapter only) Standalone (With Embedded Bluetooth® 5.0 Stack), similar to the LM048 with support for Bluetooth® v5.0 The LM068 is the world’s smallest Bluetooth® 5.0 serial adapter (RS232), providing a
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: ABB Measurement & Analytics
Description: devices than on XFCG5 devices. Benefits and features of these particular products include: Automation, control, alarming and data logging capabilities Supports Wi-Fi access point and Bluetooth, and new pulse inputs voltage range Base I/O targeted at low-cost, automation projects
- Number of Inputs: 5 inputs
- Number of Control Outputs: 4 outputs
- Interface: Ethernet / Networkable
- Controller Type: Flow Controller
-
Supplier: TOP-electronics USA
Description: LM068-1101 Bluetooth® 5.0 Dual Mode RS232 Serial Adapter, retail pack (SRP) Standalone (With Embedded Bluetooth® 5.0 Stack), similar to the LM048 but with support for Bluetooth® v5.0 SRP - Single Retail Pack 1 x Bluetooth® 5.0 Serial Adapter 1 x DB9 Gender Changer - male
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: Southco
Description: Southco offers a variety of additional electronic components and accessories to simplify cabling and connections between Southco’s Electronic Access Solutions (EAS) and existing security systems and infrastructure. Plug-and-play installation facilitates remote access control and
-
Supplier: Qorvo
Description: with the IEEE Standard 802.15.4 for Zigbee, Matter, Thread, and the Bluetooth Core Specification v 5.0 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted and authenticated data flow. For IEEE 802.15.4 communications, antenna
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Southco
Description: Southco offers a variety of additional electronic components and accessories to simplify cabling and connections between Southco’s Electronic Access Solutions (EAS) and existing security systems and infrastructure. Plug-and-play installation facilitates remote access control and
-
Supplier: Southco
Description: Southco offers a variety of additional electronic components and accessories to simplify cabling and connections between Southco’s Electronic Access Solutions (EAS) and existing security systems and infrastructure. Plug-and-play installation facilitates remote access control and
-
Supplier: Southco
Description: Southco offers a variety of additional electronic components and accessories to simplify cabling and connections between Southco’s Electronic Access Solutions (EAS) and existing security systems and infrastructure. Plug-and-play installation facilitates remote access control and
-
Supplier: DigiPas Technologies Inc.
Description: to trigger external peripheral device. (e.g. siren, valve, strobe light, motor, etc.) USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 37978-01 Plantronics Cisco Headset Hookswitch Control Adapter (HHC) Cisco Headset Hookswitch Control (HHC) adapter transforms your Cisco Unified IP phone experience by extending the advantages of Plantronics professional wireless headset system families Supports Plantronics
-
Supplier: C&K Components
Description: Features/Benefits 4.5 x 4.5 mm footprint 0.55 mm thickness High number of cycles Symbol line identification Typical Applications MP3 accessories Bluetooth headset Remote controls Garage door opener
- Maximum Current: 0.05 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
- Actuator Specifications: Flush Pushbutton
-
Supplier: DigiPas Technologies Inc.
Description: built with Bluetooth and MULTIPLE LAYERS of access codes for both INDOOR and OUTDOOR usage. It is SPECIFICALLY developed for LOCKOUT TAGOUT purposes to manage multiple TAGOUT authorizations from remote locations anytime, anywhere. eGeeTouch Smart Mini lock is embedded with STATE-OF-ART
- Actuation: Bluetooth
- Lock Type: Padlock
Find Suppliers by Category Top
Featured Products Top
-
Management ICs (PMICs). The nPM2100 PMIC prolongs the operating time per battery for primary (non-rechargeable) battery applications by managing energy resources using an ultra-efficient boost regulator and a wide range of energy-saving features. Application examples for the nPM2100 include wireless mice and keyboards, consumer asset tracking, remote controls, and body-worn medical devices. (read more)
Browse IC Interfaces Datasheets for Nordic Semiconductor ASA -
IoT — efficient data processing and device-to-device communication on the factory floor Wearables — compact, low-power fitness trackers and smartwatches Smart agriculture — soil monitoring and irrigation control Healthcare solutions — remote (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
solutions Remote control systems Environmental monitoring Smart agriculture Robotics and automation Secure wireless communication Embedded development education Gateway and edge computing Consumer electronics (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
Range 60 dB, Multi-view for Density, Spectrogram, and PvT Channel power, ACPR, OBW, Harmonic, TOI measurements and more Analog Modulation Analysis and Vector Digital Modulation Analysis 12.1-inch Multi-Touch Screen, HDMI output Web Browser Remote Control on PC and Mobile Terminals and File Operation (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Series 4000 is our flagship, budget-friendly gas mixing system used to produce gas calibration standards, atmospheric gases, and gas mixtures for research purposes. This system can be connected to a computer through USB or Bluetooth and offers remote control capabilities, canister filling (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
, or gas mixes for research. The Series 4000 must be linked to a computer via USB or Bluetooth and the easy-to-use application enables remote controlling, canister filling, and optional alarms. You can mix up to seven gases simultaneously, add additional gas circuits, and has a selection of operating (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
only function that can be accomplished using Bluetooth technology. Advanced diagnostics allow for troubleshooting or monitoring maintenance parameters. Security is assured through IIoT protocols using advanced encryption and user access controls that allow (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
water testing to ultrapure water control to medical instruments for artificial kidney machines. We are proud of the trust our handheld instruments and monitor/controllers have earned. Some of our instruments have been in continuous use for over 40 years. Our latest digital handheld, the Ultrameter (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
Drones Soon to Recharge Their Own Batteries Explore the role Litz wire can play Drones may someday deliver packages, pizzas and mail. Drones might hover in remote areas (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Game Accessories for PS3 Bluetooth Blu-Ray Remote Control from Shenzhen Swei Electronics Co., Ltd. , China
There are 7 PS3 Bluetooth Remote Control from 4 suppliers on EC21.com .
-
Trends in Network and Pervasive Computing — ARCS 2002
A Bluetooth Remote Control System . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Creating Cool MINDSTORMS® NXT Robots
In this chapter, you’ll build a Bluetooth remote control (R/C) for any differential drive robot (with two independent-driven wheels or two rows of legs).
-
Advanced NXT
The official LEGO MINDSTORMS NXT community site has information on Brian Davis’s BTRC ( BlueTooth Remote Control ).
-
Designing and implementing an intelligent Bluetooth-enabled robot car
[19] Feldbusch et al. [20] designed and simulated a general purpose Bluetooth-enabled remote controller that is based on a Bluetooth Remote Control (BTRC) protocol.
-
Dedicated hardware design to control computer applications remotely
The main focus of the paper is the circuit design of the Bluetooth remote control (BRC) and the mode selection of communication (either serial communication or Bluetooth communication).
-
Key Patent Report - Wearable Device - Smart Watch - 2013
Bluetooth remote control wristwatch and related modification of bluetooth modules US12/012740 (2008.02.05) Luk Tai Wai, Borowski Raymond Joseph - .
-
Innovations and Advanced Techniques in Systems, Computing Sciences and Software Engineering
REFERENCES [1] Fridtjof Feldbusch, Alexander Paar, Manuel Odendahl, Ivan Ivanov: The BTRC Bluetooth remote control system, Personal and Ubiquitous Computing, Volume 7 Issue 2 July 2003, Publisher: Springer-Verlag.
-
Extreme NXT
217 NXT-to-NXT Bluetooth Remote Control . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Remote Controller - Remote Controller Manufacturers, Suppliers
Bluetooth Remote Control -CODA Click .
Indicates content that may require registration and/or purchase.