-
Supplier: Measurement Computing
Description: Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 4 AO, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and
- Analog Input Channels: 6 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, BNC Connectors. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC connectors. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog,
- Analog Input Channels: 2 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
-
-
Supplier: MilesTek Corporation
Description: BNC Removal Tools - 40-14006 Tool is 8" from handle to head with a 4" shaft. Removes or installs BNC plug cable assemblies in hard-to-reach areas, such as the rear of video patch panels. The rigid 4" BNC holding mechanisms at the tip are brazed to the shaft,
- Product Type: USB
-
Supplier: ACCES I/O Products, Inc.
Description: The USB-AO-ARB1 is an ideal solution for adding portable, easy-to-install high-speed analog output capabilities to any computer with a USB 2.0 port. The USB-AO-ARB1 is a USB 2.0 High-Speed device and is plug-and-play allowing quick connect or disconnect
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: ADLINK Technology Inc.
Description: The USB-2405 is a 24-bit high-performance dynamic signal acquisition USB module equipped with 4 analog input channels providing simultaneous-sampling at up to 128 kS/s per channel. The USB-2405 also features software selectable AC or DC coupling input configuration and
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Measurement Computing
Description: Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, BNC Connectors. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 41.6 kHz
- Resolution: 24 bits
-
Supplier: SFCable.com
Description: 8CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps.
- Number of Video Inputs: 8
- Maximum Image Capture Rate: 120 images per second
- Digital Video Output: Ethernet, USB
-
Supplier: SFCable.com
Description: 4CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps.
- Number of Video Inputs: 4
- Maximum Image Capture Rate: 120 images per second
- Digital Video Output: Ethernet, USB
-
Supplier: SFCable.com
Description: 16CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps.
- Number of Video Inputs: 16
- Maximum Image Capture Rate: 120 images per second
- Digital Video Output: Ethernet, USB
-
Supplier: Electro Standards Laboratories
Description: (20.8 x 6.1 x 18.5 cm) WEIGHT: Approximately 2.1 lbs (1.0 kg) Model 7196 BNC AutoScan Switch Application: The drawing illustrates a REMOTE monitor connected to the BNC COMMON port with access to six DVR's connected to the BNC ports labeled 1, 2, 3, 4, 5 and
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Douglas Electrical Components
Description: connection is rated to operate in conditions such as exposure to liquids or gases. Douglas Electrical Components uses a proprietary hermetic epoxy to hermetically seal electrical connectors in both vacuum and positive pressure environments. The epoxy bonds directly
- Features: BNC, Coaxial Connector, MHV, Military Connector, SMA, USB Connector
-
Supplier: Douglas Electrical Components
Description: Hermetic Rectangular Connectors differ from standard connectors? Hermetic Rectangular connectors differ from standard connectors such as circular connectors based on their shape. Rectangular connectors produce a linear platform with various pin counts and
- Features: Automotive Connector, BNC, Coaxial Connector, D-Sub, MHV, Military Connector, SMA, USB Connector
-
Supplier: Newport MKS
Description: computer control, RS-232 and USB connectors are located on the rear panel to control all of the power supply’s capabilities on a Windows based PC. The OPS-Q250 also monitors how long the current lamp in use has been operated, allowing the user to determine when the lamp
- Lamp / Output Power: 45 to 250 watts
-
Supplier: Newport MKS
Description: computer control, RS-232 and USB connectors are located on the rear panel to control all of the power supply’s capabilities on a Windows based PC. The OPS-Q1000 also monitors how long the current lamp in use has been operated, allowing the user to determine when the lamp
- Lamp / Output Power: 600 to 1,000 watts
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded package (5.1” x 3.6” x 1.0”) and equipped with an SMA(F) 50Ω connector at the RF output port and
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 15,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Radwell International
Description: COMMUNICATION MODULE, CONTROLLOGIX, CONTROLNET, 128 CONNECTION, REDUNDANT COAXIAL MEDIA, 2 CONTROLNET BNC CONNECTORS,USB NETWORK ACCESSPOINT, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Each Unit Includes Fuji Electric Portaflow-C Ultrasonic Flow Meter Fuji Electric FSSD Transducer Fuji Electric Velcro Mounting Straps Sonic Coupling Compound Fuji Electric Sensor Cables Fuji Electric BNC Connectors Fuji Electric Analog Input/Output Cable Fuji Electric Software for
- Pipe Diameter: 0.5 to 4 inch
-
Supplier: Transcat, Inc.
Description: Each Unit Includes Fuji Electric Portaflow-C Ultrasonic Flow Meter Fuji Electric FSSD Transducer Fuji Electric FSSC Transducer Fuji Electric Velcro Mounting Straps Sonic Coupling Compound Fuji Electric Sensor Cables Fuji Electric BNC Connectors Fuji Electric Analog Input/Output Cable
- Pipe Diameter: 0.5 to 48 inch
-
Supplier: Rohde & Schwarz USA, Inc.
Description: connectors (BNC) External reference input/output (10 MHz) via BNC connector HM8123: TCXO (temperature stability: ±0.5 x 10-6), HM8123-X: OCXO (temperature stability: ±1.0 x 10-8) RS-232/USB dual interface, optionally IEEE-488 (GPIB) Fanless design
- Frequency Range: 0 to 3,000,000,000 Hz
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: memory to produce high-resolution measurements. Rapid waveform update rate lowers the likelihood of missing important transient signals during dead time.
|Connect to PC using the USB or Ethernet ports and use free software dowloadable from the manufacturer's website or- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: memory to produce high-resolution measurements. Rapid waveform update rate lowers the likelihood of missing important transient signals during dead time.
|Connect to PC using the USB or Ethernet ports and use free software dowloadable from the manufacturer's website or- Bandwidth: 70 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: memory to produce high-resolution measurements. Rapid waveform update rate lowers the likelihood of missing important transient signals during dead time.
|Connect to PC using the USB or Ethernet ports and use free software dowloadable from the manufacturer's website or- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: memory to produce high-resolution measurements. Rapid waveform update rate lowers the likelihood of missing important transient signals during dead time.
|Connect to PC using the USB or Ethernet ports and use free software dowloadable from the manufacturer's website or- Bandwidth: 50 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Microstar Laboratories, Inc.
Description: xDAP 7420 Features Up to 2 million samples per second capture each converter Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 8 million samples per second sustainable aggregate capture 8 million samples per second
- Data Acquisition: Data Acquisition Computer Board
-
Description: 30 Watt radio transceiver installed (VHF or UHF) Federal Signal Modem-MSK universal transceiver USB port and backup RS232 port for connecting toyour laptop USB and RS232 serial cables Bulkhead mounted female BNC antenna receptacle Rubber duck antenna Long-lasting rechargeable
-
Supplier: Allied Electronics, Inc.
Description: waveform generator included in every model. The compact, portable scopes fit easily in a laptop bag, and their robust cases have three BNC connectors — Channel A, Channel B and Signal Out — and a USB connector Convenience and Speed The PicoScope 2205A scope obtains power
-
Supplier: TelephoneStuff.com
Description: Multifunctional tester for internet/network equipment, a simple tester for four different connectors: RJ-45, RJ-11, USB, and BNC. Features: - USOC 4/6/8 - 10/100 Ethernet STP/UTP - 10Base2/5 Coaxial - CATV Coaxial - Cable Modem Coaxial - EIA/TIA-568 - EIA/TIA-568A/B - Cabling
- Cable: Coaxial
-
Supplier: TelephoneStuff.com
Description: types of PC connectors - 100 test results can be saved and transferred to PC via USB line - Alphanumeric LCD display with black light - Low battery indicator - Connectors: IDC40, IDC34, DVI29, HDB15M/F, DB9M/F, COAX, BNC, RJ11, RJ45, 1394-6P, 1394-4P, SATA,
-
Supplier: Microstar Laboratories, Inc.
Description: circuits. Circuits of 4 to 8 passive components are easy to add on every channel. Connections With xDAP: Connect your signals to MSXB 037. MSXB 037 plugs into the analog backplane included in an xDAP system. With DAP: Connect your signals to MSXB 037. MSXB 037 plugs into
- Data Acquisition: Input Module
-
Supplier: Cable Depot Inc.
Description: PC Cable-Check Cable Tester with all of the Connectors Needed to Test any Cable Used on a PC Tests standard PC cables for continuity and wiring configuration. Product features Identifies open, shorted and cross-connected wires Maps both ends of the cable 9-volt battery included
Find Suppliers by Category Top
Featured Products Top
-
The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration, and cable traction. It also provides a high level of sealing protection against external fluids and dust exposure, up to IP68. The USB3CFTV connector is an ideal solution for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
, and RF test applications, provide for reliable hookups between antennas, cables, RF modules, and test equipment. This range covers common connector types such as SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, F-Type, UHF, and others, available in (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
PRODUCT FACTS Designed to improve panel density - up to 4x the panel density of standard BNC connectors Fit traditional broadcast cables 20% lighter than standard BNC connectors (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
connector pin damage in aerospace applications. Locking Screws Solution for resilient performance under vibration. Power, Video & Data Cable assembly handles power, video and data all-in-one to reduce cable runs. Up to 60W (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
market share from Amphenol and Samtec (HD-BNC product line) PRODUCT FACTS Pre-assembled cable assemblies for popular cable configurations Designed to improve panel density - up to 4x the panel density of standard BNC connectors (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Qualtek's QFWC series wall-mount power supplies range from 5 W to 60 W. Depending on the model, these power supplies are equipped with a USB-A or USB-C port that allows users to connect their devices without (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
Type B connectors Beyond standard products, SAB Bröckskes also develops customized USB cable solutions tailored to specific medical devices. Prototype cables are manufactured using serial production equipment, enabling a seamless transition from development to volume production while ensuring reliable performance in medical imaging applications. (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
Tracking-based deer vehicle collision detection using thermal imaging
Note that the card is connected to the camera via a BNC connector and connected to the computer through USB .
-
HRD Video Camera Development Kit and Evaluation Reference Design Now Available for LatticeECP3 FPGA Family
In addition to two USB ports, the Kit features a RJ45 Ethernet port, a Broadcom Broadreach™ PHY and a built-in BNC connector , offering support for Ethernet over RG6 coaxial cable for distances up to 700 meters at 100Mbps for customers incorporating …
-
http://dspace.mit.edu/bitstream/handle/1721.1/92107/895853766-MIT.pdf?sequence=2
This laser was controlled via a software GUI provided by the manufacturer through the use of a USB - to -miniUSB or an RS-232 connection as well as having the triggering system be connected via a BNC to 25-pin connector adapter.
-
Frontiers | Automated real-time behavioral and physiological data acquisition and display integrated with stimulus presentation for fMRI | Frontiers in Neuroin...
The most complicated aspect of the hardware setup involved connecting analog input cables from the physiology transducers to the USB analog/digital converter device, so for simplicity one FBIRN … … standard cable interface box for all sites with BNC connectors for all inputs.
-
USB Data Acquisition Devices from National Instruments features 80 I/O Channels and BNC Connectivity
NI USB-6221, USB-6229, USB-6251 and USB-6259 BNC USB M Series devices include the … … Series features along with direct BNC connectivity that provides up to 16 differential analogue inputs … … eight digital I/O BNC connectors and up to 60 …
-
Real-time Hardware-in-the-Loop simulation for optimal Dc microgrid control development
In addition to the first four analog channels from the BNC connectors , the Typhoon HIL600 system is capable of exporting any data points in the circuit through the Typhoon HIL Control Center software running on a usb connected pc.
-
MISER [Multiple Intelligence Sensor] DF product family
… 468 MHz Presets: unlimited priority bands and thresholds DF: 5° RMS accuracy System power: 40 W Interfaces: external data USB 2.0, Ethernet; programming/remote control Ethernet; antenna BNC connectors Software: Windows® OS-based … … modem/VSAT Environment: temperature: -20 to +50°C w/solar loading; test …
-
PhantomIR/PhantomIRxr (AN/PAS-28)
… target: >1,100 m >2,200 m Vehicle-sized target: >2,700 m >5,000 m Video Output: NTSC or PAL format via BNC connector NTSC and digital USB streaming Image capture: Not … … 810F Operational temperature: -20 to +60°C (-32°C special versions …
-
http://www.coleparmer.com/Assets/manual_pdfs/20026-00 to -10.pdf
… compatible, 118 Probe Comp, 12 PROBE COMP connector, 39 Probe compensation, 12 Probe connector analog, 39 digital, 39 Probes BNC , 9 connecting, 8 digital … … 2 P6316, 2 TEK- USB -488 Adapter, 3 TekVPI … … defined, 69 Push Level to Set 50% button, 33 .
-
HF-90 HF/SSB radio system
Modes: USB , LSB (J3E) Frequency range: 2-30 MHz Number of channels: 255 Channel resolution: 100 Hz Supply voltage: 12-24 V (nominal) Power consumption: (subject to preset power output) transmit … … impedance: 50 {Omega} Antenna connector : BNC Handset: speaker microphone and …
Indicates content that may require registration and/or purchase.