-
Supplier: SFCable.com
Description: 1 input 8 output Video Distributor / 12V DC Power Transformer included. Operating Voltage: 200~240V AC, 50Hz.
- Video Inputs: 1
- Video Outputs: 8
-
Supplier: SFCable.com
Description: 1 input 3 output Video Amplifier / 12V DC Power Transformer included. 75-3 coaxial cable, about 2500ft / 800m. 75-5 coaxial cable, about 6500ft / 2000m. 75-7 coaxial cable, about 9800ft / 3000m.
- Video Inputs: 1
- Video Outputs: 3
-
Supplier: SFCable.com
Description: 4 input to 8 output Video Distributor / 12V DC Power Transformer included. Operating Voltage: 200~240V AC, 50Hz
- Video Inputs: 4
- Video Outputs: 8
-
-
Supplier: Electro Standards Laboratories
Description: (20.3 x 7.6 x 20.3 cm) WEIGHT: Approx. 1.5 lbs. (0.7 Kg) AUDIO AND VIDEO APPLICATION: The drawing illustrates a COMMON Video device connected to the BNC COMMON port allowing access to two other Video devices connected to the BNC A and B ports. There is also a
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: Cytec Corporation
Description: Cytec's VDX Series of video and RF switching systems are based on a solid state switch fabric and are available in non-blocking, full fan-out configurations of 16x16 to 32x32, with a bandpass of 200MHz. Input and output buffers can be added to the basic switch fabric allowing a broad range of
- Frequency Range: 80 to 200 MHz
- Isolation (Port to Port): -95 dB
- Switching Speed: 0.00005 ms
- Operating Temperature: 0 to 70 C
-
Supplier: Visual Sound, Inc.
Description: RGB/YPbPr via HD-15, YUV/YPbPr via 3-BNC, Composite Video via BNC S-Video All Input Signals are Scalable Automatic incoming resolution detection AutoSet® - Automatic picture sizing Computer Resolutions to 2048x2048 HDTV Resolutions to 1080p Multiple Worldwide Television
-
Supplier: SFCable.com
Description: Ideal for switching coaxial-type connections, such as video or network cables. All connectors are BNC type female. Type: 4-way ABCD manual switch.
-
Supplier: HAVE, Inc.
Description: AnalogSystems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipmentfeaturing RGB(HV) input/output. 5 BNC to 5 BNC True 75-ohm
- Connector Type: BNC
-
Supplier: HAVE, Inc.
Description: Analog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output. 5 BNC to 5 BNC True 75-ohm
- Connector Type: BNC
-
Supplier: HAVE, Inc.
Description: Analog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output. 5 BNC to 5 BNC True 75-ohm
- Connector Type: BNC
-
Supplier: HAVE, Inc.
Description: AnalogSystems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipmentfeaturing RGB(HV) input/output. 5 BNC to 5 BNC True 75-ohm
- Connector Type: BNC
-
Supplier: Visual Sound, Inc.
Description: connector for the composite video input, a 4 pin DIN connector for the S-Video input and a pair of RCA connectors for the stereo audio input. The S-video output is provided on pair of pigtail mounted BNC connectors, and the balanced stereo audio is output on a terminal
-
Supplier: Electro Standards Laboratories
Description: utilizes BNC connectors and cabling. The Model 8039 is controlled via a front panel rotary switch. All eight pins of the RJ45 connector, all three pins of the XLR connectors, and both center conductor & shell of the BNC connectors are switched simultaneously. High Quality Data Network
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: General Digital Corporation
Description: communication) / USB (touch controller) / factory programming port Four video inputs [3X HD-SDI (BNC), 1X DVI-D] Allows simultaneous display from up to four independent video sources Switchable between day and night (NVIS) mode Analog (PWM) dimming control of backlight in both
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: -4 to 140 F
-
Supplier: Visual Sound, Inc.
Description: connector for the composite video input, a 4 pin DIN connector for the S-Video input and a pair of RCA connectors for the stereo audio input. The S-video output is provided on pair of pigtail mounted BNC connectors, and the balanced stereo audio is output on a terminal
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WALLPLATE, WITH COMPUTER VIDEO AND STEREO AUDIO CONNECTORS, ONE GANG, 15-PIN FEMALE TO FIVE BNC, 3.5 MM STEREO MINI JACK BARREL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-704 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV protocol data networks while remaining transparent to data throughput. This surge protector provides
- Maximum Surge Current: 1,800 amps
- Operating Temperature: -22 to 149 F
- Features: Audio and Video Applications, Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- Connection: Coaxial Cable Connectors
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-613 from Transtector is an indoor CCTV style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV protocol data networks while remaining transparent to data throughput. This surge protector
- Maximum Surge Current: 190 amps
- Operating Temperature: -40 to 176 F
- Features: Audio and Video Applications, Computer Rooms, Lightning Arrestor, Network Applications, SPD, Silicon Avalanche Diode, Telecom Applications
- Connection: Coaxial Cable Connectors, Screw Down Terminals
-
Supplier: Visual Sound, Inc.
Description: analog and digital w/HDCP video. Compatible with Computer sources up to WUXGA, video sources up to 1080p. Power zoom and focus. V & H power lens shift. V & H keystone correction. Optional Wideangle and Telephoto lenses. Quick Lens Change System. Quiet operation: fan noise as low as
-
Supplier: Euresys s.a.
Description: Picolo Pro 2 is a PCI capture card designed for video surveillance applications with multiple cameras. Up to 4 composite video signals are captured directly through standard BNC inputs. The quick switching capability offers an optimized frame rate for all acquisition conditions.
-
Supplier: Security Camera Warehouse
Description: Negative Sync. Internal Video Output 1 Vp-p / 75 Ohms. BNC of F Connector Power Supply DC 12V Operating Temperature -10c ~ +50c HCLK420 Wall Clock Hidden Camera Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No
- Camera Function: Video
-
Supplier: L-com, Inc.
Description: devices. It provides IPv6/IPv4 dual stack management and built-in L2/L4 Gigabit Switching engine along with 4 BNC ports with Long Reach PoE Injector function, 2 Gigabit copper ports and 2 extra 100/1000BASE-X SFP fiber slots. Each of the BNC ports provides 36 watts of power with a
- Number of Ports: 4 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: L-com, Inc.
Description: cameras. It provides IPv6 / IPv4 dual stack management and built-in L2/L4 Gigabit Switching engine along with 8 BNC ports with Long Reach PoE Injector function, 2 Gigabit copper ports and 2 extra 100/1000BASE-X SFP fiber slots. Each of the eight BNC ports provides 36 watts of power
- Number of Ports: 8 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: L-com, Inc.
Description: devices. It provides IPv6/IPv4 dual stack management and built-in L2/L4 Gigabit Switching engine along with 16 BNC ports with Long Reach PoE Injector function, 2 Gigabit copper ports and 2 extra 100/1000BASE-X SFP fiber slots. Each of the 16 BNC ports provides 36 watts of power with a
- Number of Ports: 16 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Richardson RFPD
Description: vibration. The connectors typically yield a low VSWR (reflected signal) to 4 GHz. Primary applications include radio telecommunications, broadcast equipment, medical equipment, computer, Precision Video, High definition studio broadcast, video switching and test instrumentation where
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: Clinton Electronics Corporation
Description: PIXIM Wide Dynamic 540 TVL Camera Built-in, 16:9 Image without Stretching, Additional BNC Input for External Camera, Timed Switching Capability Between the Two Camera Sources, P.I.R. Detector for Advanced Sleep Mode, Low Power Green Panel, Flashing LED on Front to Attract Attention,
- Screen Width: 25 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Features: AMLCD, Audio Capabilities, Flat Panel Monitor, LCD Display, Other Screen Resolution, TFT
-
Supplier: ZGC, Inc.
Description: SDI reclocked outtput on BNC 1 CVBS input (PAL/NTSC) with loop through on BNC 1 CVBS input, 1 YPrPb HD input on Lemo 8 Power supply monitoring on screen Weighs 3.7lbs (1680g) Including bottom slide with 1/4-20 nut.
- Voltage Rating: 10 to 36 volts
- Environmental Temperature: -4 to 131 F
- Features: AMLCD, Flat Panel Monitor, LCD Display
- Color: Black and White, Color, Monochrome
-
Supplier: General Digital Corporation
Description: and high ambient light while installed in a mobile transit case. All of the inputs are waterproof except for the composite input, which has a dust cap to keep moisture, sand, and dust from entering. The composite video connector (BNC) is an optional feature that provides a quick
- Diagonal Screen Size: 6.4 inch
- Horizontal Viewing Angle: 80 Degrees
- Vertical Viewing Angle: -60 to 80 Degrees
- Environmental Temperature: -4 to 158 F
-
Supplier: ValueTronics International, Inc.
Description: The E1367A is a VXI from Agilent. Additional Features: 1-Slot, B-Size, Register Based Two 1 x 4 Multiplexers Up to 1.3 GHz Signals Switched BNC Connectors Off-Channels Terminated High Isolation The Agilent E1367A 75ΩRF Multiplexer is a B-size, 1-slot, register-based VXI module. It is the
-
Supplier: General Digital Corporation
Description: speed to reduce noise Integrated Power Supply (externally mounted) Power factor correction Auto power-on Connectors Analog VGA: DE-15 Socket NTSC: BNC DVI-D: 30-pin Micro Cross Socket Power: IEC-320 AC Plug with On/Off rocker switch Touch: DE-9 Socket Operating temperature: 0° C to +50° C
- Diagonal Screen Size: 20.1 inch
- Screen Width: 15.72 to 16.06 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: enclosure Switchable between day and night (NVIS) mode Fully Dimmable Storage Temperature: -20° to +60° C Operating Temperature: 0° to +50° C Video Inputs: VGA, DVI-D, and Composite (BNC) Easy mounting design (VESA) Long lifecycle product APPLICATIONS Simulation, Military, Government
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 122 F
-
Supplier: ValueTronics International, Inc.
Description: (0/10/25/50/75/100%), Stair (5/10 step, Mod. 5/10 step), Ramp, Mod. Ramp, Color Bar (Full/Split), Raster (W/Y/CY/G/MG/R/B/Black) Outputs VBS: 2 Outputs, BNC, 75 Ω GBR: 1 Output, BNC, 75 Ω YUV: 1 Output, BNC, 75 Ω Y/C: 1 output, BNC, 75 Ω RF: 1 output, BNC, 75 Ω HD:
- Device Type: Generator
- Generator Type: Signal
-
Supplier: L-com, Inc.
Description: Planet Technology Long Reach PoE Solution enables all enterprises and network service providers to set up an IP infrastructure in a remote location where 802.3af/at PoE compliant powered devices can receive both data and power via Planet switches, and Planet LRP extenders and injectors over a
- Number of Ports: 1 #
- Network Media: Coaxial
- Network Equipment: Extender / Repeater
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: ValueTronics International, Inc.
Description: through BNC connections Y-in and Y-out Impedance: >500 kΩ Fixed Markers: Obtained by pulling marker amplitude switch. Distance between the fixed markers dependent on selected range Counter Selected by COUNTER EXT push-button Input: BNC connector Frequency range: 50 mV-50V Input
- Minimum Frequency Range: 125 MHz
- Maximum Frequency Range: 125 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
Find Suppliers by Category Top
Featured Products Top
-
Watch>>LINEMASTER Company Video Linemaster gives you a competitive edge. We are the only foot control company in the world to hold FDA 510(k) Clearance on a wireless foot switch. Whether you need (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Watch>>LINEMASTER Company Video Linemaster gives you a competitive edge. We are the only foot control company in the world to hold FDA 510(k) Clearance on a wireless foot switch (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Watch>>LINEMASTER Company Video Linemaster gives you a competitive edge. We are the only foot control company in the world to hold FDA 510(k) Clearance on a wireless foot switch (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Watch>>LINEMASTER Company Video Linemaster gives you a competitive edge. We are the only foot control company in the world to hold FDA 510(k) Clearance on a wireless foot switch (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Switches that disinfect themselves. Sound too good to be true? No. It is possible.
(read more)
Antimicrobial coatings inhibit the growth of microorganisms and even kill them.
Perfectly suited for medical technology, sanitation areas, and the food service industry.
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
SCHURTER’s new PSE electric switch is waterproof from the switch surface to its electrical connections. The housing is made of 1.4462 stainless steel, which is characterized by its high resistance to corrosion, essential when used in areas with high humidity. The PSE (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
The new SCHURTER TTS RGB adds technical finesse to the original TTS switch series introduced in 2021. The TTS series provides contactless switching, highly precise operation, and now customizable colors. With the new RGB ring illumination, the stylish and robust TTS switch series adds a (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
SCHURTER extends its Metal Line switch series MSM to include a modern ring illuminated dead-front display. With its fresh look, the new MSM combines the familiar and intuitive features of tactile and optical feedback. The new MSM ring illuminated dead-front series uses a housing of high (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
Dual Monitor Set-up - MacRumors Forums
I believe that the LaCie has switchable video source ( BNC and VGA, I'm currently using the VGA), I have found a VGA to BNC cable and I think the free connector on the Dual Display card is VGA.
-
Dual Monitor Set-up - MacRumors Forums
I believe that the LaCie has switchable video source ( BNC and VGA, I'm currently using the VGA), I have found a VGA to BNC cable and I think the free connector on the Dual Display card is VGA.
-
Clinical experience with real-time ultrasound
Therefore, it can take the output of an analog video switch and audio mixer with standard RCA outputs (or BNC ontputs with an inexpensive BNC-to-RCA adapter).
-
A nanosecond X-band switch
The video drivepulses are delivered to the switching diodes through moddied BNC connectors and low-pass pi section c o a x i a l filters.
-
The Vienna comparative cognition technology (VCCT): An innovative operant conditioning system for various species and experimental procedures
Control area apparatus: SC, switch cabinet containing BNC patch panels; VC, computer for video surveillance; SM, monitors for video surveillance; M, monitors for session control.
-
Hall angle in InSb at 77°K
The video drive pulses are delivered to the switching diodes through moddied BNC connectors and low-pass pi section c o a x i a l filters.
-
An evolvable ATM-based video network design supporting multiple access network technologies
or video as a key application of ATM, this Farticle focuses on the ATM subnetwork composed of ATM interworking units, ATM switches and a Broadband Network Controller ( BNC ), for the transfer of video information streams from a Video Information Provider (VIP) to …
-
Very low cost real time histogram-based contrast enhancer utilizing fixed-point DSP processing
Inputs to the processor are AC' power (YVAC coaxial(. DC power (±VDC Molex). analog video in (BNC 75), analog video out ( BNC 75Q). and a user routine rotary select switch .
-
Computer Graphics Consultants
It provides BNC connectors for NTSC video in with a 75-ohm termination on/off switch and an eight-pin connector for VTR/VCR playback or RGB input.
-
New Products
It provides BNC connectors for NTSC video in with a 75-ohm termination on/off switch and an eight-pin connector for VTR/VCR playback or RGB input.
Indicates content that may require registration and/or purchase.