-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam
- Heat Output (Capacity): 10,235.414534288639 to 133,060.3889457523 BTU/hr
- Maximum Temperature: 500 to 700 F
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: construction and stainless steel casings for corrosive environments are available on request. ACME GS Series Steam Superheaters are auxiliary equipment to steam boilers. They are built to meet the specific design and performance requirements of each application. The ACME
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: Cleaver-Brooks
Description: together Maintenance is made easy with specially designed access to each unit on the skid Standard and custom packages are available specific to your application Portable Firetube Boiler Solution High-pressure steam, low-pressure installation Saves costs and installation time Pre-piped
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Orientation: Horizontal
- Features: Skidded / Packaged
-
Supplier: Alfa Laval Inc.
Description: The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil- or gas-fired Aalborg OL (formerly MISSION OL) is supplied as a vertical, two-drum cylindrical
- Heat Output (Capacity): 8,799.999999999998 to 38,800 BTU/hr
- Maximum Pressure: 130.53393 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 1,527,123.848515865 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Model S is an immersion-element steam boiler with a vertical, insulated vessel designed for the heavy-duty, continuous demand of commercial and industrial applications. A typical Model S boiler system includes operating controls, elements, fuses, contactors,
- Maximum Pressure: 15 to 250 psi
- Features: Commercial / HVAC, Low Emissions, Safety Valve
- Fuel Type / Heat Source: Electric
- Type: Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 101,808.25656772431 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 763,561.9242579325 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: INDECK Power Equipment Company
Description: The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 236,704.19651995905 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: controls, economizers, water treatment systems, and all the other system components to build a state-of-the-art boiler room of virtually any size and capacity. Features: 5 sq ft / blr HP (excludes 800 HP) Integral front head burner Options for low NOx control
- Heat Output (Capacity): 318,150.80177413847 to 2,036,165.131354486 BTU/hr
- Maximum Pressure: 30 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Peerless Boilers
Description: include a full plate swing-out door and convertible rear to top flue outlet (for 3 and 4 section boilers only). Honeywell operating controls, Taco circulators (water boilers) and probe type low water cut-off (steam boilers) are standard. A deluxe, insulated enameled steel
- Heat Output (Capacity): 75,000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water, Steam
- Fuel Type / Heat Source: Oil
-
Supplier: Chromalox
Description: Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Features: Skidded / Packaged
- Type: Steam
-
Supplier: INDECK Power Equipment Company
Description: RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &
- Maximum Pressure: 15 to 600 psi
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Alfa Laval Inc.
Description: Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a
- Maximum Pressure: 130.53393 psi
- Type: Steam
- Technology: Steam Generator
- Orientation: Vertical
-
Supplier: Cleaver-Brooks
Description: The D-style is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat, when integrated with our NATCOM burner. D-style boilers can be customized to provide superheated
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
Supplier: Sussman Electric Boilers
Description: Designed to your special heating requirements, the Sussman Series SSH steam superheaters are suitable for the heating of saturated steam under pressurized conditions adding BTU s to increase the quality and raise the temperature of saturated steam to match your process
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Crown Boiler Co.
Description: The Series 24 is a cast-iron water or steam boiler designed for use with light oil, gas, or a light oil-gas combination. The Series 24 is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy
- Efficiency: 82.1 to 86 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: INDECK Power Equipment Company
Description: Depending on the fuel(s) fired and the design requirements of the boiler, steam capacities can range from 25,000 to 600,000 lb. steam/hr. Solid Fuel Fired Boilers are available in Two Drum Open Pass, Single Drum MSW Design, and Two Drum Multi-Pass Design. Solid Fuels
- Fuel Type / Heat Source: Coal, Wood
- Type: Steam
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler provides a
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: Chemical Tanks Reactors, Distillation and Autoclaves Dyestuffs Food Processing Jacketed Vessels for Processes Pipe Tracing Viscous Material
- Heat Output (Capacity): 40,941.658137154554 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
Find Suppliers by Category Top
More Information Top
-
Solar Sails
In Around the World in Eighty Days, Phileas Fogg commands the crew to use his boat structure materials (mainly wood and cloth) to fuel the boat steam boiler and continue toward England.
-
States > Minnesota > State > Statutes > Construction > 326B - Construction Codes and Licensing
Every owner and lessee of a boat , boiler , steam engine, or other apparatus for generating or supplying steam who has knowledge of a condition whereby human life is endangered, or of circumstances which would cause such a condition, shall take prompt action …
-
The Construction of Man-Made Drilling Islands and Sheetpile Enclosed Drillsites in the Alaskan Beaufort Sea
Vibratory Hammer Welding Machine Steam Boiler Barges Tug Boat Crew Boat Sandbagging Machine Ditchwitch Soil Compactor .
-
Equipment Design
The Joint Committee of the Councils of the City of Phila- delphia reported in 1817 on the subject of steam boiler explosions in boats and recommended the passing of a state law requiring testing. the ~trength of boilers, tJle proper use of …
-
CR4 - Thread: Cost effective breakpoint of alternative enrgy
In the mid 1800's there were a lot of boiler explosions on steam boats because the chief engineer tied down the safety valve.
-
Competition and Regulation in the Early History of the London Gas Industry, 1800–1830
… letter argued that technology was best made safe by the self-interest of the protagonists, not through the activity of an inspector: ‘What would become of our great manufactories, our commerce, or our steam- boats , if steam - boilers were to be made …
-
The Putt‐putt‐Boot as heat engine
Schematic representation of the vapor jet boat : K = boiler , M = membrane, R = tubes, W = heat source.
-
Liquid film dryout model for predicting critical heat flux in annular two-phase flow
In the early period, many acci- dents happened because of lacking such relevant knowledge as boiler explosion in steam locomotives and boats .
-
States > Montana > State > Regulations > Title 24 - Department of Labor and Industry > [ARM 24.301] 301 - Building Codes
28) "Traction engine" means a historic model, historic power boiler, portable steam engine, donkey engine, steam car, steam boat , steam locomotive, historical vertical boiler , or steam tractor utilized primarily for exhibition purposes.
-
States > Montana > State > Proposed Regulations > 2012 Documents > October 11‚ 2012 > ARM 24 - Renewal Dates‚ Tag-Out and Lock-Out - Stop Orders
27) (28) "Traction engine" means a historic model, historic power boiler, portable steam engine, donkey engine, steam car, steam boat , steam locomotive, historical vertical boiler , or steam traction engine tractor utilized primarily for exhibition purposes.
Indicates content that may require registration and/or purchase.