Products/Services for Boiler Draft Gauge

  • Pressure Gauges-Image
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. They can be used for visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank...
  • Boilers (industrial)-Image
    Boilers (industrial) - (596 companies)
    Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger...
  • Rules and Length Gauges-Image
    Rules and Length Gauges - (244 companies)
    Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used. How to Select Rules, Scales, and Length Gauges. Rules, scales, and length gauges are flat...
  • Level Gauges-Image
    Level Gauges - (286 companies)
    ...and then reflect back to the eye of the user. Image Credit: Sawada Seisakusho Co., LTD. Bi-color level gauge - Bi-color level gauges are used to measure the media level in a boiler. The gauge uses high quality mica sheets to guard against the wet steam...
  • Burners-Image
    Burners - (270 companies)
    ...the pressure drop of the burners and any pre-heat equipment. Natural-draft burners use a draft to move combustion air into the heater and flue gas out of the heater and out of the stack. Features. Fuel-oil atomizer type is the most important feature...
  •  
    Boiler Controllers - (123 companies)
    Boiler controllers monitor and maintain variables such as steam temperature and pressure in order to control a boiler 's burner or air mixture. They differ in terms of functionality, user interface, and form factor. Choices for boiler control...
  •  
    Strain Gauges - (129 companies)
    Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
  •  
    Boiler and Pressure Vessel (BPV) Services - (133 companies)
    Boiler services include repair, rebuilding, maintenance and installation of boilers. They may also provide cleaning, calibration, condition assessment, field inspection, failure analysis, and part replacement services. Boiler and pressure vessel...
  •  
    Pressure Transmitters - (658 companies)
    Bourdon tubes. Sealed pistons or cylinders. Strain gauges. Piezoresistive devices. Piezoelectric pressure transmitters. Thin film devices. Microelectromechanical systems (MEMS). Variable capacitance. Vibrating elements. Pressure Measurements. Pressure...
  •  
    Pressure Switches - (758 companies)
    ...pressure is higher or lower. Low differential pressures can be measured directly in cases of high static pressures. Sealed gauge pressure measurement is similar in concept to an absolute pressure switch, except that the pressure of the media...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire