-
Supplier: Nova Plumbing Technologies
Description: PART NO S812MNH RB Description 1/2 PEX x 3/4 NH Drain Valve, Unplated, No Cap Country of Origin ITALY Material NORMAL BRASS
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Features: Drain Valves, Shut Off Valves, Water
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Features: Drain Valves
-
Supplier: Watts
Description: Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, Teflon stem packing, and cast iron handwheel. Available in various dual solder
- Primary Material: Brass / Bronze
- Features: Drain Valves, Shut Off Valves, Steam, Water
-
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Features: Drain Valves
-
Supplier: Watts
Description: Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, adjustable Teflon stem packing, an aluminum quarter-turn tee
- Primary Material: Brass / Bronze
- Features: Drain Valves, Shut Off Valves, Steam, Water
-
Supplier: Watts
Description: Series 740 Boiler Pressure Relief Valves are used in hot water space heating boiler applications to protect against excessive pressure on all types of hot water space heating boiler equipment. It consists of a iron body construction with expanded outlet drain
- Valve Size: 0.75 to 2 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain
- Valve Size: 0.75 to 1.25 inch
- Features: Balancing Valves, Drain Valves, Steam, Water
-
Supplier: Cleaver-Brooks
Description: operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 6" to 10" diameter with an output spanning 15 kW to 360 kW. Features: Compact design and smaller footprint 100% emissions-free Quiet operation with virtually no noise
- Maximum Pressure: 160 psi
- Fuel Type / Heat Source: Electric
- Type: Hot Water, Steam
- Features: Low Emissions
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: finished control panel and heater enclosure Drain valve at lowest practical vessel location Temperature and pressure gauges panel mounted Operating temperature range 160° to 250°F On/off staging up to 90 amp rating Proportional temperature controller for units over 95 amps with
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRASS BOILER DRAIN VALVE, 0.85IN BORE. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Drain Valves
-
Supplier: Radwell International
Description: BOILER DRAIN VALVE, 3/4 INCH PIPE SIZE, QUARTER TURN, 125 MAX PSI, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Drain Valves
-
Supplier: Madden Manufacturing, Inc.
Description: To select the proper blowdown separator for your application, you need to know both the boiler operating pressure and the size of the bottom blowdown connection. Using those two figures, you can match the bottom blowdown inlet on the blowdown separator to the boiler blowdown connection
-
Supplier: Cleaver-Brooks
Description: Condensate Return System, built with dependable, long lasting components. Standard compact and custom systems are available with numerous options. Systems are constructed with a top-pull out design to help avoid the hassle of draining your tank and the costly expense of isolation valves.
- Pump Type: Condensate Pumps
-
Supplier: CSA Group
Description: fittings and safety accessories, where necessary. In relation to the geometry of pressure-containing parts for boilers, ISO 16528-1:2007 covers feedwater inlet (including the inlet valve) to steam outlet (including the outlet valve), including all inter-connecting tubing that
-
Description: fittings and safety accessories, where necessary. In relation to the geometry of pressure-containing parts for boilers, ISO 16528-1:2007 covers feedwater inlet (including the inlet valve) to steam outlet (including the outlet valve), including all inter-connecting tubing that
-
Supplier: U.S. Plastic Corporation
Description: This 1/2" Inlet Boiler Drain is 1/2" FIPT x 3/4" MGHT
- Valve Size: 0.5 inch
-
Supplier: U.S. Plastic Corporation
Description: This 1/2" Boiler Drain has a 1/2" MIPT inlet and a MGHT outlet.
- Valve Size: 0.5 inch
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Description: 2-way, pilot operated valve designed to dispense fluids at relatively high flow rates up to 30 psi. High relative flow and pressure rating Multiple port and bracket options Quiet internally rectified AC coils Applications •Hot & Cold drink dispensers • Tank or boiler draining • Potable
- Material Inlet Pressure Range: 0 to 25 psi
- Material Temperature Range: 210.2 F
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way lever valve APPLICATIONS Hot / cold drink dispensers tank or boiler draining medical engineering laboratory / analysis equipment CHARACTERISTICS Direct acting medium separated Long term performance capability no minimal pressure required Easy to assemble and service Low power
- Valve Size: 0.0787402 to 0.1574804 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is
- Valve Size: 0.5511814 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Description: The DSVP12NHF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Applications • Ice maker equipment • Tank or boiler draining • Potable water applications
- Material Inlet Pressure Range: 0 to 1.625715 psi
- Material Temperature Range: 210.2 F
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Spirax-Sarco
Description: Boiler blowdown Steam boilers must be blown down to remove contaminants, as too high a level will cause foaming, and scaling of the boiler tubes. A build-up of solids at the bottom of the boiler could also have serious consequences. Most modern boilers are fitted
- Volume Capacity: 24.303824 to 482.1139 gallons
- Diameter / Width: 18.110246 to 70.86618 inch
- Height: 1,830 to 2,515 inch
- Pressure Rating: 246.56409 psi
-
Supplier: Cleaver-Brooks
Description: The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then automatically
-
Supplier: Cleaver-Brooks
Description: The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then automatically
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Ultrasonic Power Corporation
Description: 220/240 VAC, 50/60 Hz, power cord, 14 feet long, 17A Drain 1 inch, 1/4 turn ball valve Basket, 17" x 30" x 6", stainless steel, #3 mesh Includes operator manual
- Wash Tank Capacity: 90 gallons
- Internal Length: 48 inch
- Internal Width: 22 inch
- Internal Depth / Height: 20 inch
-
Supplier: Ultrasonic Power Corporation
Description: flush accessory Sound dampening material Power requirement 220/240 VAC, 50/60 Hz, power cord, 14 feet long, 30A Drain 1 inch, 1/4 turn ball valve Basket, 17" x 30" x 6", stainless steel, #3 mesh Includes operator manual
- Wash Tank Capacity: 135 gallons
- Internal Length: 54 inch
- Internal Width: 24 inch
- Internal Depth / Height: 24 inch
-
Supplier: Ultrasonic Power Corporation
Description: dampening material Power requirement 220/240 VAC, 50/60 Hz, 11A, power cord, 14 feet long Drain 1 inch, 1/4 turn ball valve Basket, 17" x 30" x 6", stainless steel, #3 mesh Includes operator manual
- Wash Tank Capacity: 39 gallons
- Internal Length: 32 inch
- Internal Width: 18 inch
- Internal Depth / Height: 16 inch
Find Suppliers by Category Top
Featured Products Top
-
ITV is adaptable to nearly any system where safety, efficiency, and water conservation are essential, like in food processing, breweries, municipal sewage, and pharmaceutical industries. “ThermOmegaTech has successfully used drain tempering valves for (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Applications The DTV (Drain Tempering Valve) is typically used in commercial dishwashers (warewashers), boiler blowdown drain lines, humidifiers, autoclaves, sterilizers, or any application that discharges scalding water to drains or sewers. Water temperatures entering the sewer system exceeding (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
More Information Top
-
Grainger.com
• Boiler Drain Valve , Quarter Turn, 3/4 In Boiler Drain Valve,Quarter Turn,3/4 In .
-
Solar Energy: Technologies and Project Delivery for Buildings
…insulation, fiberglass 1″ pipe insulation jacket, aluminum, painted 1¼″ pipe insulation jacket, aluminum, painted 1½″ pipe insulation jacket, aluminum, painted 1″ ball valve, stainless steel 1½ inch ball valve 1½ inch gate valve 1½ inch boiler drain valve 1½ inch dielectric union…
-
Thermal Power Plant Simulation and Control
At most sites a ‘drainage manager’ has been implemented to control the boiler drain valves to achieve ‘progressive drainage’ during startup.
-
Stop Valves by Kohler and Kingston Brass - Page 7 at PlumberSurplus.com
Mueller 102-103 Boiler Drain Valve , Brass .
-
Mueller, Stop Valves at PlumberSurplus.com
Mueller 102-103 Boiler Drain Valve , Brass .
Indicates content that may require registration and/or purchase.