-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: controller Manual reset high limit, 250° F max Electronic low water cut off with automatic reset standard 120V control circuit complete with on/off switch and indicating pilot light Sub-circuit power fusing, class "J" Industrial rated magnetic contactors
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Gems Sensors & Controls
Description: Solid State Reliability Compact Size Spade Terminals for Easy Wiring Manual Reset (optional) Power Outage Feature (optional) U.L. "Limit Control" Dual function Series DF models are designed to control two independent level functions: one single-level control
- Form Factor: Circuit Board
- Control: Limit / Set Point Control
- Media: Liquid
- Control Signal: Switch / Relay Output
-
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Gems Sensors & Controls
Description: Internal Mounting Includes Pump Control Switch, Logic and Relay Meets CSD1 Requirements U.L. Recognized "Limit Control" Compact Size Options Include: Manual Reset, Power Outage Feature, and Test Feature Gems LWC-720 is designed for boiler low-water cutoff
- Form Factor: Circuit Board
- Features: Level Controller
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: Danfoss A/S
Description: installations, in which operation is particularly critical for safety reason, the use of fail-safe control is recommended. Available as high and low pressure limiters as well as pressure controllers Wide pressure range: from low pressure BCP1 with narrow diff erential to high
- Switch Point Range: 2.1755655 to 87.02262 psi
- Operating Temperature: -4 to 158 F
- Switched Current: 1 to 6 amps
- Switched AC Volts: 250 volts
-
Supplier: Peerless Boilers
Description: (chimney) venting. The Series 64 boiler features a sizeable water content ideal for steam and large volume, hot water jobs. All boilers have steel push nipples that provide a permanent, watertight seal between sections, and a manual reset high limit
- Heat Output (Capacity): 279,000 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water, Steam
Find Suppliers by Category Top
Featured Products Top
-
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
and Nomex, and are braided or knitted into tightly configured textiles. The ropes have exceptional mechanical and thermal properties with a continuous limit of 1000°F (538°C), making them suitable for a wide range of high-temperature insulation and sealing applications (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
The DTV drain tempering valve is used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve automatically operates to keep drain water within appropriate plumbing code limits and (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Lloyd’s Register, supporting integration into a range of industrial and marine-related control systems. Typical Applications The XMLBM05A2S11 can be used in equipment that requires dependable pressure or vacuum limit detection, including (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Key Technical Specifications and Capabilities This slip ring integrates power and signal circuits with dedicated, impedance-controlled channels for high-speed Ethernet. The configuration detailed in the standard DHS056 series includes a 56mm outer diameter (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
building applications. The grounding limits the effects of noise due to electromagnetic interference (EMI), and the reset button restores the device to default factory settings if an issue arises after configuration. Features (read more)
Browse Network Switches Datasheets for Volktek Corporation -
MHz to 16 MHz external crystal oscillator, and a 32.768 kHz oscillator for the real-time clock. A PLL can multiply the selected high-speed clock to generate the maximum 72 MHz system frequency. The integrated power supervisor includes power-on reset, power (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.