Products/Services for Bolometer 320x240 Chip

  • Network and Communication Chips-Image
    Network and Communication Chips - (603 companies)
    Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems. Network and communication chips use many different technologies. Choices include: current mode logic (CML). gunning transceiver...
  • LAN Chips-Image
    LAN Chips - (38 companies)
    LAN chips provide wireless local area network (LAN) connectivity in a system-on-chip platform. A LAN chip is a device on an Ethernet network that broadcasts information and provides Ethernet functions, including PHYceivers and media access control...
  • Chip Inductors-Image
    Chip Inductors - (349 companies)
    Chip inductors are manufactured using semiconductor material. General specifications, performance specifications and features are all important parameters to consider when searching for chip inductors. General Specifications for chip inductors...
  • xDSL Chips-Image
    xDSL Chips - (12 companies)
    ...xDSL chips provide digital subscriber line (DSL) connectivity in a system-on-chip platform. The term xDSL refers collectively to all types of digital subscriber lines. An xDSL chip is a generic term for all forms of DSL service spanning transmission...
  • Chip Antennas-Image
    Chip Antennas - (115 companies)
    Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency...
  •  
    Microphone Chips - (39 companies)
    Microphone Chips are integrated circuits (IC) microphones. Microphone chips are integrated circuits (IC) microphones and are usually mounted directly to a circuit board. A pressure-sensitive diaphragm is etched directly into a silicon chip...
  •  
    Memory Chips - (677 companies)
    Memory chips are internal storage areas in computers. Although the term "memory chip " commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores...
  •  
    Chip Capacitors - (288 companies)
    Chip capacitors or surface mount capacitors do not have leads. Chip capacitors are passive integrated circuit (IC) components that store electrical energy. Chip capacitors are simply capacitors manufactured as integrated circuit (IC) devices, also...
  •  
    Sensor Chips - (432 companies)
    Description. Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal. Like other semiconductors, a sensor chip can be flexible, and can be manufactured...
  •  
    CPU Chips - (79 companies)
    CPU chips or central processing unit chips are used in digital computers and are the semiconductor component where most calculations take place. Specifications. Specifications include: Clock speed. Internal register size. Data input/output (I/O) bus...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire