Products/Services for Bolt Down Vibration Damping Mounts
-
Bolts - (1301 companies)...be identified in three sections. The head is the part of the bolt with the largest diameter, which provides a mount for tools to either apply or resist torque. It also provides part of the bearing surface for substrates being bolted. The shank of the bolt...Bolt TypeInchMetric -
Vibration Isolators and Machine Mounts - (439 companies)Bushing mounts are one-piece elastomers directly mounted to a support structure. These rubber vibration isolators are secured to the machine via a mounting bolt, combining bushing and support structure together. As the bushing is loaded it deforms... -
Vibration Sensors - (253 companies)Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration... -
Vibration Transmitters - (42 companies)...and shut down the machine if it reaches 4.38 IPS (or > 18 mA output). Image credit: SI-TES. While current loop output is the most common type, vibration transmitters may also use voltage, frequency, or digital output signals. Standards. Vibration... -
Vibration Measurement Instruments and Vibration Analyzers - (358 companies)Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer... -
Bolt Tensioners - (43 companies)Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...
-
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts...
-
Solar Mounts - (111 companies)...solar panels to a roof. Others stand alone. To facilitate PV panel installation, rooftop solar mounts may use roof-mounting plates, bolts, and rack systems. Solar mounts that are designed for ground installation may have their own foundation...
-
Flange Mounted Bearings - (260 companies)Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2-Bolt...
-
Shock and Vibration Testing Shakers - (86 companies)Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide...
Product News
-
Links-Japan, LLC
Vibration-Damping Paint / Spray Damping Material NonBuren Coat - Vibration-Damping Paint / Spray-Type Damping Material. Paint-Type Damping Material Mixed with Base Agent and Hardener. NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener. It can be applied like a coating to cover the source of noise or vibration. ?Made to order. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Chengdu Leno Machinery Co., Ltd.
Star Couplings: Custom Fit, Vibration Damping for varying torque and damping characteristics. Hub Materials: Aluminum for lightweight applications, steel for high-torque requirements, stainless steel for corrosive environments. Application Fit. Pumps & Compressors: Smooth operation with vibration isolation extends equipment life. Conveyor Systems: Reliable power transmission with minimal maintenance. High-Speed Machinery: Balanced designs maintain performance at elevated speeds. Heavy-Duty Equipment: Set-screw hubs provide secure connection... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
AgozTech LLC
Is Your Forklift Scanner Mount Slowing You Down? between scans. Experience drops from vibration or sudden stops. Waste time repositioning tangled cables. Leave the forklift to retrieve misplaced tools. Individually, these moments feel minor. Across a full shift, they slow productivity and create unnecessary wear on expensive devices. Why a Dedicated Forklift Scanner Mount Makes a Difference. Scanners are the most frequently used device on a forklift. If they aren't easy to grab and return in one motion, the entire workflow suffers... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Waytek, Inc.
High-Performance MIDI & MEGA Bolt-down Fuses Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse holder and spliced into the wiring. Littelfuse High-Performance Bolt-Down. HP MIDI (R) Fuses provide circuit protection up to 200A and 70VDC. Newly added 135% overload gate provides much better wire protection. HP MEGA (R) Fuses... (read more)Browse Fuses Datasheets for Waytek, Inc. -
Isotech, Inc.
Fail-Safe Vibration Mounts & Isolators Minimize Shock and Vibration with Isotech Elastomeric Mounts. Isotech 's elastomeric products are the solution to preventing equipment malfunctions, extending the lifespan of your machinery, and eliminating the frustration of vibrating building structures and noise. Our extensive range of elastomeric isolation mounts and pads is engineered to limit the transmission of structure-borne vibration and impacts, making them ideal for various applications. Features and Benefits: Wide Range of Static... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Links-Japan, LLC
NonBuren Anti-Vibration Mount Layered Type Designed for Anti-Vibration Use with Large Equipment. "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
BUMAX®
20,000 Vibrations/Sec: Bolts Under Extreme Forces With 20,000 vibrations per second, BUMAX bolts must deal with extreme forces during the ultrasonic welding process. Customer: Schunk Sonosystems. BUMAX product: BUMAX (R) DX (Duplex) 129. Crucial properties: Traceability. Excellent fatigue properties. "Of all the screws we tested, only BUMAX met all our needs. The use of BUMAX screws has been a gamechanger for our flexure sonotrode. ". - Stefan Mueller, Head of R &D at Schunk Sonosystems. What is ultrasonic welding?. Ultrasonic welding... (read more) -
Isotech, Inc.
Shock & Vibration Mounting Solutions: IBC Cert. The basic function of a vibration isolation mount is to act as a highly stable buffer between the source of the vibration and the object or surface being isolated.When the surface on one side of the mount receives a sizable force or shock, the resulting tremors are unable to pass through to the other surface, as they would if the two surfaces connected by more conventional means. In machinery applications, vibration damping mounts acting like a shock absorber, allowing motors and equipment... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
IBC Compliant Seismic Vibration Mounts & Isolators Isotech manufactures a wide variety of seismic mounts and restraints that will control the motion of equipment, piping and ductwork during a seismic event. Proper sizing and placement of seismic restraints and accurate calculation of anchor bolt forces is imperative in adequately restraining equipment against seismic effects. Isotech seismic mounts and restraints are designed to provide the strength and isolation necessary to maximize the chances of these systems remaining attached... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Curb Noise & Vibration With Isolation Pad Mounts Isotech's comprehensive line of pad-type mountings offers the perfect solution for industrial professionals seeking convenient and economical mounting options. Our mountings eliminate the need for bolting or lagging to the floor, streamlining your installation process and saving you valuable time and resources. Key Benefits: High-Frequency Sound Attenuation: Our mountings provide exceptional sound reduction, ensuring a quieter work environment. Shock and Vibration Prevention: Effectively... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
-
Torsional Motion Monitoring System for Small-Strain (10−5 to 10−3%) Soil Testing
The table top damps ringing, acoustical, and equipment-generated vibrations . .... The resonant column and torsional shear device is bolted down securely to the mounting holes on the table top.
-
Final report, Ames Mobile Laboratory Project: The development and operation of instrumentation in a mobile laboratory for in situ, real-time screening and char...
Finally, the instrument is installed in a vibration damping mount in the MDLEST. .... Prior to highway travel the focal curve in the AES is tied down with shipping bolts in accordance with manufacturerssuggestions.
-
AIAA Journal > Elastodynamic characteristics of hollow cantilever beams containing an electrorheological fluid - Experimental results
The cantilever specimen was clamped in a fixture that was bolted down on top of the shaker head as shown in Fig. 2. .... A noncontacting probe was mounted near the tip of the specimen to pick up the vibration responses. .... In forced vibra- tion, the damped natural frequencies with respect to the elec- tric field were measured…
-
AIAA Journal > Boundary diffusion controlled creep model in nanocrystals
The cantilever specimen was clamped in a fixture that was bolted down on top of the shaker head as shown in Fig. 2. .... A noncontacting probe was mounted near the tip of the specimen to pick up the vibration responses. .... In forced vibra- tion, the damped natural frequencies with respect to the elec- tric field were measured…
-
Comparison of Passive Seat Suspension with Different Configuration of Seat Pads and Active Seat Suspension
SEAT VIBRATION Let's consider the equation of motion for an ideal skyhook suspension: The equation is composed … three terms become: Inertia force: m Spring force: K (x - y) Damper force: CV The damping coefficient Cv is adjusted … seat moves up and down . .... The seat is bolted to a platform that is driven by the system actuator. .... A bladder is mounted onto the crossing members as a safety precaution to prevent the bottom and…
-
A New 3kVA Standby Diesel Generating Set for use in Small Remote Telephone Exchanges
units were then replaced with specially designed steel spring mountings with inertia damping . .... mounting fitted, the set is not subjected to any lateral movement and 95% vibration isolation to the .... this arrangement the set is free standing and requires no fixing down bolts .
-
Centrifugal Pumps
Tests without rotor have sharper peaks because of less damping . .... Excessive vibrations due to mechanical system interaction: The accelerometers mounted on the bearing housings measure absolute accelerations (such as may be induced also by an earthquake). .... Remedy: tightly bolt down the piping, additional supports, piping dampers (in plants).
-
Encyclopedia of Automotive Engineering
For example, a block model may be modified to reduce vibration at the oil pan mounting flange or on the block skirt. .... Adding damping to a resonant cover will reduce the amplitude of these resonant peaks, bringing down the overall noise level radiated by the cover. .... added by changing the material used to make the cover, by modifying the bolted joint between the…
-
NAVAL POSTGRADUATE SCHOOL
The vibration transducers were measuring in the Y direction, up and down , so they are probably most sensitive to this vibration . .... The transducers mounted on the engine measured more frequencies than the head bolt is strongest during the combustion times, but it does not always go away. .... indicates that there is standing wave in the engine block which is not damped out quickly as…
-
Instrumentation of integrally stiffened composite panel with fiber Bragg grating sensors for vibration measurements
The mounting system for the specimen consisted of a set of aluminum base brackets rigidly bolted to the stainless steel breadboard. .... The specimen was set on top of these base brackets and was clamped down by a pair .... Although this rubber added some damping to the system, the rubber was sufficiently thin (0.79 mm .... An accelerometer was used to characterize the frequency response of both the vibration platform and the stiffened…
Indicates content that may require registration and/or purchase.