-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR BONE BLACK PIGMENT
-
Supplier: Accuris
Description: Standard Specification for Bone Black Pigment
-
Supplier: ASTM International
Description: This specification covers bone black, ivory black, or drop black pigment. The pigment may be in dry form or in aqueous dispersion. Dry pigment shall be made by the calcinations of bones, unmixed with any other substance. Dry pigment
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR BONE BLACK PIGMENT - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the solvent-extractable material in black pigments such as carbon black, lampblack, and bone black. 1.2 This standard does not purport to address the safety problems associated with its use. It is the responsibility
-
Supplier: Techsil Limited
Description: Techsil® Jet Black Silicone Pigment is based on finely ground concentrates suspended in a silicone fluid. Techsil® Jet Black Silicone Pigment is a soft semi paste which actually reduces the time required to gain a harmonious blend. Techsil® Jet Black Silicone
- Color: Black
- Features: Pigment
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Color: Black
- Application: Cosmetics / Soap
- Features: Pigment
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Color: Black
- Application: Cosmetics / Soap
- Features: Pigment
-
Supplier: Techsil Limited
Description: Techsil® Jet Black Polyurethane pigment has superb color density and it will not leach out, it is exceptionally easy to mix and is compatible with most polyurethanes. Techsil® polyurethane pigments can be used with BJB's fast demold systems (F range & F-1 range) and come in a
- Color: Black
- Features: Pigment
-
Supplier: CHEMEON Surface Technology, LLC
Description: Tin based electrolytic color product that produces superior lightfast colors from champagne to black on anodized aluminum. Use at 9-100% v/v with 0.8-1.1% Truecolor 5001 and 18-20 g/L sulfuric acid at room temperature. Coloring voltage and time are dependent upon the alloy, oxide thickness,
- Color: Black
- Form: Masterbatch - Liquid / Paste
- Pigment Type: Natural
- Features: Other, Pigment
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen Gelest DE - DiEthicone DE treated pigments and fillers offer faster dispersion, improved spreadability, improved Color Development when compared to methicone treatments. This globally approved surface treatment decreases oil absorption allowing for ease of
- Color: Black
- Application: Cosmetics / Soap
- Features: Other, Pigment
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc... 14-000 series are color pigment dispersions for Epoxy Resin Systems. The 14-000 pigment dispersions series are formulated to ensure ease in mixing and blending into epoxy resins. They provide Virtually unlimited color matching capabilities. Once dispersed they remain
- Application: Adhesives, Paints and Coatings, Plastics and Polymers
- Color: Black, Blue, Brown, Gray, Green, Orange, Red, White, Yellow
- Form: Masterbatch - Liquid / Paste
- Features: Other, Pigment
-
Supplier: Techsil Limited
Description: BJB 6836 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right %
- Color: Black
- Features: Pigment
-
Supplier: Techsil Limited
Description: Techsil® Jet Black Polyurethane pigment has superb color density and it will not leach out, it is exceptionally easy to mix and is compatible with most polyurethanes. Techsil® polyurethane pigments can be used with BJB's fast demold systems (F range & F-1 range) and come in a
- Color: Black
- Features: Pigment
-
Supplier: Custom Milling & Consulting, Inc.
Description: Custom Milling & Consulting, Inc. has taken its’ over 25 years of experience in the fine grinding of pigments to develop a complete line of Premium Mulch Colorants. CMC’s Premium Mulch Colorants offer: Consistency – Our quality testing lab ensures that color strength is always within 3% or
- Color: Black
- Features: Other, Pigment
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Color: Black
- Application: Cosmetics / Soap
- Features: Pigment
Find Suppliers by Category Top
More Information Top
-
Toward a three-dimensional vision of the different compositions and the stratigraphy of the painting L’Homme blessé by G. Courbet: coupling SEM–EDX and confoc...
This right hand is likely a more heavily shaded area than that sampled in the proper left hand and may explain Courbet’s use of a bone black pigment .
-
Issues in Contemporary Oil Paint
Black 2 contains a lot of bone black pigment .
-
A multidisciplinary materials characterization of a Joannes Marcus viol (16th century)
Proteinaceous components in the junctions glues of the fragments were identified by μFTIR analyses: this result could be related to the presence of a bone black pigment or hide glue.
-
Early aqueous dispersion paints: Portuguese artists’ use of polyvinyl acetate, 1960s–1990s
Concerning the blacks and whites, the black from L&B is a bone black pigment , identified by the finger- print of the phosphate ion (Fourier transform infrared spectroscopy, FTIR, Table 1) and the presence of .
-
Micro‐Raman spectroscopy of carbon‐based black pigments
The value of ID/IG ratio for sample C was indicative of ivory black or a bone black pigment , in accordance with the position of C in Fig. 3, particularly 3b.
-
The Science of Paintings
Bone black pigment contains high concentrations of phosphorous, which when ac- tivated by neutrons generates through the emission of beta rays an im- age on film.
-
Identification of carbon-based black pigments in four South American polychrome wooden sculptures by Raman microscopy
The absence of phosphorous discarded the presence of a bone black pigment .
-
A multi-analytical approach to the examination of nineteenth-century European wallpapers in Vasiq-Ansari House in Isfahan, Iran
960 cm−1 in the Raman spectrum (Socrates, 2001, p. 229) excludes the possibility of ivory and bone black pigment .
-
Microanalytical study of the fresco ‘the good and the bad judge’ in the medieval village of Monsaraz (Southern Portugal)
Phosphates (PO4)À3 that are normally assigned to bone black pigments were only identified as a minor or trace element within the paint layer matrice of calcium carbonate and the underlayer ground.
-
Colour Change in Sample - Reconstructions of Vincent van Gogh's Grounds due to Wax-Resin Lining
… www.omya.com), lead white::: Seynaeve lead white (manufactured on a small scale by Jef Seynaeve using the Dutch stack process, by corrosion of metallic lead in the presence of acetic acid), bone black::: Kremer bone black pigment ; binder: glue::: hide glue …
Indicates content that may require registration and/or purchase.