-
Supplier: SCHOTT AG
Description: lighting, gift items, renewable energies and industrial systems and plants. Borosilicate glass 3.3 products, including DURAN® glass rods, DURAN® glass tubes and DURAN® glass capilliaries, are characterized by a wide range of dimensions, narrow tolerances and
-
Supplier: Accu-Glass
Description: Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I,
- Coeff. of Thermal Expansion (CTE): 0.033 µm/m-C
- Dielectric Constant (Relative Permittivity): 4.6 #
- Density: 2.23 g/cc
- Glass Type: Borosilicate
-
Supplier: VM Glass Co.
Description: Rectangular Borosilicate Tubing
- Thickness / Wall Thickness: 0.02755907 inch
- Bore Diameter (I.D.): 0.0787402 to 0.1574804 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
-
Supplier: VM Glass Co.
Description: Square Borosilicate Tubing
- Thickness / Wall Thickness: 0.1181103 inch
- Bore Diameter (I.D.): 2.755907 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.125 to 6 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Houde Glass of NJ, Inc.
Description: 7720 Rod (Borosilicate)
- Width / O.D.: 0.27 to 0.29 inch
- Coeff. of Thermal Expansion (CTE): 3.6 µm/m-C
- Glass Type: Borosilicate
- Shape / Form: Rod Stock
-
Supplier: Houde Glass of NJ, Inc.
Description: 3320 Rod (Borosilicate)
- Width / O.D.: 0.084 to 0.096 inch
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Glass Type: Borosilicate
- Shape / Form: Rod Stock
-
Supplier: SCHOTT AG
Description: Boro Artistic tubing and rod for the glass art market gives you excellent quality and workability at a great value. 3.3 expansion borosilicate glass Tubing from 10mm to 110mm OD Rods ranging from 2mm to 40mm OD Custom sizes on demand Made according to DIN EN ISO
-
Supplier: SCHOTT AG
Description: DURAN® glass tubing is especially suited to the manufacture of laboratory glass items. High thermal shock resistance and a very wide dimensional spectrum with exceedingly narrow tolerances make glass tubing from DURAN® ideal for the manufacture of standard components for
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.02 to 0.12 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Abrisa Technologies
Description: SCHOTT Duran® is general-purpose borosilicate glass tubing. Duran®has identical chemical and thermal properties as Schott’s Borofloat®33, as it is made from the same material. Duran’s high resistance to chemicals and heat makes it ideal for laboratory glassware. Features: Excellent
- Length: 0.6692917 to 5.905515 inch
- Width / O.D.: 0.1181103 to 12.7952825 inch
- Thickness / Wall Thickness: 0.02755907 to 0.393701 inch
- Glass Type: Borosilicate
-
Supplier: IRD Glass
Description: IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries (to name just a
- Size Capabilities: 0.3149608 to 20 inch
- Materials Processed: Aluminosilicate, Borosilicate, Dichroic, Fluoride Glass, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Secondary Operations: Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication, Inspection / Testing, Material Selection
-
Supplier: American Precision Glass Corp.
Description: APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding Glass Cutting Glass
- Size Capabilities: 0.1181103 to 12 inch
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Heat Treating, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Materials Processed: Borosilicate, Dichroic, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Applications: Decorative / Furniture, Lighting, Optical / Semiconductor
-
Supplier: Pegasus Glass
Description: Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over
- Width / O.D.: 0.3149608 inch
- Thermal Conductivity: 1.2 W/m-K
- Density: 2.22999859258666 g/cc
- Modulus of Elasticity: 9,282,357.71886061 psi
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.003 to 0.07 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: SCHOTT AG
Description: Made from high-quality borosilicate glass, this profile tubing with three or more angles is manufactured by a new, patented, continuous direct drawing process. This makes it possible to produce large quantities with uniform high quality and at an attractive price. Product benefits and
-
Supplier: Juno Lighting Group
Description: 12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING LIGHTING FIXTURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE STEEL HOUSING MATERIAL PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE MEDIUM BASE
- Light Fixture Wattage: 150 watts
- Lamp Type: Incandescent
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for full vacuum service Sight tubing can be directly calibrated Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Tungsten has the highest melting point of all metals and, at temperatures greater than 1650°C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten’s good thermal and electrical conductivity make it an excellent choice
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Refractory / Reactive (UNS R)
-
Supplier: Glas-Col, LLC
Description: surface, all three models are compatible with a wide variety of popular sizes of borosilicate glass beakers, flasks, bottles and other vessels. The hotplate/magnetic stirrer model comes complete with a support rod for mounting thermometers and temperature probes.
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Mounting: Benchtop
- Features: Continuous Speed, Mag Drive, Variable Speed
Find Suppliers by Category Top
Featured Products Top
-
Machining of Hard Materials Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
Materials Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths (read more)
Browse Datasheets for Insaco, Inc.
More Information Top
-
Study of Glass Surfaces by Generation of Electrostatic Charges
Alkali Silicate, Silica, and Borosilicate Glass Rods .
-
Recommendations on Fuel Parameters for Standard Technical Specifications for Spent Fuel Storage Casks
These latter calculations indicate that the level of cobalt associated with the borosilicate glass rods does not have a significant effect on the gamma dose rates.
-
Origin of Strength Increase of Abraded or Indented Glass upon Annealing
Themechanical strength of soda-lime and borosilicate glass rods withan extended crack was found to increase upon annealing.
-
Interfacial Sliding Friction in Silicon Carbide–Borosilicate Glass Composites: A Comparison of Pullout and Pushout Tests
Single‐filament composite specimens were fabricated by heating to 950°C in argon borosilicate glass rods with fine‐diameter (250‐μm) capillary in which SiC filaments were inserted.
-
Metal strip polarizing fibers
We also have a number of type 7052 borosilicate glass tubes and type 7720 1 mm diameter borosilicate glass rods .
-
Statistical study of the effect of subcritical crack growth on thermal shock resistance
In another key study of the effect of subcritical crack growth on thermal shock behaviour, Ashizuka et al. [3] quenched heated borosilicate glass rods into a room-temperature water bath.
-
Springer Handbook of Lasers and Optics
For producing radial and lateral gradients of smaller diameter, i. e. between 0.1mm and 3.0 mm, the ion exchange of monovalent cations between molten salt baths and initially homogeneous borosilicate glass rods or slabs is used [8.127, 128, 135 …
-
High Throughput Protein Expression and Purification
Sterilized, 1.25-in. precut glass rod rollers (“Sterilized, 1.25- in. precut glass rod rollers” should be prepared in advance by cutting 130-mm Borosilicate Glass rod Petri Dish Spreaders into pieces 1.25in. in length.
-
Glass microneedles for force measurements: a finite-element analysis model
Preparation of microneedles 1-mm×100-cm borosilicate glass rods (World Precision Instruments Inc., Item Number: GR100-4) were pulled with a Flaming/Brown style micro- pipette puller (Sutter Instrument Co. Model P-87) to obtain fine gradually tapered needles (taper angles between 0 …
-
Retroviral Transduction of Adherent Cells in Resonant Acoustic Fields
The piezoelectric transducer made by 25-mm diameter and 2-mm thickness lead zirconate titanate disk (PZT5800; Channel Industries Inc., Santa Barbara, CA) was bonded on a hollow borosilicate glass rod (o.d. 25 mm, i.d. 5 mm, and length 200 …
Indicates content that may require registration and/or purchase.