-
Supplier: Trelleborg Offshore
Description: Eccospheres®glass microspheres are hollow thin-walled glass microspheres composed of sodium borosilicate glass. To the naked eye they resemble a fine, white, free-flowing powder. However, magnification reveals them to be near perfect spheres.
- Width / O.D.: 0.05905515 to 0.17716545 inch
- Dielectric Constant (Relative Permittivity): 1.2 #
- Density: 0.18000000000000002 to 0.22 g/cc
- Diameter: 0.05905515 to 0.17716545 inch
-
Supplier: Trelleborg Offshore
Description: Eccospheres®glass microspheres are hollow thin-walled glass microspheres composed of sodium borosilicate glass. To the naked eye they resemble a fine, white, free-flowing powder. However, magnification reveals them to be near perfect spheres.
- Width / O.D.: 0.0021653555 inch
- Dielectric Constant (Relative Permittivity): 1.2 #
- Density: 0.25 g/cc
- Diameter: 0.0021653555 inch
-
Supplier: Juno Lighting Group
Description: 15 5/8 INCH DIA X 19 3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING TASK LIGHTING INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE PRISMATIC
- Light Fixture Wattage: 300 watts
- Lamp Type: Incandescent
-
-
Supplier: Ecopower Inc.
Description: LED Wall pack Cuts Energy Cost and Eliinates Maintenance Say goodbye to high energy bills. Our new medium Wall pack Fixture will provide maintenance FREE lighting for you for up to 150,000 hours. Our medium aluminum die cast Wall Pack is powder coated with a molded prismatic
- Features: Bulb Included
- Application: Commercial, Industrial, Outdoor
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: Cole-Parmer
Description: • Vials feature tapering bottoms for maximum sample retrevial Manufactured of borosilicate glass, these vials provide chemical resistance. Vials provide dependable storage, retrevial and analysis of both liquid and powder samples. Offered in two different styles - stand and straight
- Volume: 2 cc
- Outer Diameter: 13 mm
- Height: 39 mm
-
Supplier: Cole-Parmer
Description: • Vials feature tapering bottoms for maximum sample retrevial Manufactured of borosilicate glass, these vials provide chemical resistance. Vials provide dependable storage, retrevial and analysis of both liquid and powder samples. Offered in two different styles - stand and straight
- Volume: 7 cc
- Outer Diameter: 18 mm
- Height: 60 mm
-
Supplier: Cole-Parmer
Description: • Vials feature tapering bottoms for maximum sample retrevial Manufactured of borosilicate glass, these vials provide chemical resistance. Vials provide dependable storage, retrevial and analysis of both liquid and powder samples. Offered in two different styles - stand and straight
- Volume: 15.000000000000002 cc
- Outer Diameter: 21 mm
- Height: 70 mm
-
Supplier: Cole-Parmer
Description: • Vials feature tapering bottoms for maximum sample retrevial Manufactured of borosilicate glass, these vials provide chemical resistance. Vials provide dependable storage, retrevial and analysis of both liquid and powder samples. Offered in two different styles - stand and straight
- Volume: 4 cc
- Outer Diameter: 15 mm
- Height: 45 mm
-
Supplier: Hubbell Electrical Products
Description: FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ LAMP/BALLAST
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Application: Outdoor
-
Supplier: Hubbell Lighting, Inc.
Description: PERIMETER TYPE 17 INCH L X 13 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 250.00000000000003 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: RAB Lighting
Description: 13 INCH W X 7-1/4 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL, CUL APPROVAL NPF, REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included, Bulb Included
- Application: Outdoor
-
Supplier: LJ Star
Description: A flow indicator designed to be mounted in-line for high purity applications to provide operators with a clear view of flow of virtually any process pipeline fluid or powder. The sterile-designed flow indicator features an internal-flush style that meets FDA specifications, based on a unique
- Flange Size: 0.375 to 4 inch
- Operating Pressure Range: 150 psi
- Flow Indicator Style:: Armored, Full View, Plain
- Connection Type: Flanged
Find Suppliers by Category Top
Featured Products Top
-
silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Our Powder Coating Best Practices Checklist and Video Series Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
50 to 1000 ton capacities Wonderware software for DAQ and GUI Programmable speeds and pressures Vacuum systems Tool heating systems Hazardous rated electrical Explosive Powder Billets / Compacts Compact Powder into Warheads Pyrotechnics Flares Munitions Countermeasures Made in USA (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Access powder metallurgy case studeis that have all won awards from the Metal Powder Industries Federation's (MPIF) annual Design Excellence Awards Competition. People are often surprised at the everyday uses of powder metallurgy. It's in your car or truck. It's part of (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF) -
The Metal Powder Industries Federation (MPIF) has updated one of its most popular websites. MPIF Guide to PM Microstructures The comprehensive website of PM microstructures was (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF) -
The winners in the 2026 Powder Metallurgy (PM) Design Excellence Awards competition, sponsored by the Metal Powder Industries Federation (MPIF), demonstrate outstanding examples of PM’s diversity and ability to meet critical requirements. From electric vehicles to medical implants, once (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF) -
Powder Metallurgy (PM) is an advanced manufacturing metal-forming process for producing high-quality net-shape components for a wide variety of applications. The PM process comprises four categories: press and sinter (P&S); metal injection molding (MIM); metal additive manufacturing (AM (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF)
More Information Top
-
Thermal Expansion Behavior of the Si 3 N 4 ‐Whisker‐Reinforced Soda‐Borosilicate Glass Matrix Composite
Figure 4 shows an X-ray diffraction profile of an as-received soda- borosilicate powder and as-sintered Si3N4-whisker- reinforced soda-borosilicate glass matrix composite.
-
The processing of monodisperse boron-doped SiO2 particles
B203-SiO 2 particles As mentioned earlier, a standard formulation was chosen to form the borosilicate powders (Experiment 11 in Table I).
-
Electrophoretic Deposition Forming of Nickel‐Coated‐Carbon‐Fiber‐Reinforced Borosilicate‐Glass‐Matrix Composites
Nanosized borosilicate powders suitable for use in EPD exper- iments were synthesized via the hydrolysis and condensation of tetraethyl orthosilicate (Si(OC2O5)4) and triisopropylborate .
-
High Strength Borosilicate Foams by Expansion of Ar-Filled Pores and Release of Dissolved Ar Gas
Borosilicate foams were fabricated by melting borosilicate powder under a high pressure argon gas and subsequent isothermal heat treatment of molten glass.
-
Electrophoretic Deposition of Nanomaterials
were prepared from aqueous suspension of positively charged boehmite particles, seeded with γ- and α-alumina, while borosilicate matrix was prepared by dispersion of negatively charged borosilicate powders in water, at pH 8.5.
-
Investigation of the effect of forming gas annealing on front silver electrodes of c‐Si solar cells
Lead borosilicate powders (glass frit) and Ag powders (spherical grains with an average diameter of 2.5 mm) were mixed in the terpineol organic solvent with a mass ratio of 70:5:25.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/njgc.2012.23016
The experimental procedure comprised two Batches: First Batch: In this part, the residues treated at 150˚C were mixed with a fixed amount of borosilicate powder (fixed waste loading 38.5 wt%) in alumina and platinum crucibles.
-
Bone powder enhances the effectiveness of bioactive glass S53P4 against strains of Porphyromonas gingivalis and Actinobacillus actinomycetemcomitans in suspens...
As a reference, the antibacterial effect of an inert borosilicate powder with a particle size corresponding to that of the bioactive glass was tested.
-
High flux ceramic membrane for hydrogen separation. Final technical progress report
The retail cost for borosilicate powdered glass ground to 2 micron size is about $30 to .
-
Application of flow microcalorimetry to develop underfill resins
About 0.15 ml of borosilicate powder , which has been oven dried to remove moisture, was loaded into the flow calorimeter-testing chamber for each run.
Indicates content that may require registration and/or purchase.