-
Supplier: Schutte & Koerting
Description: Hopper-Equipped Eductors are made for handling slurries or dry solids in granular form and are used extensively for ejecting sludges from tank bottoms, for pumping sand from filter beds and for washing and conveying granular materials. Liquid under pressure issues through a converging
-
Supplier: Feedall Automation
Description: designed to feed longer cut to length bars, tubes and machined parts with diameter ranges within a 2:1 ratio. Parts are hand stacked, bundle loaded or with modifications to the hopper loaded from a conveyor from a previous operation or a drop bottom gondola. This type of feeder is very
-
Supplier: Vibra Screw, Inc.
Description: The Vibra Screw Live Bottom Bin is a self-contained, preassembled, ready-to-operate unit combining a static cylindrical bin and a vibrated Bin Activator in capacities to 750 cu ft. The Live Bottom Bin is designed to provide positive discharge of a wide variety of materials from
- Volume: 1.2220651485148515 to 27.77420792079208 cubic yards
- Width/Diameter: 20 to 96 inch
- Type: Dry Flow, Surge
- Material: Steel
-
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage
- Volume: 0.15346534653465346 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage
- Volume: 0.12722772277227723 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage
- Volume: 0.031683168316831684 cubic yards
- Length: 16.44 inch
- Width/Diameter: 14 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage
- Volume: 0.031683168316831684 cubic yards
- Length: 16 inch
- Width/Diameter: 14 inch
- Material: Stainless Steel
-
Supplier: Advanced Poly-Packaging, Inc.
Description: housekeeping. Specifications: • Construction: Heavy gauge, welded steel construction • Air dry enable • Load height: 30” to 32” • Discharge height: 51” • Discharge chute: standard 15 degrees • Motor Drive: DC controller with Integrated Limit Switch activation • Drive: HP variable speed
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Another variation of the vibrating bin discharger is the Vibrating Live Bin. The entire unit vibrates rather than just the discharger at the bottom. These units are completely pre-engineered andpre-assembled and are available in a wide range of standard sizes, as well as custom designs.
- Equipment Type: Bin / Hopper Vibrator
- Power: Electrically Powered
-
Supplier: Vibra Screw, Inc.
Description: Vibra Screw Live Bottom Bins are integral Bin Activator / Silo systems available in sizes between 3 ft3 and 1200 ft3 (0.084 m3 to 33.9m3).
- Equipment Type: Bin / Hopper Vibrator
-
Supplier: Komline
Description: Feed material from a hopper without surging and bridging Komline-Wyssmont’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal
- Container Type: Bin
- Application: Material Handling
- Material: Plastic
-
Supplier: Spiroflow Systems, Inc.
Description: bags, which have no bottom spout, without waste or spills, even those containing poor flowing products, using various discharge aids and transfer conveyors to suit the application. This model can be provided with a mobile frame, an overhead electric bag hoist and/or a double dust
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
- Equipment Type: Loading Spout
-
Supplier: Westeel
Description: Westeel unloading augers are designed for convenient bin or truck unloading, and will transfer grains and oilseeds much faster than conventional utility augers. Because of their stout design, they will fit easily under hopper bottom bins as well as in tight situations where normal
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: FLSmidth
Description: Fuller®-Kinyon Kompact pumps require only a low-pressure, low-velocity air supply to efficiently meet its large throughput capacity. Material to be discharged from a hopper bottom rail car enters the pump hopper through a boot lift rail car connection by gravity and is advanced
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: KINTEP NEW POWER
Description: to the collection bin by the screw conveyor. A sedimentation hopper is set at the bottom of the solid-liquid separation area. Sewage free of solids and impurities flows out of the outlet of the solid-liquid separation zone into the oil-water separation chamber. Inside the oil-water
- Technology: Gravity
- Function: Oil Filtering / Removal
- Features: Other
-
Supplier: Filtertech, Inc.
Description: In many coolant filtration systems, conveyorized tanks are used to automatically remove the settleable solids and discharge the material into a drum or hopper for disposal. In this process, “free” liquids often get trapped in the solids and accumulate on the surface of the container.
-
Supplier: Seedburo Equipment Company
Description: round material will separate and roll off the inner flights onto a larger outer flight and then exits a side discharge chute at the bottom. The non-round material on the inner flights will exit a center discharge chute at the bottom. We offer both a Double Heavy Duty
-
Supplier: Seedburo Equipment Company
Description: round material will separate and roll off the inner flights onto a larger outer flight and then exits a side discharge chute at the bottom. The non-round material on the inner flights will exit a center discharge chute at the bottom. We offer both a Double Heavy Duty
-
Supplier: Seedburo Equipment Company
Description: round material will separate and roll off the inner flights onto a larger outer flight and then exits a side discharge chute at the bottom. The non-round material on the inner flights will exit a center discharge chute at the bottom. We offer both a Double Heavy Duty
-
Supplier: Seedburo Equipment Company
Description: round material will separate and roll off the inner flights onto a larger outer flight and then exits a side discharge chute at the bottom. The non-round material on the inner flights will exit a center discharge chute at the bottom. We offer both a Double Heavy Duty
-
Supplier: Filtertech, Inc.
Description: mechanism removes solids a full 360 degrees around the entire surface of each magnetic bar. When the solids are removed from the bars, the bottom solids discharge port is opened by a pneumatically-actuated valve, and the solids are discharged “free” of loose liquid into a collection
-
Supplier: Filtertech, Inc.
Description: mechanism removes solids a full 360 degrees around the entire surface of each magnetic bar. When the solids are removed from the bars, the bottom solids discharge port is opened by a pneumatically-actuated valve, and the solids are discharged “free” of loose liquid into a collection
-
Supplier: Filter 1 Clean Air Consultants
Description: Flowtron AC Series Self-Cleaning Cartridge Air Cleaners Quiet, Efficient Operation The Flowtron Air Cleaner is packed with design features that go straight to the bottom line. The film-laminated media is state-of-the-art for collecting fine dust in heavy concentrations from a wide range of
- Air Flow Volume: 14,447.673924498155 m³/hr
- Application: Industrial
-
Supplier: FLSmidth
Description: Fly ash continuously discharges from all dust collector hoppers simultaneously. Ash becomes fluidized within the Airslide® conveyor and flows rapidly down the slope via gravity. Fluidization air is heated to further ensure proper ash flow to the Fuller®-Kinyon pump. The pump acts as a
Find Suppliers by Category Top
More Information Top
-
CERAMIC ABSTRACTS
Storye. bulk. bottom discharge hopper with .
-
Continuous volume batching of small quantities of granular materials
shown in Fig. 2 consists of fiat- bottom discharge hop- per i, activator 2 with discharge blade 3, and drive 4.
-
New bulk handling methods for the food industry.
3 systems are described in detail: the unit discharge system with separate tipper and auxillary subsystems, suitable for powdered products; aluminium containers with bottom discharge hoppers , suitable for free-flowing products (e.g. semolina); and polyethylene containers with bottom hopper discharge, suitable…
-
Industrial chipboard generation of schüttfähigen residual woods
Shows one rectangular silo of Vibrationsschurre ansehlief3ender with bottom discharge hopper and daraa the image 7.
-
On‐site remediation of PCB contamination using transportable incineration systems
The live- bottom hopper discharges to the transfer belt conveyor.
-
Selection and Design of Texasgulf Canada’s Copper Smelter and Refinery
The intermediary valve between hoppers then closes and the bottom hopper discharges by pneumatic conveying tube into a 1Y2- inch-diameter steel pipe, into which high pressure air is introduced.
Indicates content that may require registration and/or purchase.