Products/Services for Bowling Ball Drill Press

  • Drilling Units and Tapping Units-Image
    Drilling Units and Tapping Units - (83 companies)
    Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and infeed cylinder or other mechanism. Drilling units and tapping units...
  • Drill Bits-Image
    Drill Bits - (1152 companies)
    Drill bits are drill accessories that are used as rotary cutting tools for drilling holes. Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking...
  • Drilling and Tapping Machines-Image
    Drilling and Tapping Machines - (514 companies)
    ...holes in steel forgings at an astonishing rate. The most commonly used drilling machine is the vertical drilling machine known as a drill press. Proper selection of a drilling and tapping tool depends on the material to be tapered or drilled...
  • Vises-Image
    Vises - (273 companies)
    ...magnetic clamps, V blocks, bench vises, swivel vises, angle or tilting vises, parallel clamps, drill press or table vises, and pin vises. Types of Vises. There are many different types of vises. Air vises use pneumatic power to operate the vise jaws...
  • Milling Machines-Image
    Milling Machines - (675 companies)
    ...to the drill press, but with an X-Y table that permits positioning the work. Horizontal milling machines (HMC) also have an X-Y table for workpiece positioning; however, the cutters are mounted on a horizontal arbor across the table. Universal milling machines...
  •  
    Ball Bearings - (769 companies)
    Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
  •  
    Ball Valves - (2119 companies)
    Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
  •  
    Presses (metalworking) - (518 companies)
    Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch...
  •  
    Milling Cutters - (838 companies)
    Cutters. Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. They remove material via movement within the machine, or directly via their own cutting action. Some milling cutters can drill straight...
  •  
    Press Brakes - (265 companies)
    Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • wn_sk.pl (finlayson-gwc2014.zip)
    … 104292080,1,'square_sail%1:06:00::'). sk(104292221,1,'squash_ ball %1:06:00::' … … sk(104295881,2,' bowl %1:06:03::' … … sk(104302200,1,'standing_ press %1:06:00::' … … sk(104303852,1,'star_ drill %1:06:00::' …
  • wn_s.pl (finlayson-gwc2014.zip)
    … 104127177,1,'square_sail',n,1,0). s(104127318,1,'squash_ ball ',n,1,0 … … s(104130980,2,' bowl ',n,5,0 … … s(104136963,1,'standing_ press ',n,1,0 … … s(104138384,1,'star_ drill ',n,1,0 …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … garlic'),(47921,'field general'),(47922,'field glass'),(47923,'field glasses'),(47924,'field goal'),(47925,'field guide'),(47926,'field gun'),(47927,'field hand'),(47928,'field hockey'),(47929,'field hockey ball '),(47930,'field horsetail' … … 'field poppy'),(47963,'field press censorship'),(47964,'field pussytoes' … … 'fineable'),(48316,'finedraw'),(48317,'finely'),(48318,'fineness'),(48319,'finer'),(48320,'finery'),(48321,'fines herbes'),(48322,'finespun'),(48323,'finesse'),(48324,'fingal\'s cave'),(48325,'finger'),(48326,'finger alphabet'),(48327,'finger bowl '),(48328,'finger cymbals' … … 'fire door'),(48433,'fire drill '),(48434,'fire engine' …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … 0,0,1 field_guide_N 0,0,0,0,0 field_gun_N 0,0,0,0,0 field_hand_N 1,0,0,0,0 field_hockey_N 0,0,0,0,0 field_hockey_ ball _N 0,0,0 … … 0,0,0 field_ press _censorship_N 0,0,0 … … 0,0,0 fines_herbes_N 0,0,0,0,0 fingal's_cave_N 0,0,0,0,0 finger's_breadth_N 0,0,0,0,0 finger_alphabet_N 0,0,0,0,0 finger_ bowl _N 0,0,0 … … 0,0,0 fire_ drill _N 0,0,0 …
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … 0,0,0 field_pansy_N 0,0,0,0,0 field_pea_N 0,0,0,0,0 field_pennycress_N 0,0,0,0,0 field_poppy_N 0,0,0,0,0 field_ press _censorship_N 0,0,0 … … 0,0,0 finger_ bowl _N 0,0,0 … … 0,0,0 fire_control_radar_N 0,0,0,0,0 fire_control_system_N 0,0,0,0,0 fire_department_N 0,0,0,0,0 fire_door_N 0,0,0,0,0 fire_ drill _N 0,0,0 … … 0,0,0 fish_ ball _N 0,0,0 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … net_J|14 stud_V|3 vault_N|13 counterbalance_V|6 seesaw_N|2 transistor_N|9 emitter_N|2 collector_N|9 trading_card_N|1 baseball_player_N|19 baseball_field_N|4 handwear_N|2 lowermost_J|4 ground_floor_N|4 facade_N|3 renaissance_N|17 roman_building_N|1 roman_basilica_N|1 cathedral_J|4 bowl -shaped_J|9 sports_equipment_N|12 hilt_N|5 basket … … mercury_thermometer_N|5 plot_of_ground_N|3 railroad_track_N|13 printing_ press _N|5 overnight_J|9 boardinghouse_N|2 breakfast_N|17 … … clergy_N|21 unoccupied_J|7 threaded_J|12 replaceable_J|8 drill _press_N|1 tumbler_N|7 dental_appliance_N|6 x … … buttonhole_N|4 resilient_J|10 loose_end_N|1 hunting_knife_N|1 lawn_bowling_N|2 felt_hat_N|4 loop_knot_N|1 jam_N|19 lane_N|13 finger_hole_N|7 club-shaped_J|11 archer_N|6 ball _field_N|1 position_V|10 cross_section_N|16 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … triangular groups of ten as the target |club-shaped_J wooden_J object_N use_V bowling_N set_up_V triangular_J group_N ten_N target_N 02882894_N| a special shoe worn when bowling |special_J shoe_N worn_J bowling _N 02883004_N| a spar … … designated areas on a ball field where the batter … … secure it |rope_N square-rigged_J ship_N be_V use_V swing_V yard_N secure_V 02887832_N| a drill consisting of a … … prevent_V beach_N wash_V away_R 02894847_N| a portable drill with a plate that is pressed against the chest …
  • wn_g.pl (finlayson-gwc2014.zip)
    … jams'). g(102882014,'a lane down which a bowling ball is rolled toward pins'). g(102882190,'a building that contains several alleys for bowling'). g(102882301,'a large ball with finger holes used in the sport of bowling '). g(102882483,'equipment … … is used to swing a yard about and secure it'). g(102887832,'a drill consisting of a … … from washing away'). g(102894847,'a portable drill with a plate that is pressed against the chest …
  • WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … unify_V|1 unitize_V|2 disunify_V|1 social_N|1 converge_V|4 fascist_N|1 federate_V|2 considerably_R|6 overheat_V|3 refrigerate_V|3 tomato_N|9 or_else_R|4 cauterize_V|1 bowl _N|12 degree_celsius_N|1 boil_over_V|1 … … allusion_N|5 futility_N|1 penetrate_V|9 chord_N|3 listener_N|6 diner_N|4 crown_prince_N|1 attorn_V|1 peruvian_lily_N|1 lose_track_V|1 knit_V|6 irregular_J|9 fifty_J|3 pat_N|7 drug_addict_N|1 relive_V|1 sanskrit_N|2 relearn_V|1 consume_V|4 welter_N|1 catholicism_N|2 apprentice_V|1 retrain_V|2 world-class_J|1 moonie_N|1 indoctrinate_V|1 disciple_N|2 drill _V|5 din_V|4 geology_N|1 hit_the_books_V|1 … … hieroglyph_N|1 proclamation_N|1 fortune_teller_N|1 crystal_ ball _N|1 proofread_V|2 rationalize_away_V|1 poltergeist_N|1 … … vcr_N|2 sofa_N|17 forge_V|7 re-argue_V|1 quibble_V|2 wrangle_V|1 clamor_V|3 tolerance_N|1 polemicize_V|1 trivial_J|6 prevail_V|4 importune_V|1 press _photographer_N|1 besiege_V|4 movie_star_N|7 …
  • SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … look_V|362 a_lot_R|16 better_J|92 running_N|4 film_N|64 30_minutes_N|15 in_R|27 scrimmage_V|1 hard_R|16 scrimmage_N|1 taper_off_V|1 oct_N|3 sweat_suit_N|1 drill _V|23 tackle_N|1 treatment_N|59 … … sacrifice_fly_N|1 home_run_N|13 bottom_N|18 aboard_R|5 two-baser_N|1 solid_J|30 outfielder_N|4 newsman_N|2 reflex_N|5 gone_J|18 25th_J|1 man_N|648 ball _club_N|3 sudden_J|13 walkout_N|1 … … excellent_J|17 ball-hawking_J|1 expert_N|20 cite_V|22 nationally_R|3 recall_V|47 doubt_V|19 fault_N|8 admire_V|20 persuade_V|29 husband_N|68 silver_N|5 bowl _N|4 talk_into_V|7 present_V|113 … … up_and_down_R|5 clean_V|22 dental_J|2 surface_N|141 back_N|46 tooth_N|30 motor_N|6 seal_of_approval_N|1 safe_J|26 consist_of_V|67 go_on_V|92 plug_in_V|2 control_V|55 press _V|45 brake_N|2 button_N|8 …