-
Supplier: Henkel Corporation - Industrial
Description: temperatures. It is suitable on substrates such as steel, aluminum, stainless steel, epoxy-coated metal, SMC and plastics. Excellent environmental resistance Excellent tolerance to off-ratio mixing Superior impact and peel strength Primer not required Non-sagging gaps filled to 0.5 in
- Viscosity: 45,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 gal Pail. Armstrong™ is a trademark of Henkel and its
- Operating / Use Temperature: -76 to 266 F
- Chemistry: Epoxy
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9743 Red is a two component epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free from lead and chromate. Part A, 1 gal Can.
- Chemistry: Epoxy
- Cure / Setting Technology: Reactive / Moisture Cured
-
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator E is a low reactivity curing agent that offers long working times and elevated temperature cures. 4 oz Bottle. Armstrong™ is a trademark of Henkel and its affiliates in the US and elsewhere, and used under license. Product manufactured under license from Henkel.
- Operating / Use Temperature: -59.8 to 399.92 F
- Chemistry: Epoxy
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 qt Can. Armstrong™ is a trademark of Henkel and its
- Operating / Use Temperature: -76 to 266 F
- Chemistry: Epoxy
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light and moderate corrosive atmospheric exposure Provides cathodic protection Damaged film exhibits
- Wet / Applied Thickness: 0.0055 to 0.009 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Primers and Adhesion Promoters - 100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Coating, Heat Resistant / High Temperature, Other, Primer
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Primers and Adhesion Promoters - SIGMACOVER -- Two-component, Solvent-free Amine Cured Epoxy FillerSupplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Coatings For Industry, Inc.
Description: Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors.
- Coverage: 363.00000000000006 ft²
- Cure / Dry Temperature: 300 to 400 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
-
Description: MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings are restricted to a maximum of 340 g/L or 2.8 lb/gal. RECOMMENDED USAGE For use over
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 100 F
- Substrate: Aluminum, Steel
-
Description: Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. Dura-Plate® UHS Primer provides excellent
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Interior, Other, Primer, Sprayable
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Description: Use with AF-163-2 Bonding Films. Sprayable or Brushable, Curing Type. High Degree of Protection Against Corrosive Environments Both Inside and Outside the Bond Line.
- Substrate: Aluminum, Metal
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: PPG TrueFinish
Description: Smooth finish, high build, easy application
- Coverage: 589.0000000000001 to 649 ft²
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 77 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Rust-Oleum Corporation
Description: Clear, unpigmented, two component, zero VOC waterborne epoxy primer.
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Coating, Interior, Primer, Sealer / Surface Sealant, Sprayable
- Substrate: Concrete / Masonry
-
Supplier: Rust-Oleum Corporation
Description: Electrostatic dissipative floor coating, 100% solids epoxy, two component
- Coverage: 100 ft²
- Resistivity: 1,000,000 to 1,000,000,000 ohm-cm
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Interior, Primer
- Substrate: Concrete / Masonry
-
Supplier: Rust-Oleum Corporation
Description: Decorative floor system, 3 component, epoxy resin polymer vinyl chip media
- Cure / Dry Temperature: 70 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Features: Base Coat, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Other, Primer
- Substrate: Concrete / Masonry
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Dura Top 25275 epoxy primer. Can be used with concrete.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoPrime No. 502 is a two-part epoxy primer to be used in conjunction with the Sauereisen ConoFlex No. 381. Recommended for use on concrete and various substrate types. Formulated to provide a chemical bond with ConoFlex Urethane No. 381. ConoPrime No. 502 is specifically
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Primer, Sprayable
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Industry: Marine, OEM / Industrial
Find Suppliers by Category Top
More Information Top
-
Beryllium metal matrix composites for aerospace and commercial applications
Phenolic epoxy BR 127 primer Hysol high strength epoxy Dip brazing, 580³C, braze alloy 718 .
-
ZBCAP2009P441
EA9309-BR 127 primer HT424-BR 127 primer FM 123-BR 127 primer FM 123-BR 127 primer EA934- BR 127 primer Epoxy No. 206-grade A BR 127 primer Source: Brush Wellman 2001 .
-
Time- and temperature-dependent failures of a bonded joint
Kenetech Windpower has studied many surface treatments, and found that Amer- ican Cyanamid Epoxy Primer BR 127 provided the highest bond property for this adhesive material.2 The application of the primer material (and the surface preparation prior to prim- ing) is …
-
Degradation behavior of epoxy resins in fibre metal laminates under thermal conditions
The GLARE new scrap consists of 8 layers 2024-T3 alu- minum alloy sheets coated with modified epoxy phe- nolic primer BR 127 on both surfaces of each sheet, bonded together with 7 layers of epoxy resin FM 94/S2- glass fibre prepreg …
-
Piezoelectric ceramic assembly tubes for torsional actuators
However, unlike the silver-filled MB-HT/S, the Cytec system, BR 127 primer consisted of epoxy /phenolic resins with curing agents in the solvent, it had to be mixed in the laboratory with silver powder to provide electrical conductivity.
-
Adhesion material properties of sandwich composite structure with surface treatment of AA5052 skin
Phosphoric acid Anodising/ epoxy adhesive primer Phosphoric acid EAP ( BR 127 .
-
The interface chemistry of phenolic and epoxy adhesives with a model aluminium surface
As a representative of the modern epoxies , film adhesive FM73 with primer BR 127 from American Cyanamid was employed (120"C curing system).
-
The mechanical behavior of GLARE laminates for aircraft structures
Pretreatment for aluminum sheets involves the following processes: alkaline degreasing, pickling in chromic-sulfuric acid, chromic acid anodization, and priming with BR 127 , which is a modified epoxy phonolic primer with corrosion-inhibiting properties.
-
Time‐dependent changes in mechanical properties of neat and reinforced epoxy resins
BR - 127 corrosion inhibiting adhesive primer (a modified epoxy phenolic primer manufactured by American Cyanamid Co.); warm primer to room temperature, mix thoroughly, continuously agitate during application.
-
Enhancement of adhesive joint strength by surface texturing
BR - 127 is a modified epoxy -phenolic adhesive primer .
Indicates content that may require registration and/or purchase.